Portable Reels
from Hannay Reels
To handle #2 through 4/0 cable to 400 amps. 400 amp rated rotary electrical device. Instant use with any cable length unwound. For use with single conductor electrode cable or grounding lead. Quick connection to your welder. Easy access and greaseable zerk fitting. 4-way roller assembly. Roller... [See More]
- Type Of Reel: Cable Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Core Diameter: 10.5
from Hannay Reels
To handle #2 through 4/0 cable to 400 amps. 400 amp rated rotary electrical device. Instant use with any cable length unwound. For use with single conductor electrode cable or grounding lead. Quick connection to your welder. Easy access and greaseable zerk fitting. Four-way roller assembly. Roller... [See More]
- Type Of Reel: Cable Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Core Diameter: 10.5
from Hannay Reels
To handle #2 through 4/0 cable to 400 amps. Rugged, portable reel with carrying handle. Long-wearing Delrin bearings. For use with single-conductor electrode cable or for grounding lead. 400 amp rotary electrical device. Instant use with any cable length unwound. Quick connection to your welder. [See More]
- Type Of Reel: Cable Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Flange Diameter: 16.5
from Hannay Reels
For use with 3mm to 9.2mm or larger broadcast fiber optic cable. Lightweight aluminum construction, under 10 lbs., for easy transport and handling. Modular frame style, handle and legs can be easily replaced in the event of damage. Designed for Tactical Fiber and Hybrid Fiber cable types. Quality... [See More]
- Type Of Reel: Cable Reel
- Flange Diameter: 14
- Material Of Construction: Steel; Aluminum
- Core Diameter: 6
from Hannay Reels
Industrial Maintenance / Construction / Agriculture / Broadcast / Grounds Maintenance / Video Pipeline Inspection. Direct crank rewind reel. Adjustable cam-lock drag brake. 3 conductor, 45 amp collector ring standard. 6-foot power source lead of 10/3 cable. 15 amp, 3-prong straight blade (twist lock... [See More]
- Type Of Reel: Cable Reel
- Flange Diameter: 16.5
- Material Of Construction: Steel
- Core Diameter: 6
from Hannay Reels
Rugged steel and aluminum construction. Standard direct crank. Permanently attached. Manual rewind models, spring actuated pin-lock, cam-lock drag brake. Non-reflective, black matte finish. Optional heavy-duty locking caster wheel set, includes 2 locking and 2 non-locking casters with mounting... [See More]
- Type Of Reel: Cable Reel
- Flange Diameter: 16.5
- Material Of Construction: Steel
- Core Diameter: 6
from Hannay Reels
Rugged steel and aluminum construction. Black, non-reflective matte finish. Durable tray provided for storage of stage box units. Slotted divider disc design allows connector pigtails to be safely stored alongside snake cable. Ergonomic carrying handle. Adjustable cam-lock drag brake. Equipped with... [See More]
- Type Of Reel: Cable Reel
- Flange Diameter: 14
- Material Of Construction: Steel
- Core Diameter: 6
from Hannay Reels
Communication, broadcast, and pro-audio applications. Rugged steel frame and aluminum spool construction. Black, non-reflective matte finish. Slotted divider disc provides 2" wide space for storage of short cable. Unobstructed access to both cable connector ends with slotted divider disc. Frame... [See More]
- Type Of Reel: Cable Reel
- Flange Diameter: 11.75 to 18
- Material Of Construction: Steel
- Core Diameter: 6 to 8
from Hannay Reels
Handheld and lightweight. Equipped with Velcro cable fastener. Non-reflective black matte finish is standard. Optional storage drum extension. Adjustable cam-lock drag brake. [See More]
- Type Of Reel: Cable Reel
- Flange Diameter: 10.75 to 14
- Material Of Construction: Steel
- Core Diameter: 4 to 6
from Hannay Reels
Extension Cord / Broadcast Cable. Waterproof duplex. Receptacle for 3-prong plug. Twist lock duplex available. Adjustable cam-lock drag brake. Crank rewind permanent. [See More]
- Type Of Reel: Cable Reel; Storage Reel
- Flange Diameter: 10.75
- Material Of Construction: Steel; Stainless Steel (optional feature)
- Core Diameter: 4
from Hannay Reels
Extension Cord / Rope / Cable / Forestry Lay Flat Hose. No live connections. Small, lightweight, durable. Adjustable cam-lock drag brake. Optional storage drum extension available (must specify model when ordering). Both standard and DE models can hold up to 100 ’ of 12/3 or 14/3 extension... [See More]
- Type Of Reel: Cable Reel; Hose Reel
- Flange Diameter: 10.75
- Material Of Construction: Steel
- Core Diameter: 4
from Hannay Reels
Extension Cord / Broadcast Cable / Forestry or Standard Lay Flat Hose / Rope. Strong, portable.No live connections. Adjustable cam-lock drag brake. Permanent crank rewind. Optional pin lock available. Optional storage drum extension available (must specify when ordering). Equipped with one durable... [See More]
- Type Of Reel: Cable Reel; Hose Reel
- Flange Diameter: 14
- Material Of Construction: Steel
- Core Diameter: 6
from Hannay Reels
To handle 3/8" through 5/8" I.D. hose. Grounds Maintenance / Restaurants / Hotels / Washdown Operations / Home Use. Continuous flow reels with swivel joint inlet, fluid hub, and outlet riser. Direct crank rewind and cam-lock brake. Removable steel handlebar. Permanently attached crank. GH prefix on... [See More]
- Type Of Reel: Hose Reel
- Flange Diameter: 16.5
- Material Of Construction: Steel
- Core Diameter: 6
from Hannay Reels
To handle 1/2" through 1" I.D. hose. Grounds Maintenance / Restaurants / Hotels / Washdown Operations / Construction / Home Use. Continuous flow reels with swivel joint inlet, fluid hub, and outlet riser. Direct crank rewind and cam-lock brake. Removable steel handlebar. Permanently attached crank. [See More]
- Type Of Reel: Hose Reel
- Flange Diameter: 22.75
- Material Of Construction: Steel
- Core Diameter: 8
from McLellan
FR500 Series - Designed for diesel, gas, water, waste oil. The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications. As with all McLellan reels, the FR500 Series reels have spring motors hermetically sealed and lubricated. Reels feature heavy... [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Flange Diameter: 25
from Reelcraft Industries, Inc.
Reelcraft's medium duty Series LH hand crank hose reels are portable and deliver power where and when it is necessary. They feature four circuit breaker protected outlets and a corrosion resistant powder coating. [See More]
- Type Of Reel: Cable Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: 4 Outlet Power Cord Reel
from Microwave Photonic Systems, Inc.
The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary base camp is set up, so durability and... [See More]
- Type Of Reel: Cable Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Comes with Optical Cable
from Conductix-Wampfler
If you need rugged, dependable hose reels, look no further than Conductix-Wampfler! Conductix-Wampfler Hose Reelsare based upon our proven cable reel designs. Try our hose reels and you will discover they are a cut above others on the market! Check out these great benefits: Increases safety; hoses... [See More]
- Type Of Reel: Cable Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Flange Diameter: 12
from McLellan
Extensive field testing for years, in every kind of weather and terrain. When McLellan engineers became aware of the high failure rate in truck mounted hose reels, they went to work to find an economical solution. By beefing up the hardware in McLellan reels, and encasing the spring in a... [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Flange Diameter: 21.75
from Reelcraft Industries, Inc.
Reelcraft's medium duty Series LH hand crank hose reels are portable and deliver power where and when it is necessary. They feature four circuit breaker protected outlets and a corrosion resistant powder coating. Features four circit breaker protected outlets. Quality Finish and Corrosions Resistant... [See More]
- Type Of Reel: Cable Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: 4 Outlet Power Cord Reel
from Microwave Photonic Systems, Inc.
The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary base camp is set up so durability and ease... [See More]
- Type Of Reel: Cable Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Comes with Optical Cable
from McLellan
The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications. - Handles hoses to 55 feet long!. - McLellan product reels for grease, air, oil. oxy/acetylene, or water - have 12 3/8" diameter. drums with cheek plates of 18 gauge steel,. 5"apart. -... [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Flange Diameter: 21.75
from Reelcraft Industries, Inc.
Tool balancers make tools nearly weightless, reducing operator fatigue. Improve safety and ergonomics and help prevent tools from being accidentally dropped, reducing tool damage. [See More]
- Type Of Reel: Tool Balancer
- Assembly Description: Tool Balancer
- Assembly: Assembly
- Material Of Construction: Plastic