Live Connection Reels
from Hannay Reels
To handle #2 through 4/0 cable to 400 amps. 400 amp rated rotary electrical device. Instant use with any cable length unwound. For use with single conductor electrode cable or grounding lead. Quick connection to your welder. Easy access and greaseable zerk fitting. 4-way roller assembly. Roller... [See More]
- Type Of Reel: Cable Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Core Diameter: 10.5
from Hannay Reels
To handle #1 through 4/0 cable to 400 amps. Designed to handle both grounding and arc welding leads on the same reel unit. Two independent spools to hold separate lengths of welding cable. 400 amp rotary electrical device for instant and constant use. Instant use with any cable length unwound. Gear... [See More]
- Type Of Reel: Cable Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Core Diameter: 10.5
from Hannay Reels
To handle #2 through 4/0 cable to 400 amps. 400 amp rated rotary electrical device. Instant use with any cable length unwound. For use with single conductor electrode cable or grounding lead. Quick connection to your welder. Easy access and greaseable zerk fitting. Four-way roller assembly. Roller... [See More]
- Type Of Reel: Cable Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Core Diameter: 10.5
from Hannay Reels
To handle #2 through 4/0 cable to 400 amps. Rugged, portable reel with carrying handle. Long-wearing Delrin bearings. For use with single-conductor electrode cable or for grounding lead. 400 amp rotary electrical device. Instant use with any cable length unwound. Quick connection to your welder. [See More]
- Type Of Reel: Cable Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Flange Diameter: 16.5
from Hannay Reels
Coming in at approximately half the width of our traditional power rescue reels, the EF2500 Series reel is designed for the tightest truck cabinet space restrictions. Models that can hold 100 ft. of 5,000 psi twin rescue hose are available with overall widths of under 10 (add an extra 2 for 10000... [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Core Diameter: 6
from Hannay Reels
To handle live electric cable. Choose removable crank rewind or chain and sprocket drive powered by an electric or compressed air motor. Adjustable cam-lock brake on crank rewind models. Optional strap brake available on power rewind models. 3-conductor, 45-amp collector assembly with #8 gauge... [See More]
- Type Of Reel: Cable Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Flange Diameter: 16.5 to 19
from Hannay Reels
To handle single 3/8" through 1-1/2" I.D. hose ranging from 50 ft up to 200 ft in length. For larger ID hose please consult factory. Used in chemical distribution/delivery for a variety of applications including: commercial/community pools, water parks, toxic waste recycling, bulk handling of acid,... [See More]
- Type Of Reel: Hose Reel
- Assembly Description: Standard inlet: CPVC swivel joint resists corrosion and provides longer life
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Material Of Construction: Steel; Stainless Steel
from Hannay Reels
To handle 1/4", 3/8" and 1/2" I.D. hose. Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is permanently attached. Chain and sprocket drive powered by electric or compressed air motor. Manual reels include cam-lock drag brake,spring... [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Flange Diameter: 16.5
from Hannay Reels
To handle dual hydraulic 1/4" I.D. hose. Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Manual disc rewind or chain and sprocket rewind powered by an electric or compressed air motor. Adjustable cam-lock brake on disc rewind models is standard. Power rewind reels... [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Core Diameter: 6
from Hannay Reels
To handle dual hydraulic 1/4" I.D. hose. Chain and sprocket drive powered by an electric gear motor. Two 90 ° swivel joints with 1/4" female NPT threads. Rescue tool manufacturer must be specified to determine threads and packing material required. Pressures to 10,500 psi (724 bar). Temperatures... [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Flange Diameter: 16.5
from Hannay Reels
Power Rewind Cord Reels. For Onsite Power (live electric cable). Compact design. Chain and sprocket drive powered by an electric gear motor. 3 conductor, 30 amp collector assembly with #10 gauge wiring. 4 conductor can be specified as an option. [See More]
- Type Of Reel: Cable Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Flange Diameter: 18 to 20
from Hannay Reels
To handle hydraulic Holmatro ® CORE Technology ™ coaxial twin hose. Lighter weight hose and single fitting connection when compared with traditional rescue tool hose. Chain and sprocket drive powered by an electric motor. Adjustable spring drag brake standard on all models. CORE Technology... [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Core Diameter: 6
from Hannay Reels
To handle 1/4", 3/8" and 1/2" I.D. hose. Compact design. Chain and sprocket drive powered by electric gear motor. Standard inlet: 90 ° swivel joint with 1/2" female NPT threads. Standard Outlet: 1/2" female NPT thread. Stainless steel internals are required for breathing air applications. Other... [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Flange Diameter: 20
from Hannay Reels
To handle dual hydraulic 1/4" I.D. hose. Compact design. Chain and sprocket drive powered by electric gear motor. 90 ° swivel joint with 1/4" female NPT threads. Rescue tool manufacturer must be specified to determine threads. Pressures to 10500 psi (724 bar). Temperatures from -20 °F to... [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Flange Diameter: 14
from Hannay Reels
To handle dual hydraulic 1/4" I.D. hose. Compact design. Chain and sprocket drive powered by an electric gear motor. 90 ° swivel joint with 1/4" female NPT threads. Rescue tool manufacturer must be specified to determine threads. Pressures to 10500 psi (724 bar). Temperatures from -20 °F to... [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Flange Diameter: 14
from Hannay Reels
For Onsite Power (live electric cable). Compact design. Chain and sprocket drive powered by an electric gear motor. 3 conductor, 30 amp collector assembly with #10 gauge wiring. 4 conductor can be specified as an option. [See More]
- Type Of Reel: Cable Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Flange Diameter: 14
from Hannay Reels
To handle single 1/4", 3/8", and 1/2" I.D. hose. Chain and sprocket drive powered by an electric gear motor. Standard inlet: 90 ° ball bearing swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads. Other sizes and threads can be furnished and must be specified. [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Flange Diameter: 16.5
from Hannay Reels
To handle live electric cable. Chain and sprocket drive powered by an electric gear motor. 3-conductor, 30-amp collector assembly with #10 gauge wiring. Optional 4-conductor available, must specify. Dual spools to operate 2 independent electric power tools. Optional 4-way rollers and mounting... [See More]
- Type Of Reel: Cable Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Flange Diameter: 16.5
from Hannay Reels
To handle single 3/8" through 1/2" I.D. hose. Bi-directional remote control (power in, power out) with over 1,000 ft. range. Variable speed control allows user to choose comfortable unwind/rewind speed. Robust remote control with belt clip is weather and impact resistant. Rechargeable with low... [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Flange Diameter: 26.75 to 31.75
from Hannay Reels
To handle 2" through 4" I.D. hose. Heavy-duty reel for longer lengths and large diameters of vacuum hose through 4". Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor. Standard: 90 ° ball bearing swivel joint with female NPT... [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Flange Diameter: 62 to 80
from Hannay Reels
To handle 1-1/2" ID industrial vacuum hose for Shop Vacuum Applications/Car Detailing/Any Industrial Vacuum Needs. Narrow frame and compact mounting base, allows for different mounting options: floor, ceiling or wall. Non-sparking ratchet assembly locks hose at different payout lengths. Declutching... [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Rewind Options: Spring
from Hannay Reels
To handle live electric cable. Heavy-duty spring motor. Non-sparking ratchet. Declutching arbor. Consult factory for constant tension applications. 3-conductor, 45 amp, 600 volt collector assembly with #8 gauge wiring. Double brushes per circuit; brushes are copper graphite with copper alloy rings. [See More]
- Type Of Reel: Cable Reel
- Material Of Construction: Steel; Stainless Steel (optional feature)
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Flange Diameter: 17.62 to 23.75
from Hannay Reels
To handle live electric cable. Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor. 3-conductor, 30 amp. 6-foot power source. 15 amp, 3-prong straight blade plug provided standard (twist lock plug optional). Cable stop should be used. [See More]
- Type Of Reel: Cable Reel
- Material Of Construction: Steel; Stainless Steel (optional feature)
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Flange Diameter: 16.5
from Hannay Reels
To handle live electric cable. Heavy-duty spring motor. Non-sparking ratchet. Declutching arbor. Consult factory for constant tension applications. 3-conductor, 45 amp, 600 volt collector assembly with #8 gauge wiring. Double brushes per circuit; brushes are copper graphite with copper alloy rings. [See More]
- Type Of Reel: Cable Reel
- Material Of Construction: Steel; Stainless Steel (optional feature)
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Flange Diameter: 19.5 to 29.62
from Hannay Reels
To handle 3/16" through 1/2" I.D. hose. Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard Inlet: 90 ° balanced pressure swivel joint, 1/2" female NPT threads. Full flow swivel joint required for breathing air (FLN and FHN). [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Flange Diameter: 17.62 to 25.25
from Reelcraft Industries, Inc.
This new package from Reelcraft pairs our heavy industrial cord reels, the Series L 4000, with an accessory swing bracket. The result is a more efficient way to supply power and lighting. Reels may be installed in a central location and pay out cord in a 180 ° arc from the mounting point. Both... [See More]
- Type Of Reel: Cable Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Material Of Construction: Steel
from Conductix-Wampfler
If you need rugged, dependable hose reels, look no further than Conductix-Wampfler! Conductix-Wampfler Hose Reelsare based upon our proven cable reel designs. Try our hose reels and you will discover they are a cut above others on the market! Check out these great benefits: Increases safety; hoses... [See More]
- Type Of Reel: Cable Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Flange Diameter: 12
from CEJN Industrial Corporation
CEJN Hose Reels for compressed air feature high-quality, oil-resistant polyurethane hose and are supplied with a feeder hose as standard equipment. The Hose Reels are available in several casing sizes and hose dimensions, as well as with CEJN braided anti-spark hose. [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Plastic
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Flange Diameter: 12.99
from Microwave Photonic Systems, Inc.
The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary base camp is set up, so durability and... [See More]
- Type Of Reel: Cable Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Comes with Optical Cable
from McLellan
FR500 Series - Designed for diesel, gas, water, waste oil. The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications. As with all McLellan reels, the FR500 Series reels have spring motors hermetically sealed and lubricated. Reels feature heavy... [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Flange Diameter: 25
from Advanced Technology Products
TechniReel ™ Hose Reels. Setup a workspace for efficiency and safety with TechniReel ™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel ™ Hose Reels can be equipped with a Safety-Wind... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Material Of Construction: Plastic
from Reelcraft Industries, Inc.
Reelcraft introduces its DEF Dispensing line of spring retractable hose reels. Designed to aide in the dispensing of Diesel Emissions Fluid (DEF) for late model diesel engines, these reels are an integral part in emerging DEF service stations found at truck stops and garages. Dispensing equipment is... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Material Of Construction: Steel
from Conductix-Wampfler
Conductix-Wampfler's new VersaReel ™ is a great solution for a wide range of commercial applications to provide power when and where you need it. VersaReel's benefits surpass other reels in its class, making it the #1 choice. It is ideal for warehouses, retail stores, maintenance shops,... [See More]
- Type Of Reel: Cable Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Triple Tap
from Microwave Photonic Systems, Inc.
The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary base camp is set up so durability and ease... [See More]
- Type Of Reel: Cable Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Comes with Optical Cable
from McLellan
Extensive field testing for years, in every kind of weather and terrain. When McLellan engineers became aware of the high failure rate in truck mounted hose reels, they went to work to find an economical solution. By beefing up the hardware in McLellan reels, and encasing the spring in a... [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Flange Diameter: 21.75
from Reelcraft Industries, Inc.
Reelcraft ’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Grease Reel
from Conductix-Wampfler
Standard Features. • SOW-A cable, on all reels. • Spring activated ratchet. • 4 roller adjustable cable guide and ball stop. • Built to UL 508C table 36.1 / NEC Standards. • 6 ’ feeder cord on fixed end. • Indoor or outdoor use. • 35 amp, 1-4 conductors 600... [See More]
- Type Of Reel: Cable Reel
- Voltage: 600
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Length: 50
from McLellan
The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications. - Handles hoses to 55 feet long!. - McLellan product reels for grease, air, oil. oxy/acetylene, or water - have 12 3/8" diameter. drums with cheek plates of 18 gauge steel,. 5"apart. -... [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Flange Diameter: 21.75
from Reelcraft Industries, Inc.
Reelcraft ’s new compact dual pedestal Series DP5000 features an innovative, non-welded, interlocking base. Independent testing to military standards has proven the reel stand up to heavy vibration, which makes them especially strong and ideal for truck-mounted applications. Superbly... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Air/Water Reel
from Conductix-Wampfler
Standard Features. • SOW-A cable, on all reels. • Spring activated ratchet. • 4 roller adjustable cable guide and ball stop. • Built to UL 508C table 36.1 / NEC Standards. • 6 ’ feeder cord on fixed end. • Indoor or outdoor use. • 35 amp, 1-4 conductors 600... [See More]
- Type Of Reel: Cable Reel
- Voltage: 600
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Length: 40
from Reelcraft Industries, Inc.
Series 5000 enclosed reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery. [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Enclosed Grease Reel
from Conductix-Wampfler
Standard Features. • SOW-A cable, on all reels. • Spring activated ratchet. • 4 roller adjustable cable guide and ball stop. • Built to UL 508C table 36.1 / NEC Standards. • 6 ’ feeder cord on fixed end. • Indoor or outdoor use. • 35 amp, 1-4 conductors 600... [See More]
- Type Of Reel: Cable Reel
- Voltage: 600
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Length: 30
from Reelcraft Industries, Inc.
Reelcraft's exhaust hose reels conveniently store lengths of large diameter exhaust hose. Designed to divert hazardous carbon monoxide gasses away from the workplace, these industrious hose reels are spring retractable and feature a latching mechanism that maintains the desired working length of... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Exhaust
from Conductix-Wampfler
Standard Features. • SOW-A cable, on all reels. • Spring activated ratchet. • 4 roller adjustable cable guide and ball stop. • Built to UL 508C table 36.1 / NEC Standards. • 6 ’ feeder cord on fixed end. • Indoor or outdoor use. • 35 amp, 1-4 conductors 600... [See More]
- Type Of Reel: Cable Reel
- Voltage: 600
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Length: 30
from Reelcraft Industries, Inc.
These water hose reels are designed to be mounted centrally and used for watering and washdown. They offer longer lengths of larger I.D. hose, are spring retractable, and come equipped with garden hose end fittings (designated by an NH). Most featured models include hose, bumper and inlet hose,... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Material Of Construction: Steel
from Conductix-Wampfler
Standard Features. • SOW-A cable, on all reels. • Spring activated ratchet. • 4 roller adjustable cable guide and ball stop. • Built to UL 508C table 36.1 / NEC Standards. • 6 ’ feeder cord on fixed end. • Indoor or outdoor use. • 35 amp, 1-4 conductors 600... [See More]
- Type Of Reel: Cable Reel
- Voltage: 600
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Length: 40
from Reelcraft Industries, Inc.
Reelcraft ’s Series CEA welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. Quality Finish and Corrosions Resistant... [See More]
- Type Of Reel: Cable Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Welding Cable Reel
from Conductix-Wampfler
Standard Features. • SOW-A cable, on all reels. • Spring activated ratchet. • 4 roller adjustable cable guide and ball stop. • Built to UL 508C table 36.1 / NEC Standards. • 6 ’ feeder cord on fixed end. • Indoor or outdoor use. • 35 amp, 1-4 conductors 600... [See More]
- Type Of Reel: Cable Reel
- Voltage: 600
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Length: 40
from Reelcraft Industries, Inc.
Reelcraft's Series C hose reels are designed for lighter-duty applications that require longer lengths of low pressure air hose. Hand crank with a balanced brass swivel and brass inlet, the Series C is the product of lighter weight components and forward-thinking design. Reels in this family benefit... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Light Duty Hand Crank Reel
from Conductix-Wampfler
Standard Features. • SOW-A cable, on all reels. • Spring activated ratchet. • 4 roller adjustable cable guide and ball stop. • Built to UL 508C table 36.1 / NEC Standards. • 6 ’ feeder cord on fixed end. • Indoor or outdoor use. • 35 amp, 1-4 conductors 600... [See More]
- Type Of Reel: Cable Reel
- Voltage: 600
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Length: 30
from Reelcraft Industries, Inc.
Reelcraft ’s stainless steel hose reels are ideal for food processing, pre-rinse, wash down, chemical transfer and industrial-solvent handling. Also suitable for coastal, offshore and on-board ship in marine applications where the harsh environment of salt water spray requires the use of... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Medium Pressure Reel
from Conductix-Wampfler
Standard Features. • SOW-A cable, on all reels. • Spring activated ratchet. • 4 roller adjustable cable guide and ball stop. • Built to UL 508C table 36.1 / NEC Standards. • 6 ’ feeder cord on fixed end. • Indoor or outdoor use. • 35 amp, 1-4 conductors 600... [See More]
- Type Of Reel: Cable Reel
- Voltage: 600
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Length: 30
from Reelcraft Industries, Inc.
Reelcraft ’s Series H hose reel is an economical reel designed for medium duty applications requiring long lengths of hose. It is equally suited for plant or field use such as turf care, pest control, steam cleaning and more. Shipped completely assembled, ready to install. [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Pressure Wash Reel
from Conductix-Wampfler
Standard Features. • SOW-A cable, on all reels. • Spring activated ratchet. • 4 roller adjustable cable guide and ball stop. • Built to UL 508C table 36.1 / NEC Standards. • 6 ’ feeder cord on fixed end. • Indoor or outdoor use. • 35 amp, 1-4 conductors 600... [See More]
- Type Of Reel: Cable Reel
- Voltage: 600
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Length: 40
from Reelcraft Industries, Inc.
Reelcraft's Series 30000 reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest service life. Series 30000... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Air/Water Reel
from Conductix-Wampfler
Standard Features. • SOW-A cable, on all reels. • Spring activated ratchet. • 4 roller adjustable cable guide and ball stop. • Built to UL 508C table 36.1 / NEC Standards. • 6 ’ feeder cord on fixed end. • Indoor or outdoor use. • 35 amp, 1-4 conductors 600... [See More]
- Type Of Reel: Cable Reel
- Voltage: 600
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Length: 20
from Reelcraft Industries, Inc.
Series HC80000 reels are recommended for industrial applications requiring longer lengths of larger I.D. hose. An aluminum casting provides excellent support even in demanding applications, while reducing overall weight significantly. These reels are exceptional in industrial and truck mount... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Material Of Construction: Steel
from Conductix-Wampfler
Standard Features. • SOW-A cable, on all reels. • Spring activated ratchet. • 4 roller adjustable cable guide and ball stop. • Built to UL 508C table 36.1 / NEC Standards. • 6 ’ feeder cord on fixed end. • Indoor or outdoor use. • 35 amp, 1-4 conductors 600... [See More]
- Type Of Reel: Cable Reel
- Voltage: 600
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Length: 60
from Reelcraft Industries, Inc.
Reelcraft's Series 7000 is very robust and ideal for the most demanding applications. The reel ’s base and guide arm are formed from high-grade steel and engineered with structural forms and gussets to yield the greatest amount of strength. The standard low pressure hose is for air or water... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Air/Water Reel
from Conductix-Wampfler
Standard Features. • SOW-A cable, on all reels. • Spring activated ratchet. • 4 roller adjustable cable guide and ball stop. • Built to UL 508C table 36.1 / NEC Standards. • 6 ’ feeder cord on fixed end. • Indoor or outdoor use. • 35 amp, 1-4 conductors 600... [See More]
- Type Of Reel: Cable Reel
- Voltage: 600
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Length: 50
from Reelcraft Industries, Inc.
Reelcraft ’s new Series HD70000 hose reels are designed to accommodate up to 100 ’ of 3/8 ” I.D. hose or 75 ’ of 1/2 ” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Material Of Construction: Steel
from Conductix-Wampfler
If you need rugged, dependable hose reels, look no further than Conductix-Wampfler! Conductix-Wampfler Hose Reelsare based upon our proven cable reel designs. Try our hose reels and you will discover they are a cut above others on the market! Check out these great benefits: Increases safety; hoses... [See More]
- Type Of Reel: Cable Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Flange Diameter: 13.5
from Reelcraft Industries, Inc.
Reelcraft's Series C hose reels are designed for lighter-duty applications that require longer lengths of low pressure air hose. Hand crank with a balanced brass swivel and brass inlet, the Series C is the product of lighter weight components and forward-thinking design. Reels in this family benefit... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Material Of Construction: Steel
from Conductix-Wampfler
Conductix-Wampfler's extensive range of cord and cable reels starts with our "economy" series of reels. These include the Economy Spring-Rewind Cord Reel and Economy Hand-Wound Cord Reel. The Economy Spring-Rewind Cord Reel is ideal for light duty ceiling and wall mounted applications. It features:... [See More]
- Type Of Reel: Cable Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Flange Diameter: 19
from Reelcraft Industries, Inc.
Reelcraft's light duty cord reels are for less strenuous applications in which a capable and long-lasting reel is required. The compact Series LD is designed for overhead mounting and feature a powder coated steel housing, adjustable cable stop and a resettable circuit breaker. [See More]
- Type Of Reel: Cable Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Triple Outlet Power Cord Reel
from Conductix-Wampfler
Conductix-Wamplfer Welding Reels are built on the popular 1400 and 1900 series PowerReel platforms. These rugged all-steel reels are specially designed for the rigors of electric welding and grounding applications. They are ideal for storing excess cable in a neat, safe, and efficient manner in... [See More]
- Type Of Reel: Cable Reel
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Hose Cable Diameter: 0.1618
from Reelcraft Industries, Inc.
Reelcraft ’s new Series HD70000 hose reels are designed to accommodate up to 100 ’ of 3/8 ” I.D. hose or 75 ’ of 1/2 ” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Material Of Construction: Steel
from Reelcraft Industries, Inc.
Reelcraft ’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Fuel Reel
from Reelcraft Industries, Inc.
Reelcraft ’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Fuel Hose Reel
from Reelcraft Industries, Inc.
Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the environment in a... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Grease Reel
from Reelcraft Industries, Inc.
Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the environment in a... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Air/Water Reel
from Reelcraft Industries, Inc.
Reelcraft ’s new Series HD70000 hose reels are designed to accommodate up to 100 ’ of 3/8 ” I.D. hose or 75 ’ of 1/2 ” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Material Of Construction: Steel
from Reelcraft Industries, Inc.
Reelcraft's mobile base Series 9000 reels offer the greatest amount of stability for high volume air, water, fuel and petroleum. Ideal for portable service trucks, permanent service or plant work areas. [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Grease Reel
from Reelcraft Industries, Inc.
Reelcraft recognizes the growing demand for nitrogen tire inflation and proudly offers our new model, RT650-OLPG designed specifically for dispensing nitrogen gas. The hose reel is available in red, black, or green and is equipped with 50 feet of green 3/8" I.D. hose. The special green nitrogen hose... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Material Of Construction: Steel