Manual / Crank Reels

72 Results
Air Hose Reels -- 8738854
from RS Components, Ltd.

Hose Reel, Polyurethane 8mm, 30m [See More]

  • Rewind Options: Manual; Manual
  • Inside Hose Diameter: 0.3150
  • Type Of Reel: Hose Reel
  • Maximum Pressure: 200
Broadcast SMPTE, TAC and OpticalCON Cable Reel -- AVF-14
from Hannay Reels

For use with 3mm to 9.2mm or larger broadcast fiber optic cable. Lightweight aluminum construction, under 10 lbs., for easy transport and handling. Modular frame style, handle and legs can be easily replaced in the event of damage. Designed for Tactical Fiber and Hybrid Fiber cable types. Quality... [See More]

  • Rewind Options: Manual
  • Material Of Construction: Steel; Aluminum
  • Type Of Reel: Cable Reel
  • Flange Diameter: 14
Air Hose Reels -- 8738857
from RS Components, Ltd.

Hose Reel, Polyurethane 9.5mm, 25m [See More]

  • Rewind Options: Manual; Manual
  • Inside Hose Diameter: 0.3740
  • Type Of Reel: Hose Reel
  • Maximum Pressure: 200
Broadcast SMPTE, TAC and OpticalCON Cable Reel -- AVF-18
from Hannay Reels

For use with 3mm to 9.2mm or larger broadcast fiber optic cable. Durable aluminum/steel construction, under 25 lbs. Designed for Tactical Fiber and Hybrid Fiber cable types. Quality construction designed for harsh outdoor environments. Non-reflective black matte finish is standard. External and/or... [See More]

  • Rewind Options: Manual
  • Material Of Construction: Steel; Aluminum
  • Type Of Reel: Cable Reel
  • Flange Diameter: 18.5
Air Hose Reels -- 8738860
from RS Components, Ltd.

Hose Reel, Polyurethane 10mm, 20m [See More]

  • Rewind Options: Manual; Manual
  • Inside Hose Diameter: 0.3937
  • Type Of Reel: Hose Reel
  • Maximum Pressure: 200
Compact Manual Rewind Reel -- 1000
from Hannay Reels

To handle single 1/4", 3/8" or 1/2" I.D. hose. Pressure Washing / Washdown / Spray Operations / Air. Lightweight, compact with an e-coated frame. Direct crank rewind permanently attached. Adjustable cam lock brake standard. Exterior mounting holes for easier installation. Field installable pin lock. [See More]

  • Rewind Options: Manual
  • Material Of Construction: Steel; Stainless Steel (optional feature)
  • Type Of Reel: Hose Reel
  • Flange Diameter: 14
Hose Reels -- 7962609
from RS Components, Ltd.

RS PRO 117-4-225 Hose Reel [See More]

  • Rewind Options: Manual; Manual
  • Flange Diameter: 17.01
  • Type Of Reel: Hose Reel
  • Inside Hose Diameter: 0.4724
Gas Welding Reel -- 2400
from Hannay Reels

To handle twin 1/4" through 3/8" welding hose. Oxy/Fuel Welding. MX chain drive crank rewind or powered by a compressed air or hydraulic motor. MX rewind reels supplied with pinion brake. Power reels not supplied with brake. Standard inlets: 90 ° ball bearing swivel joints with 1/2" female NPT... [See More]

  • Rewind Options: Manual; Hydraulic; Pneumatic
  • Material Of Construction: Steel
  • Type Of Reel: Hose Reel
  • Core Diameter: 6
Hose Reels -- 8435120
from RS Components, Ltd.

Tube Reel, For 12mm O.D Tube [See More]

  • Rewind Options: Manual; Manual
  • Inside Hose Diameter: 0.4724
  • Type Of Reel: Hose Reel
Gas Welding Reel -- G2400
from Hannay Reels

To handle twin 1/4" through 3/8" I.D. hose. Oxy/Fuel Welding. Gear-driven crank rewind with pinion brake. Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Gear-drive crank rewind. Pinion brake as standard. Standard inlets: 90 ° ball bearing swivel joints 1/2"... [See More]

  • Rewind Options: Manual
  • Material Of Construction: Steel
  • Type Of Reel: Hose Reel
  • Core Diameter: 8
Hose Reels -- 8435139
from RS Components, Ltd.

Tube Reel, For 4mm/6mm O.D Tube [See More]

  • Rewind Options: Manual; Manual
  • Flange Diameter: 12.6
  • Type Of Reel: Hose Reel
  • Length: 32.81
Manual and Power Rewind Cable Reel -- CR6600
from Hannay Reels

To handle live electric cable. Gear-driven crank rewind. Chain and sprocket drive powered by electric, compressed air, or hydraulic motor. Auxiliary rewind and pinion brake standard. Consult factory for other brakes. 3-conductor, 45 amp, 600 volt collector assembly with #8 gauge wiring. Double... [See More]

  • Rewind Options: Manual; Electric; Hydraulic; Pneumatic
  • Flange Diameter: 16.5 to 19
  • Material Of Construction: Steel
  • Core Diameter: 10.5
Manual or Power Rewind Chemical Reel -- CHC
from Hannay Reels

To handle single 3/8" through 1-1/2" I.D. hose ranging from 50 ft up to 200 ft in length. For larger ID hose please consult factory. Used in chemical distribution/delivery for a variety of applications including: commercial/community pools, water parks, toxic waste recycling, bulk handling of acid,... [See More]

  • Rewind Options: Manual; Electric
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Assembly Description: Standard inlet: CPVC swivel joint resists corrosion and provides longer life
Manual or Power Rewind Reel -- 1-1/2"
from Hannay Reels

To handle single 1" through 1-1/2" I.D. hose. Strong, heavy-duty reel. Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Optional auxiliary crank rewind for power rewind reels. Choose EP or EPJ option. Strap brake standard on power... [See More]

  • Rewind Options: Manual; Electric; Hydraulic; Pneumatic
  • Material Of Construction: Steel; Stainless Steel (optional feature); Aluminum
  • Type Of Reel: Hose Reel
  • Flange Diameter: 18.75 to 31.75
Manual or Power Rewind Reel -- 1500
from Hannay Reels

To handle single 1/4" through 5/8" I.D. hose. Lawn Care / Pest Control / Pressure Washing / Agriculture / Steam Cleaning / High Pressure / Water / Air. Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is permanently attached. Chain and... [See More]

  • Rewind Options: Manual; Electric
  • Material Of Construction: Steel; Stainless Steel (optional feature)
  • Type Of Reel: Hose Reel
  • Flange Diameter: 16.5 to 19
Manual or Power Rewind Reel -- 1800
from Hannay Reels

To handle single 5/8" or 3/4" I.D. hose. Air Compressors / Washdown. Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is permanently attached. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Manual reels... [See More]

  • Rewind Options: Manual; Electric
  • Material Of Construction: Steel; Stainless Steel (optional feature)
  • Type Of Reel: Hose Reel
  • Core Diameter: 6
Manual or Power Rewind Reel -- 2"
from Hannay Reels

To handle single 1-1/2" or 2" I.D. hose. Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Optional auxiliary crank rewind for power rewind reels. Choose EP or EPJ option. Strap brake standard on power rewind without auxiliary crank. [See More]

  • Rewind Options: Manual; Electric; Hydraulic; Pneumatic
  • Material Of Construction: Steel; Stainless Steel (optional feature); Aluminum
  • Type Of Reel: Hose Reel
  • Flange Diameter: 25.75 to 39
Manual or Power Rewind Reel -- 2000
from Hannay Reels

To handle dual 1/4" through 1/2" I.D. hose. Hydraulics / Spray Painting / Air / Water. Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Chain-drive crank rewind or chain and sprocket rewind powered by an electric or compressed air motor. MX crank rewind reels have... [See More]

  • Rewind Options: Manual; Electric
  • Material Of Construction: Steel
  • Type Of Reel: Hose Reel
  • Core Diameter: 6
Manual or Power Rewind Reel -- 4000
from Hannay Reels

To handle single 3/4" or 1" I.D. hose. Fuel Dispensing / Water Supply / Fire Protection / Chemical Transfer. Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is removable. Chain and sprocket drive powered by electric, hydraulic, or... [See More]

  • Rewind Options: Manual; Electric
  • Material Of Construction: Steel; Stainless Steel (optional feature)
  • Type Of Reel: Hose Reel
  • Core Diameter: 8
Manual or Power Rewind Reel -- 6000
from Hannay Reels

To handle single 1/2" through 1" I.D. hose. Fuel Dispensing / Fire Protection / Spray Operations / Water Blasting / Sewer Cleaning / Water Supply / Suction / Transfer. Heavy-duty reel for longer lengths of hose. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric,... [See More]

  • Rewind Options: Manual; Electric; Hydraulic; Pneumatic
  • Material Of Construction: Steel; Stainless Steel (optional feature); Aluminum
  • Type Of Reel: Hose Reel
  • Flange Diameter: 18.75 to 31.75
Manual or Power Rewind Reel -- F
from Hannay Reels

To handle 3/4" I.D. or 1" I.D. hose. Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster ® (aluminum construction) reel weighs up to 30% less than standard booster reel. Stainless steel construction is also available. [See More]

  • Rewind Options: Manual; Electric; Hydraulic; Pneumatic
  • Material Of Construction: Steel; Stainless Steel (optional feature); Aluminum
  • Type Of Reel: Hose Reel
  • Flange Diameter: 21.62 to 31.75
Manual or Power Rewind Reel -- F4000
from Hannay Reels

To handle single 3/4" I.D. or 1" I.D. hose. Choose direct crank rewind (removable) or chain and sprocket drive powered by electric, hydraulic or compressed air motor. Power rewind supplied with comet brake. Direct crank rewind supplied with cam-lock brake. Standard inlet: 90 ° ball bearing... [See More]

  • Rewind Options: Manual; Electric; Hydraulic; Pneumatic
  • Material Of Construction: Steel; Stainless Steel (optional feature)
  • Type Of Reel: Hose Reel
  • Core Diameter: 8
Manual or Power Rewind Reel -- F4100
from Hannay Reels

To handle single 3/4" or 1" I.D. hose. Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Gear driven crank rewind handle is removable. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Gear driven crank rewind, adjustable pinion... [See More]

  • Rewind Options: Manual; Electric; Hydraulic; Pneumatic
  • Material Of Construction: Steel; Stainless Steel (optional feature)
  • Type Of Reel: Hose Reel
  • Core Diameter: 8
Manual or Power Rewind Reel -- F7100
from Hannay Reels

To handle dual hose 3/4" I.D. or 1" I.D. Two swivel joint inlets and two outlet risers. All models are available with optional aluminum or stainless steel construction. Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic or compressed air motor. [See More]

  • Rewind Options: Manual; Electric; Hydraulic; Pneumatic
  • Material Of Construction: Steel; Stainless Steel (optional feature); Aluminum
  • Type Of Reel: Hose Reel
  • Flange Diameter: 23 to 31.75
Manual or Power Rewind Reel -- FF - Booster Hose
from Hannay Reels

To handle 1-1/4" I.D. or 1-1/2" I.D. booster hose or 1-1/2" I.D. or 1-3/4" I.D. collapsible hose. Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster ® (aluminum construction) reel weighs up to 30% less than standard... [See More]

  • Rewind Options: Manual; Electric; Hydraulic; Pneumatic
  • Material Of Construction: Steel; Stainless Steel (optional feature); Aluminum
  • Type Of Reel: Hose Reel
  • Flange Diameter: 23 to 31.75
Manual or Power Rewind Reel -- SF
from Hannay Reels

To handle 3/4" I.D. or 1" I.D. hose. Inboard motor location high profile. Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic, or... [See More]

  • Rewind Options: Manual; Electric; Hydraulic; Pneumatic
  • Material Of Construction: Steel; Stainless Steel (optional feature); Aluminum
  • Type Of Reel: Hose Reel
  • Flange Diameter: 21.62 to 31.75
Manual or Power Rewind Storage Only Reel -- VAC
from Hannay Reels

To handle 2", 3" or 4" I.D. vacuum hose. Sewer Vacuum Hose Storage. The new VAC Series reel is designed to store and handle vacuum hose up to 4" ID and 150 feet in length. This series is constructed with a heavy-duty steel channel frame and spoked discs for weight savings. Both manual and power... [See More]

  • Rewind Options: Manual; Electric
  • Material Of Construction: Steel
  • Type Of Reel: Hose Reel
  • Inside Hose Diameter: 2 to 4
Manual Rewind Industrial Vacuum Reel -- VAC4000
from Hannay Reels

To handle 1-1/2" ID industrial vacuum hose. Shop Vacuum Applications/Car Detailing/Any Industrial Vacuum Needs. Includes permanently attached crank handle and cam-lock drag brake. Declutching arbor to prevent damage from reverse winding. Roll-formed channel frame for heavy duty applications. [See More]

  • Rewind Options: Manual
  • Material Of Construction: Steel
  • Type Of Reel: Hose Reel
  • Flange Diameter: 17 to 24
Non-Corrosive Manual or Power Rewind Reel -- SNC
from Hannay Reels

To handle single 3/8" through 5/8" I.D. hose. Lawn Care / Pest Control / Pressure Washing / Agriculture / High Pressure / Horticulture. Lightweight, low-profile reels designed for hose lengths up to 500 ft. Primarily 304 SST construction, including discs, axle hub and welded frame. Non-SST... [See More]

  • Rewind Options: Manual; Electric
  • Material Of Construction: Stainless Steel
  • Type Of Reel: Hose Reel
  • Flange Diameter: 17 to 27
Portable Reels for 1" Forestry and Standard Lay Flat Hose -- C16-10-11
from Hannay Reels

Extension Cord / Rope / Cable / Forestry Lay Flat Hose. No live connections. Small, lightweight, durable. Adjustable cam-lock drag brake. Optional storage drum extension available (must specify model when ordering). Both standard and DE models can hold up to 100 ’ of 12/3 or 14/3 extension... [See More]

  • Rewind Options: Manual
  • Material Of Construction: Steel
  • Type Of Reel: Cable Reel; Hose Reel
  • Flange Diameter: 10.75
Portable Reels for 1" Forestry and Standard Lay Flat Hose -- C20-14-16
from Hannay Reels

Extension Cord / Broadcast Cable / Forestry or Standard Lay Flat Hose / Rope. Strong, portable.No live connections. Adjustable cam-lock drag brake. Permanent crank rewind. Optional pin lock available. Optional storage drum extension available (must specify when ordering). Equipped with one durable... [See More]

  • Rewind Options: Manual
  • Material Of Construction: Steel
  • Type Of Reel: Cable Reel; Hose Reel
  • Flange Diameter: 14
Optical Cable Payout Bucket -- MPS-1900
from Microwave Photonic Systems, Inc.

The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary base camp is set up, so durability and... [See More]

  • Rewind Options: Manual
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Cable Reel
  • Assembly: Assembly
Hose Reel -- 2100357
from General Pump

Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose. Features and Specifications. Direct hand-crank rewind with locking pin. Industrial grade reel holds up to 100 ’ of 3/8 ” hose, hose not included. Holds up to 125 ’ of 1/4 ”, hose not included. 5000 PSI rated... [See More]

  • Rewind Options: Manual
  • Assembly: Assembly
  • Type Of Reel: Hose Reel
  • Material Of Construction: Steel
chainflex® CASE
from igus® inc.

chainflex CASE provides a convenient and organized way to store and access cables, reduce clutter and improve efficiency. Invest in chainflex CASE and experience the benefits of a more organized workspace. [See More]

  • Rewind Options: Manual
Low Pro Series Hose Reel -- M 10-5 Low-Pro
from Hosetract Industries, Ltd.

REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Maintenance, and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. The Low-Pro series fits easily into height restricted areas. Features. [See More]

  • Rewind Options: Manual
  • Maximum Pressure: 4000
  • Type Of Reel: Hose Reel
  • Length: 100 to 150
30 Series Manual Rewind Side Crank Cable Reel
from United Equipment Accessories, Inc.

The Versatility Leader. The 30 Series manual reels feature more options for greatest flexibility. These reels allow for cable length that extend over 100'. Manual reels are ideal for those applications that require fewer extension and retraction cycles. ● Provided with standard side crank... [See More]

  • Rewind Options: Manual
  • Material Of Construction: Plastic (optional feature)
  • Type Of Reel: Cable Reel
  • Core Diameter: 6 to 28
Hand Crank Cable Welding Reel Series CEA -- CEA30006
from Reelcraft Industries, Inc.

Reelcraft ’s Series CEA welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. Quality Finish and Corrosions Resistant... [See More]

  • Rewind Options: Manual
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Cable Reel
  • Assembly: Assembly
Fluid Path Hose Reels -- R2210L-19-15x11-.50
from Unique Welding & Fabricating (UWF)

For 1/2" to 1" I.D. Hose. Outlet: 1/2" to 1" standard male / female NPT gooseneck threads. Inlet: 1/2" up to 1" Female/Male NPT 90 ° Swivel Joint. Rewind: Auxiliary Bevel gear-crank rewind, chain or gear driven powered by AC or DC. Explosion or Non-explosion proof electric motor, pneumatic air... [See More]

  • Rewind Options: Manual
  • Material Of Construction: Steel
  • Type Of Reel: Hose Reel
  • Flange Diameter: 19
Optical Cable Payout Reel -- MPS-1800
from Microwave Photonic Systems, Inc.

The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary base camp is set up so durability and ease... [See More]

  • Rewind Options: Manual
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Cable Reel
  • Assembly: Assembly
Hose Reel -- SHR50150
from General Pump

Hose Reel, High Temp, Stainless Steel Rim, With Mounting Base, Holds 100 Feet of 3/8"; Hose. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning... [See More]

  • Rewind Options: Manual
  • Material Of Construction: Stainless Steel
  • Type Of Reel: Hose Reel
  • Hose Cable Diameter: 0.3750
e-spool® flex 2.0
from igus® inc.

The e-spool flex 2.0 is the igus version of a cable drum without a slip ring. Cable diameters from 5mm  up to 15mm can be used.  The cable is always safely routed through a feed-through to ensure that it is properly wound up at all times. [See More]

  • Rewind Options: Manual
  • Type Of Reel: Cable Reel
M Series Hose Reel -- M 10-10
from Hosetract Industries, Ltd.

REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Control and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. Features. Flow through shaft for left or right hand installation. Self... [See More]

  • Rewind Options: Manual
  • Maximum Pressure: 300
  • Type Of Reel: Hose Reel
  • Length: 50 to 75
Hand Crank High Pressure Wash Reel -- CM6050HN
from Reelcraft Industries, Inc.

Reelcraft's Series C hose reels are designed for lighter-duty applications that require longer lengths of low pressure air hose. Hand crank with a balanced brass swivel and brass inlet, the Series C is the product of lighter weight components and forward-thinking design. Reels in this family benefit... [See More]

  • Rewind Options: Manual
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Assembly: Assembly
Fluid Path Hose Reels -- R33200L-31-10x11-12
from Unique Welding & Fabricating (UWF)

For 1 1/4" to 2" I.D. Hose. (INVERTED STYLE). Outlet: 1 1/4" to 2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per specifications. Inlet: 2" Victaulic x 90 º is standard. 2" Victaulic x 1 1/2 " NPTF straight (optional). Rewind: Manual... [See More]

  • Rewind Options: Manual
  • Material Of Construction: Steel
  • Type Of Reel: Hose Reel
  • Flange Diameter: 31
Hose Reel With Mounting Base -- D30001
from General Pump

Hose Reel, With Mounting Base, Holds 50-200 Feet of 3/8"; Hose. FEATURES / BENEFITS. Direct hand-crank rewind with locking pin. Solid steel construction. Durable powder coated finish. Full flow swivel brass joint [See More]

  • Rewind Options: Manual
  • Material Of Construction: Steel
  • Type Of Reel: Hose Reel
  • Hose Cable Diameter: 0.3750
M Series Mini Hose Reel -- M 10-5-14
from Hosetract Industries, Ltd.

REEL is best applied where a maximum of 150 ft. of 3/8 " I.D. hose is required, and where space or weight is a critical factor. This products is ideally fitted into tight space applications such as small truck skid units for pesticides, pressure wash or deployment of air tools in the... [See More]

  • Rewind Options: Manual
  • Maximum Pressure: 4000
  • Type Of Reel: Hose Reel
  • Length: 100 to 150
Hand Crank Medium Pressure Stainless Steel Hose Reel -- HS18000 M
from Reelcraft Industries, Inc.

Reelcraft ’s stainless steel hose reels are ideal for food processing, pre-rinse, wash down, chemical transfer and industrial-solvent handling. Also suitable for coastal, offshore and on-board ship in marine applications where the harsh environment of salt water spray requires the use of... [See More]

  • Rewind Options: Manual; Spring
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Assembly: Assembly
Fluid Path Hose Reels -- R4200L-23-20x15-15
from Unique Welding & Fabricating (UWF)

For 1 1/2" Through 2" I. D. Hose. Outlet: 1 1/2" or 2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per specifications. Inlet: 2" straight Victaulic is standard. 2" Victaulic x 90 ° is available at additional cost. Rewind: Auxiliary Bevel... [See More]

  • Rewind Options: Manual
  • Material Of Construction: Steel
  • Type Of Reel: Hose Reel
  • Flange Diameter: 23
Industrial “A” Frame Hose Reel -- DHRA50150
from General Pump

Industrial “A ” Frame Hose Reel, Holds 150 Feet of 3/8"; Hose. FEATURES / BENEFITS. Friction Brake. Direct hand-crank rewind with locking pin. Solid steel construction. Durable powder coated finish. Full flow swivel stainless swivel [See More]

  • Rewind Options: Manual
  • Material Of Construction: Steel
  • Type Of Reel: Hose Reel
  • Hose Cable Diameter: 0.3750
Stack Frame -- SFM 10-10
from Hosetract Industries, Ltd.

REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Control and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. Features. Flow through shaft for left or right hand installation. Stack... [See More]

  • Rewind Options: Manual
  • Maximum Pressure: 300
  • Type Of Reel: Hose Reel
  • Length: 50 to 75
Hand Crank Pressure Wash Reel -- CA38106 M
from Reelcraft Industries, Inc.

Reelcraft's Series 30000 reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest service life. Series 30000... [See More]

  • Rewind Options: Manual
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Assembly: Assembly
Fluid Path Hose Reels -- R5200L-19-16x11-10
from Unique Welding & Fabricating (UWF)

For 1" to 1 1/2" I.D. Hose. Outlet: 1", 1 1/4" & 1 1/2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per specifications. Inlet: 2" straight Victaulic x 1 1/2" NPT female is standard. 1 1/2" male NPT straight swivel joint may be specified at no... [See More]

  • Rewind Options: Manual
  • Material Of Construction: Steel
  • Type Of Reel: Hose Reel
  • Flange Diameter: 19
Industrial Hose Reel -- DHR50100
from General Pump

Industrial Hose Reel, Holds 100 feet of 3/8 ” Hose. FEATURES / BENEFITS. Direct hand-crank rewind with locking pin. Solid steel construction. Durable powder coated finish. Full flow swivel steel joint [See More]

  • Rewind Options: Manual
  • Material Of Construction: Steel
  • Type Of Reel: Hose Reel
  • Hose Cable Diameter: 0.3750
Stack Frame -- SFM 10-5
from Hosetract Industries, Ltd.

REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Control and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. Features. Flow through shaft for universal installation. Stack capability... [See More]

  • Rewind Options: Manual
  • Maximum Pressure: 4000
  • Type Of Reel: Hose Reel
  • Length: 175 to 250
Hand Crank Pressure Wash Reel -- CA38112 M
from Reelcraft Industries, Inc.

Reelcraft's Series 30000 reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest service life. Series 30000... [See More]

  • Rewind Options: Manual
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Assembly: Assembly
Fluid Path Hose Reels -- R7200L-31-16x24-20
from Unique Welding & Fabricating (UWF)

(3" or 4" FLUID PATH). For 2" to 4" I.D. Hose. Outlet: 2" to 4" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per specifications. Inlet: 3" or 4" straight Victaulic. 3" or 4" Victaulic x 90 ° is available at extra cost. Rewind: Auxiliary... [See More]

  • Rewind Options: Manual
  • Material Of Construction: Steel
  • Type Of Reel: Hose Reel
  • Flange Diameter: 31
Industrial Hose Reel -- DHRWM50200
from General Pump

Industrial Hose Reel, Holds 200 feet of 3/8"; Hose. FEATURES / BENEFITS. Direct hand-crank rewind with locking pin. Solid steel construction. Durable powder coated finish. Full flow swivel [See More]

  • Rewind Options: Manual
  • Material Of Construction: Steel
  • Type Of Reel: Hose Reel
  • Hose Cable Diameter: 0.3750
Hand Crank Pressure Wash Reel -- H18006 M
from Reelcraft Industries, Inc.

Reelcraft ’s Series H hose reel is an economical reel designed for medium duty applications requiring long lengths of hose. It is equally suited for plant or field use such as turf care, pest control, steam cleaning and more. Shipped completely assembled, ready to install. [See More]

  • Rewind Options: Manual
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Assembly: Assembly
Industrial Hose Reel With Mounting Base -- DHR50100D
from General Pump

Industrial Hose Reel, With Mounting Base, Holds 100 Feet of 3/8"; Hose. FEATURES / BENEFITS. Direct hand-crank rewind with locking mechanism. Solid steel construction. Durable powder coated finish. Full flow swivel steel joint [See More]

  • Rewind Options: Manual
  • Assembly: Assembly
  • Type Of Reel: Hose Reel
  • Material Of Construction: Steel
Heavy Duty Bevel Crank Twin Hydraulic Hose Reel -- BA34112 M
from Reelcraft Industries, Inc.

Reelcraft's Series 30000 reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest service life. Series 30000... [See More]

  • Rewind Options: Manual
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Assembly: Assembly
Industrial Hose Reel With Mounting Base -- DHR50150D
from General Pump

Industrial Hose Reel, With Mounting Base, Holds 150 Feet of 3/8"; Hose. FEATURES / BENEFITS. Direct hand-crank rewind with locking mechanism. Solid steel construction. Durable powder coat finish. Full flow swivel Steel joint [See More]

  • Rewind Options: Manual
  • Assembly: Assembly
  • Type Of Reel: Hose Reel
  • Material Of Construction: Steel
Heavy Duty Hand Crank Hose Reel -- CA32118 L
from Reelcraft Industries, Inc.

Reelcraft's Series 30000 reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest service life. Series 30000... [See More]

  • Rewind Options: Manual
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Assembly: Assembly
Industrial Pedestal Hose Reel -- DHRP50150
from General Pump

Industrial Pedestal Hose Reel, Holds 150 Feet of 3/8"; Hose. FEATURES / BENEFITS. Direct hand-crank rewind with locking pin. Solid steel construction. Durable powder coated finish. Full flow swivel [See More]

  • Rewind Options: Manual
  • Material Of Construction: Steel
  • Type Of Reel: Hose Reel
  • Hose Cable Diameter: 0.3750
Heavy Duty Hand Crank Hose Reels -- HC84200 H
from Reelcraft Industries, Inc.

Series HC80000 reels are recommended for industrial applications requiring longer lengths of larger I.D. hose. An aluminum casting provides excellent support even in demanding applications, while reducing overall weight significantly. These reels are exceptional in industrial and truck mount... [See More]

  • Rewind Options: Manual
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Assembly: Assembly
Light Duty Hand Crank Hose Reels -- CT6050HN
from Reelcraft Industries, Inc.

Reelcraft's Series C hose reels are designed for lighter-duty applications that require longer lengths of low pressure air hose. Hand crank with a balanced brass swivel and brass inlet, the Series C is the product of lighter weight components and forward-thinking design. Reels in this family benefit... [See More]

  • Rewind Options: Manual
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Assembly: Assembly
Light Duty Hand Crank Hose Reels -- CT6100HN
from Reelcraft Industries, Inc.

Reelcraft's Series C hose reels are designed for lighter-duty applications that require longer lengths of low pressure air hose. Hand crank with a balanced brass swivel and brass inlet, the Series C is the product of lighter weight components and forward-thinking design. Reels in this family benefit... [See More]

  • Rewind Options: Manual
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Assembly: Assembly
Light Duty Hand Crank Hose Reels -- CU6050LN
from Reelcraft Industries, Inc.

Reelcraft's Series C hose reels are designed for lighter-duty applications that require longer lengths of low pressure air hose. Hand crank with a balanced brass swivel and brass inlet, the Series C is the product of lighter weight components and forward-thinking design. Reels in this family benefit... [See More]

  • Rewind Options: Manual
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Assembly: Assembly
Light Duty Hand Crank Hose Reels -- CU6100LN
from Reelcraft Industries, Inc.

Reelcraft's Series C hose reels are designed for lighter-duty applications that require longer lengths of low pressure air hose. Hand crank with a balanced brass swivel and brass inlet, the Series C is the product of lighter weight components and forward-thinking design. Reels in this family benefit... [See More]

  • Rewind Options: Manual
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Assembly: Assembly
Medium Duty Hand Crank Low Pressure Air / Water Reel -- H28000
from Reelcraft Industries, Inc.

Reelcraft ’s Series H hose reel is an economical reel designed for medium duty applications requiring long lengths of hose. It is equally suited for plant or field use such as turf care, pest control, steam cleaning and more. Shipped completely assembled, ready to install. Quality Finish and... [See More]

  • Rewind Options: Manual
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Assembly: Assembly
Medium Duty Hand Crank Reel -- LH2080 143
from Reelcraft Industries, Inc.

Reelcraft's medium duty Series LH hand crank hose reels are portable and deliver power where and when it is necessary. They feature four circuit breaker protected outlets and a corrosion resistant powder coating. [See More]

  • Rewind Options: Manual
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Cable Reel
  • Assembly: Assembly
Medium Duty Hand Crank Reel -- LH3100
from Reelcraft Industries, Inc.

Reelcraft's medium duty Series LH hand crank hose reels are portable and deliver power where and when it is necessary. They feature four circuit breaker protected outlets and a corrosion resistant powder coating. Features four circit breaker protected outlets. Quality Finish and Corrosions Resistant... [See More]

  • Rewind Options: Manual
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Cable Reel
  • Assembly: Assembly
Stainless Steel Hand Crank Hose Reels -- HS37000 L
from Reelcraft Industries, Inc.

Reelcraft ’s stainless steel hose reels are ideal for food processing, pre-rinse, wash down, chemical transfer and industrial-solvent handling. Also suitable for coastal, offshore and on-board ship in marine applications where the harsh environment of salt water spray requires the use of... [See More]

  • Rewind Options: Manual
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Assembly: Assembly