Storage Reel Reels

4 Results
Manual or Power Storage Rewind Reel -- C
from Hannay Reels

To handle 3/4" through 1" O.D. cable. For storage only. No live connections. Heavy-duty reels. 4-1/2" x 9" (114 mm x 229 mm) opening in the drum. Many optional configurations available. Gear-driven crank rewind; or chain and sprocket drive powered by electric, compressed air or hydraulic motor. [See More]

  • Type Of Reel: Cable Reel; Storage Reel
  • Flange Diameter: 18.75 to 28.75
  • Material Of Construction: Steel; Stainless Steel (optional feature)
  • Core Diameter: 10.5
Manual or Power Storage Rewind Reel -- C1500 – Storage Only
from Hannay Reels

To handle single 1/4" through 1" O.D. Hose / Rope / Cable / Wire. Designed for storage of long lengths of hose, cable, rope, wire, or other materials. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in drum to initiate winding. Direct crank rewind, permanently attached; removable crank option is available. [See More]

  • Type Of Reel: Cable Reel; Hose Reel; Storage Reel
  • Flange Diameter: 19
  • Material Of Construction: Steel; Stainless Steel (optional feature)
  • Core Diameter: 6
Manual Rewind Storage Reel -- C3200
from Hannay Reels

To handle single 1/2" through 1" O.D. Hose / Rope / Cable / Wire. 4-1/2" x 9" (114mm x 229mm) opening in drum to initiate winding. Designed for storage of long lengths of hose, cable, rope, wire, or other materials. Choose disc rewind or removable direct crank rewind. Supplied with spring-actuated... [See More]

  • Type Of Reel: Cable Reel; Hose Reel; Storage Reel
  • Flange Diameter: 24.75
  • Material Of Construction: Steel
  • Core Diameter: 10.5
Detachable Reels -- BOC040 - BOC050
from Tesmec USA, Inc.

Tesmec reels are made of welded steel with protective coating. Tesmec offers both standard reels and detachable reels. Available models: - Standard reels: BOF010 - BOF020. - Detachable reels: BOC040 - BOC050. Tesmec anti-twisting galvanized steel ropes are made up of braiding strands, with the... [See More]

  • Type Of Reel: Storage Reel
  • Flange Diameter: 43.31 to 55.12
  • Material Of Construction: Steel
  • Core Diameter: 23.23