Hose / Cable Included Reels
from Hannay Reels
To handle single 3/8" and 1/2" I.D. hose. Pressure Washing / Steam Cleaning / Spray Operations / Washdown. Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet: full-flow... [See More]
- Type Of Reel: Hose Reel
- Assembly Description: Split Bearing Brake Assembly
- Assembly: Assembly
- Material Of Construction: Steel
from Hannay Reels
These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown with optional cable... [See More]
- Type Of Reel: Cable Reel
- Assembly Description: Available with 1/8", 7 X 19 Galvanized Carbon Steel Cable
- Assembly: Assembly
- Material Of Construction: Steel
from Hannay Reels
These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available. Standard finish is... [See More]
- Type Of Reel: Cable Reel
- Material Of Construction: Steel
- Assembly: Assembly
- Flange Diameter: 16.75
from Hannay Reels
These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available. Standard finish is... [See More]
- Type Of Reel: Cable Reel
- Material Of Construction: Steel
- Assembly: Assembly
- Flange Diameter: 14.25
from Hannay Reels
These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown with optional cable... [See More]
- Type Of Reel: Cable Reel
- Material Of Construction: Steel
- Assembly: Assembly
- Flange Diameter: 9.25
from Hannay Reels
These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available. Standard finish is... [See More]
- Type Of Reel: Cable Reel
- Material Of Construction: Steel
- Assembly: Assembly
- Flange Diameter: 16.75
from Hannay Reels
These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available. Standard finish is... [See More]
- Type Of Reel: Cable Reel
- Material Of Construction: Steel
- Assembly: Assembly
- Flange Diameter: 14.25
from Century Spring Corp.
Adaptable, strong and reliable, the Reel Retriever, or "return reel", is a versatile, efficient device which offers theft-deterrence and customer convenience for point-of-purchase displays. A compact box contains a spring-loaded, retracting cable assembly which is securely fastened to the display,... [See More]
- Type Of Reel: Cable Reel
- Length: 5
- Assembly: Assembly
- Rewind Options: Spring
from General Pump
Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose. Features and Specifications. Direct hand-crank rewind with locking pin. Industrial grade reel holds up to 100 ’ of 3/8 ” hose, hose not included. Holds up to 125 ’ of 1/4 ”, hose not included. 5000 PSI rated... [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
- Assembly: Assembly
- Hose Cable Diameter: 0.2500 to 0.3750
from Microwave Photonic Systems, Inc.
The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary base camp is set up, so durability and... [See More]
- Type Of Reel: Cable Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Comes with Optical Cable
from Advanced Technology Products
TechniReel ™ Hose Reels. Setup a workspace for efficiency and safety with TechniReel ™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel ™ Hose Reels can be equipped with a Safety-Wind... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Material Of Construction: Plastic
from Conductix-Wampfler
Conductix-Wampfler's new VersaReel ™ is a great solution for a wide range of commercial applications to provide power when and where you need it. VersaReel's benefits surpass other reels in its class, making it the #1 choice. It is ideal for warehouses, retail stores, maintenance shops,... [See More]
- Type Of Reel: Cable Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Triple Tap
from Reelcraft Industries, Inc.
This new package from Reelcraft pairs our heavy industrial cord reels, the Series L 4000, with an accessory swing bracket. The result is a more efficient way to supply power and lighting. Reels may be installed in a central location and pay out cord in a 180 ° arc from the mounting point. Both... [See More]
- Type Of Reel: Cable Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Material Of Construction: Steel
from Macnaught USA, Inc.
Retractable M3 Heavy Duty Slow Retraction UREA/DEF Reel ¾ ” x 30 ft – PN# M3D-DEF-7530. All Macnaught M3 Slow Retraction Hose Reels were designed with operator and equipment safety in mind. Heavy Duty, Dual Pedestal Design with a Patented Speed Control Mechanism, slows retraction to... [See More]
- Type Of Reel: Hose Reel
- Inside Hose Diameter: 0.7500
- Assembly: Assembly
- Maximum Pressure: 150
from General Pump
Industrial Hose Reel, With Mounting Base, Holds 100 Feet of 3/8"; Hose. FEATURES / BENEFITS. Direct hand-crank rewind with locking mechanism. Solid steel construction. Durable powder coated finish. Full flow swivel steel joint [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
- Assembly: Assembly
- Hose Cable Diameter: 0.3750
from Microwave Photonic Systems, Inc.
The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary base camp is set up so durability and ease... [See More]
- Type Of Reel: Cable Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Comes with Optical Cable
from Reelcraft Industries, Inc.
Reelcraft introduces its DEF Dispensing line of spring retractable hose reels. Designed to aide in the dispensing of Diesel Emissions Fluid (DEF) for late model diesel engines, these reels are an integral part in emerging DEF service stations found at truck stops and garages. Dispensing equipment is... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Material Of Construction: Steel
from Macnaught USA, Inc.
Retractable M3 Heavy Duty Slow Retraction w cover Air Water Hose Reel ½ ” x 50 ft. All Macnaught M3 Slow Retraction Hose Reels were designed with operator and equipment safety in mind. Heavy Duty, Dual Pedestal Design with a Patented Speed Control Mechanism, slows retraction to a safe... [See More]
- Type Of Reel: Hose Reel
- Inside Hose Diameter: 0.5000
- Assembly: Assembly
- Maximum Pressure: 300
from General Pump
Industrial Hose Reel, With Mounting Base, Holds 150 Feet of 3/8"; Hose. FEATURES / BENEFITS. Direct hand-crank rewind with locking mechanism. Solid steel construction. Durable powder coat finish. Full flow swivel Steel joint [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
- Assembly: Assembly
- Hose Cable Diameter: 0.3750
from Reelcraft Industries, Inc.
Reelcraft ’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Grease Reel
from Macnaught USA, Inc.
Retractable M3 Heavy Duty Slow Retraction w cover Air Water Hose Reel 1/2 ” x 50 ft Hybrid Polymer Hose. All Macnaught M3 Slow Retraction Hose Reels were designed with operator and equipment safety in mind. Heavy Duty, Dual Pedestal Design with a Patented Speed Control Mechanism, slows... [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
- Assembly: Assembly
- Inside Hose Diameter: 0.5000
from Reelcraft Industries, Inc.
Reelcraft ’s new compact dual pedestal Series DP5000 features an innovative, non-welded, interlocking base. Independent testing to military standards has proven the reel stand up to heavy vibration, which makes them especially strong and ideal for truck-mounted applications. Superbly... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Air/Water Reel
from Macnaught USA, Inc.
Retractable M3 Heavy Duty Slow Retraction w cover Air Water Hose Reel 3/8 ” x 50 ft NBR Hose. All Macnaught M3 Slow Retraction Hose Reels were designed with operator and equipment safety in mind. Heavy Duty, Dual Pedestal Design with a Patented Speed Control Mechanism, slows retraction to a... [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
- Assembly: Assembly
- Inside Hose Diameter: 0.3750
from Reelcraft Industries, Inc.
Series 5000 enclosed reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery. [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Enclosed Grease Reel
from Macnaught USA, Inc.
Retractable M3 Heavy Duty Slow Retraction w cover Air Water Hose Reel 3/8 ” x 50 ft Hybrid Polymer Hose. All Macnaught M3 Slow Retraction Hose Reels were designed with operator and equipment safety in mind. Heavy Duty, Dual Pedestal Design with a Patented Speed Control Mechanism, slows... [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
- Assembly: Assembly
- Inside Hose Diameter: 0.3750
from Reelcraft Industries, Inc.
Reelcraft's exhaust hose reels conveniently store lengths of large diameter exhaust hose. Designed to divert hazardous carbon monoxide gasses away from the workplace, these industrious hose reels are spring retractable and feature a latching mechanism that maintains the desired working length of... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Exhaust
from Macnaught USA, Inc.
Retractable M3 Heavy Duty Slow Retraction with cover Oil Hose Reel ½ ” x 50 ft. All Macnaught M3 Slow Retraction Hose Reels were designed with operator and equipment safety in mind. Heavy Duty, Dual Pedestal Design with a Patented Speed Control Mechanism, slows retraction to a safe... [See More]
- Type Of Reel: Hose Reel
- Inside Hose Diameter: 0.5000
- Assembly: Assembly
- Maximum Pressure: 2320
from Reelcraft Industries, Inc.
These water hose reels are designed to be mounted centrally and used for watering and washdown. They offer longer lengths of larger I.D. hose, are spring retractable, and come equipped with garden hose end fittings (designated by an NH). Most featured models include hose, bumper and inlet hose,... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Material Of Construction: Steel
from Macnaught USA, Inc.
Retractable M3 Industrial Grade Air Water Hose Reel, Standard Retraction 1/2 ” x 50 ft. All Macnaught M3 Standard Retraction Air Water Hose Reels are Industrial Grade, Dual Pedestal Design with Heat Treated Heavy Duty Gauge Steel, Reinforced Flanged edges, Easy to Service Ball Bearing swivel... [See More]
- Type Of Reel: Hose Reel
- Inside Hose Diameter: 0.5000
- Assembly: Assembly
- Maximum Pressure: 300
from Reelcraft Industries, Inc.
Reelcraft ’s Series CEA welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. Quality Finish and Corrosions Resistant... [See More]
- Type Of Reel: Cable Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Welding Cable Reel
from Macnaught USA, Inc.
Retractable M3 Industrial Grade Air Water Hose Reel, Standard Retraction 3/8 ” x 50 ft. All Macnaught M3 Standard Retraction Air Water Hose Reels are Industrial Grade, Dual Pedestal Design with Heat Treated Heavy Duty Gauge Steel, Reinforced Flanged edges, Easy to Service Ball Bearing swivel... [See More]
- Type Of Reel: Hose Reel
- Inside Hose Diameter: 0.3750
- Assembly: Assembly
- Maximum Pressure: 300
from Reelcraft Industries, Inc.
Reelcraft's Series C hose reels are designed for lighter-duty applications that require longer lengths of low pressure air hose. Hand crank with a balanced brass swivel and brass inlet, the Series C is the product of lighter weight components and forward-thinking design. Reels in this family benefit... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Light Duty Hand Crank Reel
from Macnaught USA, Inc.
Retractable M3 Industrial Grade Grease Reel, ¼ ” x 50 ft – PN# M3D-G-7550. All Macnaught M3 Standard Retraction Grease Hose Reels are Industrial Grade, Dual Pedestal Design with Heat Treated Heavy Duty Gauge Steel, Reinforced Flanged edges, Easy to Service Ball Bearing swivel with... [See More]
- Type Of Reel: Hose Reel
- Inside Hose Diameter: 0.2500
- Assembly: Assembly
- Maximum Pressure: 5800
from Reelcraft Industries, Inc.
Reelcraft ’s stainless steel hose reels are ideal for food processing, pre-rinse, wash down, chemical transfer and industrial-solvent handling. Also suitable for coastal, offshore and on-board ship in marine applications where the harsh environment of salt water spray requires the use of... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Medium Pressure Reel
from Macnaught USA, Inc.
Retractable M3 Industrial Grade Oil Reel, Standard Retraction, 1/2 ” x 50 ft. All Macnaught M3 Standard Retraction Oil Hose Reels are Professional Grade, Dual Pedestal Design with Heat Treated Heavy Duty Gauge Steel, Reinforced Flanged edges, Easy to Service Ball Bearing swivel with ½... [See More]
- Type Of Reel: Hose Reel
- Inside Hose Diameter: 0.5000
- Assembly: Assembly
- Maximum Pressure: 2320
from Reelcraft Industries, Inc.
Reelcraft ’s Series H hose reel is an economical reel designed for medium duty applications requiring long lengths of hose. It is equally suited for plant or field use such as turf care, pest control, steam cleaning and more. Shipped completely assembled, ready to install. [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Pressure Wash Reel
from Macnaught USA, Inc.
Retractable Hose Reel with 1/2 ″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and... [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Plastic
- Assembly: Assembly
- Inside Hose Diameter: 0.5000
from Reelcraft Industries, Inc.
Reelcraft's Series 30000 reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest service life. Series 30000... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Air/Water Reel
from Macnaught USA, Inc.
Retractable Hose Reel with 1/2 ″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and... [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Plastic
- Assembly: Assembly
- Inside Hose Diameter: 0.5000
from Reelcraft Industries, Inc.
Series HC80000 reels are recommended for industrial applications requiring longer lengths of larger I.D. hose. An aluminum casting provides excellent support even in demanding applications, while reducing overall weight significantly. These reels are exceptional in industrial and truck mount... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Material Of Construction: Steel
from Macnaught USA, Inc.
Retractable Hose Reel with 1/2 ″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and... [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Plastic
- Assembly: Assembly
- Inside Hose Diameter: 0.5000
from Reelcraft Industries, Inc.
Reelcraft's Series 7000 is very robust and ideal for the most demanding applications. The reel ’s base and guide arm are formed from high-grade steel and engineered with structural forms and gussets to yield the greatest amount of strength. The standard low pressure hose is for air or water... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Air/Water Reel
from Macnaught USA, Inc.
Retractable Hose Reel with 3/8 ″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and... [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Plastic
- Assembly: Assembly
- Inside Hose Diameter: 0.3750
from Reelcraft Industries, Inc.
Reelcraft ’s new Series HD70000 hose reels are designed to accommodate up to 100 ’ of 3/8 ” I.D. hose or 75 ’ of 1/2 ” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Material Of Construction: Steel
from Macnaught USA, Inc.
Retractable Hose Reel with 3/8 ″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and... [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Plastic
- Assembly: Assembly
- Inside Hose Diameter: 0.3750
from Reelcraft Industries, Inc.
Reelcraft's Series C hose reels are designed for lighter-duty applications that require longer lengths of low pressure air hose. Hand crank with a balanced brass swivel and brass inlet, the Series C is the product of lighter weight components and forward-thinking design. Reels in this family benefit... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Material Of Construction: Steel
from Macnaught USA, Inc.
Retractable Hose Reel with 3/8 ″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and... [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Plastic
- Assembly: Assembly
- Inside Hose Diameter: 0.3750
from Reelcraft Industries, Inc.
Reelcraft's light duty cord reels are for less strenuous applications in which a capable and long-lasting reel is required. The compact Series LD is designed for overhead mounting and feature a powder coated steel housing, adjustable cable stop and a resettable circuit breaker. [See More]
- Type Of Reel: Cable Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Triple Outlet Power Cord Reel
from Macnaught USA, Inc.
Retractable Hose Reels for Grease. RACR Hose Return Speed Control Makes Safety a Priority. Eliminate Injury & Equipment Damage. Engineered To Maintain Superior Reliability & Longevity For Grease in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 5000psi. [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Plastic
- Assembly: Assembly
- Inside Hose Diameter: 0.2500
from Reelcraft Industries, Inc.
Reelcraft ’s new Series HD70000 hose reels are designed to accommodate up to 100 ’ of 3/8 ” I.D. hose or 75 ’ of 1/2 ” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Material Of Construction: Steel
from Macnaught USA, Inc.
Retractable Hose Reels for Hot Water. RACR Hose Return Speed Control Makes Safety a Priority. Eliminate Injury & Equipment Damage. Engineered To Maintain Superior Reliability & Longevity For Hot Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to... [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Plastic
- Assembly: Assembly
- Inside Hose Diameter: 0.5000
from Reelcraft Industries, Inc.
Reelcraft ’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Fuel Reel
from Macnaught USA, Inc.
Retractable Hose Reels for Oil, Hydraulic Fluids, Transmission Fluids and Gear Oils. RACR Hose Return Speed Control Makes Safety a Priority. Eliminate Injury & Equipment Damage. Engineered To Maintain Superior Reliability & Longevity For Oils in a wide range of industrial and commercial... [See More]
- Type Of Reel: Hose Reel
- Material Of Construction: Plastic
- Assembly: Assembly
- Inside Hose Diameter: 0.5000
from Reelcraft Industries, Inc.
Reelcraft ’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Fuel Hose Reel
from Macnaught USA, Inc.
Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use!. Macnaught ’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with Industrial materials and... [See More]
- Type Of Reel: Hose Reel
- Inside Hose Diameter: 0.5000
- Assembly: Assembly
- Maximum Pressure: 150
from Reelcraft Industries, Inc.
Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the environment in a... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Grease Reel
from Macnaught USA, Inc.
Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use!. Macnaught ’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with Industrial materials and... [See More]
- Type Of Reel: Hose Reel
- Inside Hose Diameter: 0.5000
- Assembly: Assembly
- Maximum Pressure: 150
from Reelcraft Industries, Inc.
Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the environment in a... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Air/Water Reel
from Macnaught USA, Inc.
Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use!. Macnaught ’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with Industrial materials and... [See More]
- Type Of Reel: Hose Reel
- Inside Hose Diameter: 0.5000
- Assembly: Assembly
- Maximum Pressure: 150
from Reelcraft Industries, Inc.
Tool balancers make tools nearly weightless, reducing operator fatigue. Improve safety and ergonomics and help prevent tools from being accidentally dropped, reducing tool damage. [See More]
- Type Of Reel: Tool Balancer
- Assembly Description: Tool Balancer
- Assembly: Assembly
- Material Of Construction: Plastic
from Macnaught USA, Inc.
Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use!. Macnaught ’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with Industrial materials and... [See More]
- Type Of Reel: Hose Reel
- Inside Hose Diameter: 0.5000
- Assembly: Assembly
- Maximum Pressure: 150
from Reelcraft Industries, Inc.
Reelcraft ’s new Series HD70000 hose reels are designed to accommodate up to 100 ’ of 3/8 ” I.D. hose or 75 ’ of 1/2 ” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant... [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Material Of Construction: Steel
from Macnaught USA, Inc.
Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use!. Macnaught ’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with Industrial materials and... [See More]
- Type Of Reel: Hose Reel
- Inside Hose Diameter: 0.5000
- Assembly: Assembly
- Maximum Pressure: 150
from Reelcraft Industries, Inc.
Reelcraft's mobile base Series 9000 reels offer the greatest amount of stability for high volume air, water, fuel and petroleum. Ideal for portable service trucks, permanent service or plant work areas. [See More]
- Type Of Reel: Hose Reel
- Assembly: Assembly
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Assembly Description: Grease Reel
from Macnaught USA, Inc.
Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use!. Macnaught ’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with Industrial materials and... [See More]
- Type Of Reel: Hose Reel
- Inside Hose Diameter: 0.5000
- Assembly: Assembly
- Maximum Pressure: 150