Pneumatic Reels

17 Results
Gas Welding Reel -- 2400
from Hannay Reels

To handle twin 1/4" through 3/8" welding hose. Oxy/Fuel Welding. MX chain drive crank rewind or powered by a compressed air or hydraulic motor. MX rewind reels supplied with pinion brake. Power reels not supplied with brake. Standard inlets: 90 ° ball bearing swivel joints with 1/2" female NPT... [See More]

  • Rewind Options: Manual; Hydraulic; Pneumatic
  • Material Of Construction: Steel
  • Type Of Reel: Hose Reel
  • Core Diameter: 6
Manual and Power Rewind Cable Reel -- CR6600
from Hannay Reels

To handle live electric cable. Gear-driven crank rewind. Chain and sprocket drive powered by electric, compressed air, or hydraulic motor. Auxiliary rewind and pinion brake standard. Consult factory for other brakes. 3-conductor, 45 amp, 600 volt collector assembly with #8 gauge wiring. Double... [See More]

  • Rewind Options: Manual; Electric; Hydraulic; Pneumatic
  • Flange Diameter: 16.5 to 19
  • Material Of Construction: Steel
  • Core Diameter: 10.5
Manual or Power Rewind Reel -- 1-1/2"
from Hannay Reels

To handle single 1" through 1-1/2" I.D. hose. Strong, heavy-duty reel. Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Optional auxiliary crank rewind for power rewind reels. Choose EP or EPJ option. Strap brake standard on power... [See More]

  • Rewind Options: Manual; Electric; Hydraulic; Pneumatic
  • Material Of Construction: Steel; Stainless Steel (optional feature); Aluminum
  • Type Of Reel: Hose Reel
  • Flange Diameter: 18.75 to 31.75
Manual or Power Rewind Reel -- 1500
from Hannay Reels

To handle single 1/4" through 5/8" I.D. hose. Lawn Care / Pest Control / Pressure Washing / Agriculture / Steam Cleaning / High Pressure / Water / Air. Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is permanently attached. Chain and... [See More]

  • Rewind Options: Manual; Electric; Hydraulic; Pneumatic
  • Material Of Construction: Steel; Stainless Steel (optional feature)
  • Type Of Reel: Hose Reel
  • Flange Diameter: 16.5 to 19
Manual or Power Rewind Reel -- 1800
from Hannay Reels

To handle single 5/8" or 3/4" I.D. hose. Air Compressors / Washdown. Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is permanently attached. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Manual reels... [See More]

  • Rewind Options: Manual; Electric; Hydraulic; Pneumatic
  • Material Of Construction: Steel; Stainless Steel (optional feature)
  • Type Of Reel: Hose Reel
  • Core Diameter: 6
Manual or Power Rewind Reel -- 2"
from Hannay Reels

To handle single 1-1/2" or 2" I.D. hose. Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Optional auxiliary crank rewind for power rewind reels. Choose EP or EPJ option. Strap brake standard on power rewind without auxiliary crank. [See More]

  • Rewind Options: Manual; Electric; Hydraulic; Pneumatic
  • Material Of Construction: Steel; Stainless Steel (optional feature); Aluminum
  • Type Of Reel: Hose Reel
  • Flange Diameter: 25.75 to 39
Manual or Power Rewind Reel -- 2000
from Hannay Reels

To handle dual 1/4" through 1/2" I.D. hose. Hydraulics / Spray Painting / Air / Water. Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Chain-drive crank rewind or chain and sprocket rewind powered by an electric or compressed air motor. MX crank rewind reels have... [See More]

  • Rewind Options: Manual; Electric; Hydraulic; Pneumatic
  • Material Of Construction: Steel
  • Type Of Reel: Hose Reel
  • Core Diameter: 6
Manual or Power Rewind Reel -- 6000
from Hannay Reels

To handle single 1/2" through 1" I.D. hose. Fuel Dispensing / Fire Protection / Spray Operations / Water Blasting / Sewer Cleaning / Water Supply / Suction / Transfer. Heavy-duty reel for longer lengths of hose. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric,... [See More]

  • Rewind Options: Manual; Electric; Hydraulic; Pneumatic
  • Material Of Construction: Steel; Stainless Steel (optional feature); Aluminum
  • Type Of Reel: Hose Reel
  • Flange Diameter: 18.75 to 31.75
Manual or Power Rewind Reel -- F
from Hannay Reels

To handle 3/4" I.D. or 1" I.D. hose. Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster ® (aluminum construction) reel weighs up to 30% less than standard booster reel. Stainless steel construction is also available. [See More]

  • Rewind Options: Manual; Electric; Hydraulic; Pneumatic
  • Material Of Construction: Steel; Stainless Steel (optional feature); Aluminum
  • Type Of Reel: Hose Reel
  • Flange Diameter: 21.62 to 31.75
Manual or Power Rewind Reel -- F4000
from Hannay Reels

To handle single 3/4" I.D. or 1" I.D. hose. Choose direct crank rewind (removable) or chain and sprocket drive powered by electric, hydraulic or compressed air motor. Power rewind supplied with comet brake. Direct crank rewind supplied with cam-lock brake. Standard inlet: 90 ° ball bearing... [See More]

  • Rewind Options: Manual; Electric; Hydraulic; Pneumatic
  • Material Of Construction: Steel; Stainless Steel (optional feature)
  • Type Of Reel: Hose Reel
  • Core Diameter: 8
Manual or Power Rewind Reel -- F4100
from Hannay Reels

To handle single 3/4" or 1" I.D. hose. Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Gear driven crank rewind handle is removable. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Gear driven crank rewind, adjustable pinion... [See More]

  • Rewind Options: Manual; Electric; Hydraulic; Pneumatic
  • Material Of Construction: Steel; Stainless Steel (optional feature)
  • Type Of Reel: Hose Reel
  • Core Diameter: 8
Manual or Power Rewind Reel -- F7100
from Hannay Reels

To handle dual hose 3/4" I.D. or 1" I.D. Two swivel joint inlets and two outlet risers. All models are available with optional aluminum or stainless steel construction. Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic or compressed air motor. [See More]

  • Rewind Options: Manual; Electric; Hydraulic; Pneumatic
  • Material Of Construction: Steel; Stainless Steel (optional feature); Aluminum
  • Type Of Reel: Hose Reel
  • Flange Diameter: 23 to 31.75
Manual or Power Rewind Reel -- FF - Booster Hose
from Hannay Reels

To handle 1-1/4" I.D. or 1-1/2" I.D. booster hose or 1-1/2" I.D. or 1-3/4" I.D. collapsible hose. Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster ® (aluminum construction) reel weighs up to 30% less than standard... [See More]

  • Rewind Options: Manual; Electric; Hydraulic; Pneumatic
  • Material Of Construction: Steel; Stainless Steel (optional feature); Aluminum
  • Type Of Reel: Hose Reel
  • Flange Diameter: 23 to 31.75
Manual or Power Rewind Reel -- SF
from Hannay Reels

To handle 3/4" I.D. or 1" I.D. hose. Inboard motor location high profile. Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic, or... [See More]

  • Rewind Options: Manual; Electric; Hydraulic; Pneumatic
  • Material Of Construction: Steel; Stainless Steel (optional feature); Aluminum
  • Type Of Reel: Hose Reel
  • Flange Diameter: 21.62 to 31.75
Fluid Path Hose Reels -- R4200A1L-23-20x15-15
from Unique Welding & Fabricating (UWF)

For 1 1/2" Through 2" I. D. Hose. Outlet: 1 1/2" or 2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per specifications. Inlet: 2" straight Victaulic is standard. 2" Victaulic x 90 ° is available at additional cost. Rewind: Auxiliary Bevel... [See More]

  • Rewind Options: Pneumatic
  • Material Of Construction: Steel
  • Type Of Reel: Hose Reel
  • Flange Diameter: 23
Hose Reels -- Compressed Air
from CEJN Industrial Corporation

CEJN Hose Reels for compressed air feature high-quality, oil-resistant polyurethane hose and are supplied with a feeder hose as standard equipment. The Hose Reels are available in several casing sizes and hose dimensions, as well as with CEJN braided anti-spark hose. [See More]

  • Rewind Options: Pneumatic
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Material Of Construction: Plastic
Heavy Duty Air Motor Driven Hose Reel -- AA32112 L4A
from Reelcraft Industries, Inc.

Reelcraft's Series 30000 reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest service life. Series 30000... [See More]

  • Rewind Options: Pneumatic
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Assembly: Assembly