Stainless Steel Reels

18 Results
Manual or Power Rewind Chemical Reel -- CHC
from Hannay Reels

To handle single 3/8" through 1-1/2" I.D. hose ranging from 50 ft up to 200 ft in length. For larger ID hose please consult factory. Used in chemical distribution/delivery for a variety of applications including: commercial/community pools, water parks, toxic waste recycling, bulk handling of acid,... [See More]

  • Material Of Construction: Steel; Stainless Steel
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Assembly Description: Standard inlet: CPVC swivel joint resists corrosion and provides longer life
Manual Rewind Reel -- SS1500
from Hannay Reels

To handle single 1/4" through 5/8" I.D. hose. Pest Control / Steam Cleaning / Pressure Washing. Lightweight, compact reels designed for long lengths of hose. Direct crank rewind is permanently attached. Cam-lock drag brake, spring actuated pin lock. Standard inlet: 90 ° stainless steel ball... [See More]

  • Material Of Construction: Stainless Steel
  • Flange Diameter: 16.5
  • Type Of Reel: Hose Reel
  • Core Diameter: 6
Manual Rewind Reel -- SS1800
from Hannay Reels

To handle single 5/8" or 3/4" I.D. hose. Pest Control / Steam Cleaning / Pressure Washing / Washdown. Lightweight, compact reels designed for long lengths of hose. Direct crank rewind is permanently attached. Cam-lock brake, spring actuated pin lock. Standard inlet: 90 ° stainless steel ball... [See More]

  • Material Of Construction: Stainless Steel
  • Flange Diameter: 16.5
  • Type Of Reel: Hose Reel
  • Core Diameter: 6
Manual Rewind Reel -- SS3000
from Hannay Reels

To handle 3/4" or 1" I.D. hose. Marine or Corrosive Environments / Fire Protection / Washdown / Chemical Transfer / Food Transfer. Economical manual rewind reels for long lengths of hose. Choose disc rewind or removable direct crank rewind. Supplied with spring-actuated pin lock. Standard inlet: 90... [See More]

  • Material Of Construction: Stainless Steel
  • Flange Diameter: 23.75 to 36.25
  • Type Of Reel: Hose Reel
  • Core Diameter: 10.5
Manual Rewind Reel -- SS4000
from Hannay Reels

To handle single 3/4" or 1" I.D. hose. Food Processing / Fire Protection / Bottling Plants / Water Supply / Chemical Transfer. Lightweight compact reels designed for long lengths of hose. Direct crank rewind is removable. Cam-lock brake, spring actuated pin lock. Standard inlet: 90 ° stainless... [See More]

  • Material Of Construction: Stainless Steel
  • Flange Diameter: 16.5
  • Type Of Reel: Hose Reel
  • Core Diameter: 8
Non-Corrosive Manual or Power Rewind Reel -- SNC
from Hannay Reels

To handle single 3/8" through 5/8" I.D. hose. Lawn Care / Pest Control / Pressure Washing / Agriculture / High Pressure / Horticulture. Lightweight, low-profile reels designed for hose lengths up to 500 ft. Primarily 304 SST construction, including discs, axle hub and welded frame. Non-SST... [See More]

  • Material Of Construction: Stainless Steel
  • Flange Diameter: 17 to 27
  • Type Of Reel: Hose Reel
  • Core Diameter: 6
Spring Rewind Reel -- SS800
from Hannay Reels

To handle 3/4" or 1" I.D. hose. Dairy / Caustic Materials / Air / Water / Chemical Transfer / Food Transfer. Square tubing frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90 ° stainless steel ball bearing... [See More]

  • Material Of Construction: Stainless Steel
  • Flange Diameter: 26.12 to 30.5
  • Type Of Reel: Hose Reel
  • Core Diameter: 10.5 to 15.5
Spring Rewind Reel -- SSN700
from Hannay Reels

To handle 1/4" through 1/2" I.D. hose. Lubrication / Potable Water / Chemical Transfer / Washdown / Corrosive Environments. Standard SSN Series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90... [See More]

  • Material Of Construction: Stainless Steel
  • Flange Diameter: 18.5 to 25.25
  • Type Of Reel: Hose Reel
  • Core Diameter: 10.5 to 15.5
Hand Crank Medium Pressure Stainless Steel Hose Reel -- HS18000 M
from Reelcraft Industries, Inc.

Reelcraft ’s stainless steel hose reels are ideal for food processing, pre-rinse, wash down, chemical transfer and industrial-solvent handling. Also suitable for coastal, offshore and on-board ship in marine applications where the harsh environment of salt water spray requires the use of... [See More]

  • Material Of Construction: Stainless Steel
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Assembly: Assembly
Hose Reel -- SHR50150
from General Pump

Hose Reel, High Temp, Stainless Steel Rim, With Mounting Base, Holds 100 Feet of 3/8"; Hose. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning... [See More]

  • Material Of Construction: Stainless Steel
  • Hose Cable Diameter: 0.3750
  • Type Of Reel: Hose Reel
  • Maximum Pressure: 5000
CS-SERIES STAINLESS STEEL HOSE REELS -- HLCS300*
from Southland Equipment Service

Constructed of heavy-gauge 304 stainless steel. Nickel plated swivel for reduced corrosion potential. CS-Series Stainless Steel Hose Reels are designed for low pressure use in harsh environments. Ideal for chemical clean up or when an exceptionally clean area is to be maintained for food or beverage... [See More]

  • Material Of Construction: Stainless Steel
  • Inside Hose Diameter: 0.3750
  • Type Of Reel: Hose Reel
  • Maximum Pressure: 1000
CS Series Hose Reel -- LCS-300
from Hosetract Industries, Ltd.

304 STAINLESS STEEL Reels should be utilized in harsh environments, such as chemical clean up or when an exceptionally clean area has to be maintained for food or beverage process. The latch mechanism is non-sparking in the event flammable gases or liquids are present. Only available in low... [See More]

  • Material Of Construction: Stainless Steel
  • Inside Hose Diameter: 0.3750
  • Type Of Reel: Hose Reel
  • Maximum Pressure: 1000
Spring Driven Stainless Steel Pre-Rinse Water Hose Reel Series 5000 -- 5635 OLSSW5
from Reelcraft Industries, Inc.

Engineered for use in highly corrosive environments such as restaurants, institutions, and home and garden applications. Reelcraft ’s pre-rinse reels include a standard lever-operated spray valve. Available in stainless or powder-coat finish. [See More]

  • Material Of Construction: Stainless Steel
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Assembly: Assembly
Spring Retractable Low Pressure Stainless Steel Hose Reel -- 5600 OLS
from Reelcraft Industries, Inc.

Reelcraft ’s stainless steel hose reels are ideal for food processing, pre-rinse, wash down, chemical transfer and industrial-solvent handling. Also suitable for coastal, offshore and on-board ship in marine applications where the harsh environment of salt water spray requires the use of... [See More]

  • Material Of Construction: Stainless Steel
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Assembly: Assembly
Spring Retractable Low Pressure Stainless Steel Hose Reel -- 7800 OLS
from Reelcraft Industries, Inc.

Reelcraft ’s stainless steel hose reels are ideal for food processing, pre-rinse, wash down, chemical transfer and industrial-solvent handling. Also suitable for coastal, offshore and on-board ship in marine applications where the harsh environment of salt water spray requires the use of... [See More]

  • Material Of Construction: Stainless Steel
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Assembly: Assembly
Spring Retractable Low Pressure Stainless Steel Hose Reel -- 82000 OLS
from Reelcraft Industries, Inc.

Reelcraft ’s stainless steel hose reels are ideal for food processing, pre-rinse, wash down, chemical transfer and industrial-solvent handling. Also suitable for coastal, offshore and on-board ship in marine applications where the harsh environment of salt water spray requires the use of... [See More]

  • Material Of Construction: Stainless Steel
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Assembly: Assembly
Spring Retractable Low Pressure Stainless Steel Hose Reel -- D9200 OLS
from Reelcraft Industries, Inc.

Reelcraft ’s stainless steel hose reels are ideal for food processing, pre-rinse, wash down, chemical transfer and industrial-solvent handling. Also suitable for coastal, offshore and on-board ship in marine applications where the harsh environment of salt water spray requires the use of... [See More]

  • Material Of Construction: Stainless Steel
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Assembly: Assembly
Spring Retractable Medium Pressure Stainless Steel Hose Reel -- 7600 OMS55
from Reelcraft Industries, Inc.

Reelcraft's stainless steel hose reels are ideal for food processing, pre-rinse, wash down, chemical transfer and industrial-solvent handling. Also suitable for coastal, offshore and on-board ship in marine applications where the harsh environment of salt water spray requires the use of stainless... [See More]

  • Material Of Construction: Stainless Steel
  • Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
  • Type Of Reel: Hose Reel
  • Assembly: Assembly