Steel Reels
from Hannay Reels
To handle #2 through 4/0 cable to 400 amps. 400 amp rated rotary electrical device. Instant use with any cable length unwound. For use with single conductor electrode cable or grounding lead. Quick connection to your welder. Easy access and greaseable zerk fitting. 4-way roller assembly. Roller... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Cable Reel
- Core Diameter: 10.5
from Hannay Reels
To handle #1 through 4/0 cable to 400 amps. Designed to handle both grounding and arc welding leads on the same reel unit. Two independent spools to hold separate lengths of welding cable. 400 amp rotary electrical device for instant and constant use. Instant use with any cable length unwound. Gear... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Cable Reel
- Core Diameter: 10.5
from Hannay Reels
To handle #2 through 4/0 cable to 400 amps. 400 amp rated rotary electrical device. Instant use with any cable length unwound. For use with single conductor electrode cable or grounding lead. Quick connection to your welder. Easy access and greaseable zerk fitting. Four-way roller assembly. Roller... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Cable Reel
- Core Diameter: 10.5
from Hannay Reels
To handle #2 through 4/0 cable to 400 amps. Rugged, portable reel with carrying handle. Long-wearing Delrin bearings. For use with single-conductor electrode cable or for grounding lead. 400 amp rotary electrical device. Instant use with any cable length unwound. Quick connection to your welder. [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Cable Reel
- Flange Diameter: 16.5
from Hannay Reels
For use with 3mm to 9.2mm or larger broadcast fiber optic cable. Lightweight aluminum construction, under 10 lbs., for easy transport and handling. Modular frame style, handle and legs can be easily replaced in the event of damage. Designed for Tactical Fiber and Hybrid Fiber cable types. Quality... [See More]
- Material Of Construction: Steel; Aluminum
- Flange Diameter: 14
- Type Of Reel: Cable Reel
- Core Diameter: 6
from Hannay Reels
For use with 3mm to 9.2mm or larger broadcast fiber optic cable. Durable aluminum/steel construction, under 25 lbs. Designed for Tactical Fiber and Hybrid Fiber cable types. Quality construction designed for harsh outdoor environments. Non-reflective black matte finish is standard. External and/or... [See More]
- Material Of Construction: Steel; Aluminum
- Flange Diameter: 18.5
- Type Of Reel: Cable Reel
- Core Diameter: 8
from Hannay Reels
To handle single 1/4", 3/8" or 1/2" I.D. hose. Pressure Washing / Washdown / Spray Operations / Air. Lightweight, compact with an e-coated frame. Direct crank rewind permanently attached. Adjustable cam lock brake standard. Exterior mounting holes for easier installation. Field installable pin lock. [See More]
- Material Of Construction: Steel; Stainless Steel (optional feature)
- Flange Diameter: 14
- Type Of Reel: Hose Reel
- Core Diameter: 6
from Hannay Reels
Coming in at approximately half the width of our traditional power rescue reels, the EF2500 Series reel is designed for the tightest truck cabinet space restrictions. Models that can hold 100 ft. of 5,000 psi twin rescue hose are available with overall widths of under 10 (add an extra 2 for 10000... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Core Diameter: 6
from Hannay Reels
To handle twin 1/4" through 3/8" welding hose. Oxy/Fuel Welding. MX chain drive crank rewind or powered by a compressed air or hydraulic motor. MX rewind reels supplied with pinion brake. Power reels not supplied with brake. Standard inlets: 90 ° ball bearing swivel joints with 1/2" female NPT... [See More]
- Material Of Construction: Steel
- Core Diameter: 6
- Type Of Reel: Hose Reel
- Hose Cable Diameter: 0.5300 to 0.6600
from Hannay Reels
To handle twin 1/4" through 3/8" I.D. hose. Oxy/Fuel Welding. Gear-driven crank rewind with pinion brake. Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Gear-drive crank rewind. Pinion brake as standard. Standard inlets: 90 ° ball bearing swivel joints 1/2"... [See More]
- Material Of Construction: Steel
- Core Diameter: 8
- Type Of Reel: Hose Reel
- Hose Cable Diameter: 0.5300 to 0.6600
from Hannay Reels
To handle twin 1/4" through 3/8" welding hose. Oxy/Fuel Welding. Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90 ° ball bearing swivel joints, 1/2" female NPT threads. Oxy/acet brass inlet adapters are... [See More]
- Material Of Construction: Steel
- Core Diameter: 8 to 15.5
- Type Of Reel: Hose Reel
- Hose Cable Diameter: 0.5300 to 0.6600
from Hannay Reels
To handle 1/4" or3/8" I.D. high-pressure hose. Chassis Grease / Hydraulics / Air / Water. Compact frame and narrow base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90 ° swivel joint, 1/4" female NPT threads; 3/8" female NPT threads... [See More]
- Material Of Construction: Steel
- Core Diameter: 8 to 15.5
- Type Of Reel: Hose Reel
- Hose Cable Diameter: 0.6250 to 0.7500
from Hannay Reels
To handle live electric cable. Choose removable crank rewind or chain and sprocket drive powered by an electric or compressed air motor. Adjustable cam-lock brake on crank rewind models. Optional strap brake available on power rewind models. 3-conductor, 45-amp collector assembly with #8 gauge... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Cable Reel
- Flange Diameter: 16.5 to 19
from Hannay Reels
To handle live electric cable. Gear-driven crank rewind. Chain and sprocket drive powered by electric, compressed air, or hydraulic motor. Auxiliary rewind and pinion brake standard. Consult factory for other brakes. 3-conductor, 45 amp, 600 volt collector assembly with #8 gauge wiring. Double... [See More]
- Material Of Construction: Steel
- Core Diameter: 10.5
- Flange Diameter: 16.5 to 19
- Hose Cable Diameter: 0.5300 to 0.7500
from Hannay Reels
To handle single 3/8" through 1-1/2" I.D. hose ranging from 50 ft up to 200 ft in length. For larger ID hose please consult factory. Used in chemical distribution/delivery for a variety of applications including: commercial/community pools, water parks, toxic waste recycling, bulk handling of acid,... [See More]
- Material Of Construction: Steel; Stainless Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly Description: Standard inlet: CPVC swivel joint resists corrosion and provides longer life
from Hannay Reels
To handle single 1" through 1-1/2" I.D. hose. Strong, heavy-duty reel. Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Optional auxiliary crank rewind for power rewind reels. Choose EP or EPJ option. Strap brake standard on power... [See More]
- Material Of Construction: Steel; Stainless Steel (optional feature); Aluminum
- Flange Diameter: 18.75 to 31.75
- Type Of Reel: Hose Reel
- Core Diameter: 10.5
from Hannay Reels
To handle 2", 3" or 4" I.D. vacuum hose. Sewer Vacuum Hose Storage. The new VAC Series reel is designed to store and handle vacuum hose up to 4" ID and 150 feet in length. This series is constructed with a heavy-duty steel channel frame and spoked discs for weight savings. Both manual and power... [See More]
- Material Of Construction: Steel
- Inside Hose Diameter: 2 to 4
- Type Of Reel: Hose Reel
- Length: 150
from Hannay Reels
To handle 1-1/2" ID industrial vacuum hose. Shop Vacuum Applications/Car Detailing/Any Industrial Vacuum Needs. Includes permanently attached crank handle and cam-lock drag brake. Declutching arbor to prevent damage from reverse winding. Roll-formed channel frame for heavy duty applications. [See More]
- Material Of Construction: Steel
- Flange Diameter: 17 to 24
- Type Of Reel: Hose Reel
- Core Diameter: 8
from Hannay Reels
Extension Cord / Rope / Cable / Forestry Lay Flat Hose. No live connections. Small, lightweight, durable. Adjustable cam-lock drag brake. Optional storage drum extension available (must specify model when ordering). Both standard and DE models can hold up to 100 ’ of 12/3 or 14/3 extension... [See More]
- Material Of Construction: Steel
- Flange Diameter: 10.75
- Type Of Reel: Cable Reel; Hose Reel
- Core Diameter: 4
from Hannay Reels
Extension Cord / Broadcast Cable / Forestry or Standard Lay Flat Hose / Rope. Strong, portable.No live connections. Adjustable cam-lock drag brake. Permanent crank rewind. Optional pin lock available. Optional storage drum extension available (must specify when ordering). Equipped with one durable... [See More]
- Material Of Construction: Steel
- Flange Diameter: 14
- Type Of Reel: Cable Reel; Hose Reel
- Core Diameter: 6
from Hannay Reels
To handle dual hydraulic 1/4" I.D. hose. Chain and sprocket drive powered by an electric gear motor. Two 90 ° swivel joints with 1/4" female NPT threads. Rescue tool manufacturer must be specified to determine threads and packing material required. Pressures to 10,500 psi (724 bar). Temperatures... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Flange Diameter: 16.5
from Hannay Reels
Power Rewind Cord Reels. For Onsite Power (live electric cable). Compact design. Chain and sprocket drive powered by an electric gear motor. 3 conductor, 30 amp collector assembly with #10 gauge wiring. 4 conductor can be specified as an option. [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Cable Reel
- Flange Diameter: 18 to 20
from Hannay Reels
To handle single 1" through 1-1/2" I.D. hose. Jetting / Front Bumper Mount Jetter Reel. This reel is designed for front bumper jetting applications. This series is constructed with a heavy-duty spool and frame, along with a direct drive hydraulic motor that utilizes a planetary gearbox for increased... [See More]
- Material Of Construction: Steel
- Inside Hose Diameter: 1 to 1.5
- Type Of Reel: Hose Reel
- Maximum Pressure: 3000
from Hannay Reels
To handle 2" through 4" I.D. hose. Heavy-duty reel for longer lengths and large diameters of vacuum hose through 4". Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor. Standard: 90 ° ball bearing swivel joint with female NPT... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Flange Diameter: 62 to 80
from Hannay Reels
To handle 1-1/2" ID industrial vacuum hose for Shop Vacuum Applications/Car Detailing/Any Industrial Vacuum Needs. Narrow frame and compact mounting base, allows for different mounting options: floor, ceiling or wall. Non-sparking ratchet assembly locks hose at different payout lengths. Declutching... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Rewind Options: Spring
from Unique Welding & Fabricating (UWF)
Petroleum Service-Single Wrap. Series R2100. 1 1/2", 2" or 3" Fluid path for 1" through 3" I.D. Hose. Rewind: Choose UNIQUE chain and sprocket drive powered by A.C or D.C electric motor, compressed air motor or hydraulic motor. Inlet: 2" victaulic is standard 90 º swivel joints may be specified... [See More]
- Material Of Construction: Steel
- Hose Cable Diameter: 1.56
- Type Of Reel: Hose Reel
- Inside Hose Diameter: 1
from Conductix-Wampfler
If you need rugged, dependable hose reels, look no further than Conductix-Wampfler! Conductix-Wampfler Hose Reelsare based upon our proven cable reel designs. Try our hose reels and you will discover they are a cut above others on the market! Check out these great benefits: Increases safety; hoses... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Cable Reel
- Flange Diameter: 12
from TelephoneStuff.com
Convenient winder makes winding and rewinding easier. Features: - Winder prevents kinking for longer tape life. - Durable steel case. - 90 day warranty. - 2100 pounds tensile strength [See More]
- Material Of Construction: Steel
- Length: 100
- Type Of Reel: Tape Reel
from Reid Supply
These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an easily... [See More]
- Material Of Construction: Steel
- Type Of Reel: Cable Reel
from Tesmec USA, Inc.
Tesmec reels are made of welded steel with protective coating. Tesmec offers both standard reels and detachable reels. Available models: - Standard reels: BOF010 - BOF020. - Detachable reels: BOC040 - BOC050. Tesmec anti-twisting galvanized steel ropes are made up of braiding strands, with the... [See More]
- Material Of Construction: Steel
- Flange Diameter: 43.31 to 55.12
- Type Of Reel: Storage Reel
- Core Diameter: 23.23
from Macnaught USA, Inc.
Retractable M3 Heavy Duty Slow Retraction w cover Air Water Hose Reel 1/2 ” x 50 ft Hybrid Polymer Hose. All Macnaught M3 Slow Retraction Hose Reels were designed with operator and equipment safety in mind. Heavy Duty, Dual Pedestal Design with a Patented Speed Control Mechanism, slows... [See More]
- Material Of Construction: Steel
- Assembly: Assembly
- Type Of Reel: Hose Reel
- Inside Hose Diameter: 0.5000
from General Pump
Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose. Features and Specifications. Direct hand-crank rewind with locking pin. Industrial grade reel holds up to 100 ’ of 3/8 ” hose, hose not included. Holds up to 125 ’ of 1/4 ”, hose not included. 5000 PSI rated... [See More]
- Material Of Construction: Steel
- Assembly: Assembly
- Type Of Reel: Hose Reel
- Hose Cable Diameter: 0.2500 to 0.3750
from McLellan
FR500 Series - Designed for diesel, gas, water, waste oil. The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications. As with all McLellan reels, the FR500 Series reels have spring motors hermetically sealed and lubricated. Reels feature heavy... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Flange Diameter: 25
from Reelcraft Industries, Inc.
This new package from Reelcraft pairs our heavy industrial cord reels, the Series L 4000, with an accessory swing bracket. The result is a more efficient way to supply power and lighting. Reels may be installed in a central location and pay out cord in a 180 ° arc from the mounting point. Both... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Cable Reel
- Assembly: Assembly
from Unique Welding & Fabricating (UWF)
For 1/2" to 1" I.D. Hose. Outlet: 1/2" to 1" standard male / female NPT gooseneck threads. Inlet: 1/2" up to 1" Female/Male NPT 90 ° Swivel Joint. Rewind: Auxiliary Bevel gear-crank rewind, chain or gear driven powered by AC or DC. Explosion or Non-explosion proof electric motor, pneumatic air... [See More]
- Material Of Construction: Steel
- Flange Diameter: 19
- Type Of Reel: Hose Reel
- Core Diameter: 11.25
from Conductix-Wampfler
If you need rugged, dependable hose reels, look no further than Conductix-Wampfler! Conductix-Wampfler Hose Reelsare based upon our proven cable reel designs. Try our hose reels and you will discover they are a cut above others on the market! Check out these great benefits: Increases safety; hoses... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Cable Reel
- Flange Diameter: 13.5
from TelephoneStuff.com
Convenient winder makes winding and rewinding easier. Features: - Winder prevents kinking for longer tape life. - Durable steel case. - 90 day warranty. - 2100 pounds tensile strength [See More]
- Material Of Construction: Steel
- Length: 200
- Type Of Reel: Tape Reel
from Reid Supply
These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an easily... [See More]
- Material Of Construction: Steel
- Hose Cable Diameter: 0.7500
- Type Of Reel: Hose Reel
- Inside Hose Diameter: 0.5000
from Macnaught USA, Inc.
Retractable M3 Heavy Duty Slow Retraction w cover Air Water Hose Reel 3/8 ” x 50 ft NBR Hose. All Macnaught M3 Slow Retraction Hose Reels were designed with operator and equipment safety in mind. Heavy Duty, Dual Pedestal Design with a Patented Speed Control Mechanism, slows retraction to a... [See More]
- Material Of Construction: Steel
- Assembly: Assembly
- Type Of Reel: Hose Reel
- Inside Hose Diameter: 0.3750
from General Pump
Hose Reel, With Mounting Base, Holds 50-200 Feet of 3/8"; Hose. FEATURES / BENEFITS. Direct hand-crank rewind with locking pin. Solid steel construction. Durable powder coated finish. Full flow swivel brass joint [See More]
- Material Of Construction: Steel
- Hose Cable Diameter: 0.3750
- Type Of Reel: Hose Reel
- Maximum Pressure: 4000
from McLellan
Extensive field testing for years, in every kind of weather and terrain. When McLellan engineers became aware of the high failure rate in truck mounted hose reels, they went to work to find an economical solution. By beefing up the hardware in McLellan reels, and encasing the spring in a... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Flange Diameter: 21.75
from Reelcraft Industries, Inc.
Reelcraft introduces its DEF Dispensing line of spring retractable hose reels. Designed to aide in the dispensing of Diesel Emissions Fluid (DEF) for late model diesel engines, these reels are an integral part in emerging DEF service stations found at truck stops and garages. Dispensing equipment is... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Unique Welding & Fabricating (UWF)
For 1 1/4" to 2" I.D. Hose. (INVERTED STYLE). Outlet: 1 1/4" to 2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per specifications. Inlet: 2" Victaulic x 90 º is standard. 2" Victaulic x 1 1/2 " NPTF straight (optional). Rewind: Manual... [See More]
- Material Of Construction: Steel
- Flange Diameter: 31
- Type Of Reel: Hose Reel
- Core Diameter: 11.25
from Conductix-Wampfler
Conductix-Wampfler's extensive range of cord and cable reels starts with our "economy" series of reels. These include the Economy Spring-Rewind Cord Reel and Economy Hand-Wound Cord Reel. The Economy Spring-Rewind Cord Reel is ideal for light duty ceiling and wall mounted applications. It features:... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Cable Reel
- Flange Diameter: 19
from TelephoneStuff.com
Convenient winder makes winding and rewinding easier. Features: - Winder prevents kinking for longer tape life. - Durable steel case. - 90 day warranty. - 2100 pounds tensile strength [See More]
- Material Of Construction: Steel
- Length: 50
- Type Of Reel: Tape Reel
from Reid Supply
These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an easily... [See More]
- Material Of Construction: Steel
- Hose Cable Diameter: 0.6000
- Type Of Reel: Hose Reel
- Inside Hose Diameter: 0.3750
from Macnaught USA, Inc.
Retractable M3 Heavy Duty Slow Retraction w cover Air Water Hose Reel 3/8 ” x 50 ft Hybrid Polymer Hose. All Macnaught M3 Slow Retraction Hose Reels were designed with operator and equipment safety in mind. Heavy Duty, Dual Pedestal Design with a Patented Speed Control Mechanism, slows... [See More]
- Material Of Construction: Steel
- Assembly: Assembly
- Type Of Reel: Hose Reel
- Inside Hose Diameter: 0.3750
from General Pump
Industrial “A ” Frame Hose Reel, Holds 150 Feet of 3/8"; Hose. FEATURES / BENEFITS. Friction Brake. Direct hand-crank rewind with locking pin. Solid steel construction. Durable powder coated finish. Full flow swivel stainless swivel [See More]
- Material Of Construction: Steel
- Hose Cable Diameter: 0.3750
- Type Of Reel: Hose Reel
- Maximum Pressure: 5000
from McLellan
The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications. - Handles hoses to 55 feet long!. - McLellan product reels for grease, air, oil. oxy/acetylene, or water - have 12 3/8" diameter. drums with cheek plates of 18 gauge steel,. 5"apart. -... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Flange Diameter: 21.75
from Reelcraft Industries, Inc.
Reelcraft ’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Unique Welding & Fabricating (UWF)
For 1 1/2" Through 2" I. D. Hose. Outlet: 1 1/2" or 2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per specifications. Inlet: 2" straight Victaulic is standard. 2" Victaulic x 90 ° is available at additional cost. Rewind: Auxiliary Bevel... [See More]
- Material Of Construction: Steel
- Flange Diameter: 23
- Type Of Reel: Hose Reel
- Core Diameter: 15
from Conductix-Wampfler
Conductix-Wamplfer Welding Reels are built on the popular 1400 and 1900 series PowerReel platforms. These rugged all-steel reels are specially designed for the rigors of electric welding and grounding applications. They are ideal for storing excess cable in a neat, safe, and efficient manner in... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Cable Reel
- Hose Cable Diameter: 0.1618
from TelephoneStuff.com
Convenient winder makes winding and rewinding easier. Features: - Winder prevents kinking for longer tape life. - 90 day warranty. - 2100 pounds tensile strength. - Reel stores and protects tape when not in use. - Durable steel case [See More]
- Material Of Construction: Steel
- Length: 100
- Type Of Reel: Tape Reel
from Reid Supply
These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an easily... [See More]
- Material Of Construction: Steel
- Hose Cable Diameter: 0.6000
- Type Of Reel: Hose Reel
- Inside Hose Diameter: 0.3750
from General Pump
Industrial Hose Reel, Holds 100 feet of 3/8 ” Hose. FEATURES / BENEFITS. Direct hand-crank rewind with locking pin. Solid steel construction. Durable powder coated finish. Full flow swivel steel joint [See More]
- Material Of Construction: Steel
- Hose Cable Diameter: 0.3750
- Type Of Reel: Hose Reel
- Maximum Pressure: 5000
from Reelcraft Industries, Inc.
Reelcraft ’s new compact dual pedestal Series DP5000 features an innovative, non-welded, interlocking base. Independent testing to military standards has proven the reel stand up to heavy vibration, which makes them especially strong and ideal for truck-mounted applications. Superbly... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Unique Welding & Fabricating (UWF)
For 1" to 1 1/2" I.D. Hose. Outlet: 1", 1 1/4" & 1 1/2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per specifications. Inlet: 2" straight Victaulic x 1 1/2" NPT female is standard. 1 1/2" male NPT straight swivel joint may be specified at no... [See More]
- Material Of Construction: Steel
- Flange Diameter: 19
- Type Of Reel: Hose Reel
- Core Diameter: 11.25
from TelephoneStuff.com
Convenient winder makes winding and rewinding easier. Features: - Winder prevents kinking for longer tape life. - 90 day warranty. - 2100 pounds tensile strength. - Reel stores and protects tape when not in use. - Durable steel case [See More]
- Material Of Construction: Steel
- Length: 100
- Type Of Reel: Tape Reel
from Reid Supply
These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an easily... [See More]
- Material Of Construction: Steel
- Hose Cable Diameter: 1.07
- Type Of Reel: Hose Reel
- Inside Hose Diameter: 0.7500
from General Pump
Industrial Hose Reel, Holds 200 feet of 3/8"; Hose. FEATURES / BENEFITS. Direct hand-crank rewind with locking pin. Solid steel construction. Durable powder coated finish. Full flow swivel [See More]
- Material Of Construction: Steel
- Hose Cable Diameter: 0.3750
- Type Of Reel: Hose Reel
- Maximum Pressure: 5000
from Reelcraft Industries, Inc.
Series 5000 enclosed reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery. [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Unique Welding & Fabricating (UWF)
(3" or 4" FLUID PATH). For 2" to 4" I.D. Hose. Outlet: 2" to 4" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per specifications. Inlet: 3" or 4" straight Victaulic. 3" or 4" Victaulic x 90 ° is available at extra cost. Rewind: Auxiliary... [See More]
- Material Of Construction: Steel
- Flange Diameter: 31
- Type Of Reel: Hose Reel
- Core Diameter: 20
from TelephoneStuff.com
Convenient winder makes winding and rewinding easier. Features: - Winder prevents kinking for longer tape life. - 90 day warranty. - 2100 pounds tensile strength. - Reel stores and protects tape when not in use. - Durable steel case [See More]
- Material Of Construction: Steel
- Length: 200
- Type Of Reel: Tape Reel
from Reid Supply
These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an easily... [See More]
- Material Of Construction: Steel
- Hose Cable Diameter: 0.6000
- Type Of Reel: Hose Reel
- Inside Hose Diameter: 0.3750
from General Pump
Industrial Hose Reel, With Mounting Base, Holds 100 Feet of 3/8"; Hose. FEATURES / BENEFITS. Direct hand-crank rewind with locking mechanism. Solid steel construction. Durable powder coated finish. Full flow swivel steel joint [See More]
- Material Of Construction: Steel
- Assembly: Assembly
- Type Of Reel: Hose Reel
- Hose Cable Diameter: 0.3750
from Reelcraft Industries, Inc.
Reelcraft's exhaust hose reels conveniently store lengths of large diameter exhaust hose. Designed to divert hazardous carbon monoxide gasses away from the workplace, these industrious hose reels are spring retractable and feature a latching mechanism that maintains the desired working length of... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from TelephoneStuff.com
Convenient winder makes winding and rewinding easier. Features: - Winder prevents kinking for longer tape life. - 90 day warranty. - 1500 pounds tensile strength. - Reel stores and protects tape when not in use. - Durable steel case [See More]
- Material Of Construction: Steel
- Length: 50
- Type Of Reel: Tape Reel
from General Pump
Industrial Hose Reel, With Mounting Base, Holds 150 Feet of 3/8"; Hose. FEATURES / BENEFITS. Direct hand-crank rewind with locking mechanism. Solid steel construction. Durable powder coat finish. Full flow swivel Steel joint [See More]
- Material Of Construction: Steel
- Assembly: Assembly
- Type Of Reel: Hose Reel
- Hose Cable Diameter: 0.3750
from Reelcraft Industries, Inc.
These water hose reels are designed to be mounted centrally and used for watering and washdown. They offer longer lengths of larger I.D. hose, are spring retractable, and come equipped with garden hose end fittings (designated by an NH). Most featured models include hose, bumper and inlet hose,... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from TelephoneStuff.com
Convenient winder makes winding and rewinding easier. Features: - Winder prevents kinking for longer tape life. - 90 day warranty. - 2100 pounds tensile strength. - Reel stores and protects tape when not in use. - Durable steel case [See More]
- Material Of Construction: Steel
- Length: 50
- Type Of Reel: Tape Reel
from General Pump
Industrial Pedestal Hose Reel, Holds 150 Feet of 3/8"; Hose. FEATURES / BENEFITS. Direct hand-crank rewind with locking pin. Solid steel construction. Durable powder coated finish. Full flow swivel [See More]
- Material Of Construction: Steel
- Hose Cable Diameter: 0.3750
- Type Of Reel: Hose Reel
- Maximum Pressure: 5000
from Reelcraft Industries, Inc.
Reelcraft ’s Series CEA welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. Quality Finish and Corrosions Resistant... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Cable Reel
- Assembly: Assembly
from Reelcraft Industries, Inc.
Reelcraft's Series C hose reels are designed for lighter-duty applications that require longer lengths of low pressure air hose. Hand crank with a balanced brass swivel and brass inlet, the Series C is the product of lighter weight components and forward-thinking design. Reels in this family benefit... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Reelcraft Industries, Inc.
Reelcraft ’s Series H hose reel is an economical reel designed for medium duty applications requiring long lengths of hose. It is equally suited for plant or field use such as turf care, pest control, steam cleaning and more. Shipped completely assembled, ready to install. [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Reelcraft Industries, Inc.
Reelcraft's Series 30000 reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest service life. Series 30000... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Reelcraft Industries, Inc.
Series HC80000 reels are recommended for industrial applications requiring longer lengths of larger I.D. hose. An aluminum casting provides excellent support even in demanding applications, while reducing overall weight significantly. These reels are exceptional in industrial and truck mount... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Reelcraft Industries, Inc.
Reelcraft's Series 7000 is very robust and ideal for the most demanding applications. The reel ’s base and guide arm are formed from high-grade steel and engineered with structural forms and gussets to yield the greatest amount of strength. The standard low pressure hose is for air or water... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Reelcraft Industries, Inc.
Reelcraft ’s new Series HD70000 hose reels are designed to accommodate up to 100 ’ of 3/8 ” I.D. hose or 75 ’ of 1/2 ” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant... [See More]
- Material Of Construction: Steel
- Rewind Options: Spring
- Type Of Reel: Hose Reel
from Reelcraft Industries, Inc.
Reelcraft ’s new Series HD70000 hose reels are designed to accommodate up to 100 ’ of 3/8 ” I.D. hose or 75 ’ of 1/2 ” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Reelcraft Industries, Inc.
Reelcraft's Series C hose reels are designed for lighter-duty applications that require longer lengths of low pressure air hose. Hand crank with a balanced brass swivel and brass inlet, the Series C is the product of lighter weight components and forward-thinking design. Reels in this family benefit... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Reelcraft Industries, Inc.
Reelcraft's light duty cord reels are for less strenuous applications in which a capable and long-lasting reel is required. The compact Series LD is designed for overhead mounting and feature a powder coated steel housing, adjustable cable stop and a resettable circuit breaker. [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Cable Reel
- Assembly: Assembly
from Reelcraft Industries, Inc.
Reelcraft ’s new Series HD70000 hose reels are designed to accommodate up to 100 ’ of 3/8 ” I.D. hose or 75 ’ of 1/2 ” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant... [See More]
- Material Of Construction: Steel
- Rewind Options: Spring
- Type Of Reel: Hose Reel
from Reelcraft Industries, Inc.
Reelcraft ’s new Series HD70000 hose reels are designed to accommodate up to 100 ’ of 3/8 ” I.D. hose or 75 ’ of 1/2 ” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Reelcraft Industries, Inc.
Reelcraft ’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Reelcraft Industries, Inc.
Reelcraft ’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Reelcraft Industries, Inc.
Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the environment in a... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Reelcraft Industries, Inc.
Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the environment in a... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Reelcraft Industries, Inc.
Reelcraft's mobile base Series 9000 reels offer the greatest amount of stability for high volume air, water, fuel and petroleum. Ideal for portable service trucks, permanent service or plant work areas. [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Reelcraft Industries, Inc.
Reelcraft recognizes the growing demand for nitrogen tire inflation and proudly offers our new model, RT650-OLPG designed specifically for dispensing nitrogen gas. The hose reel is available in red, black, or green and is equipped with 50 feet of green 3/8" I.D. hose. The special green nitrogen hose... [See More]
- Material Of Construction: Steel
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly