Spring Reels
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Rewind Options: Spring
- Hose Cable Diameter: 0.0938
- Type Of Reel: Cable Reel
- Length: 10.5
from RS Components, Ltd.
ENROULEUR AIR COMPRIME FERME ACIER [See More]
- Rewind Options: Spring; Spring Return
- Length: 65.62
- Type Of Reel: Hose Reel
from Hannay Reels
To handle twin 1/4" through 3/8" welding hose. Oxy/Fuel Welding. Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90 ° ball bearing swivel joints, 1/2" female NPT threads. Oxy/acet brass inlet adapters are... [See More]
- Rewind Options: Spring
- Material Of Construction: Steel
- Type Of Reel: Hose Reel
- Core Diameter: 8 to 15.5
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Rewind Options: Spring
- Hose Cable Diameter: 0.0240
- Type Of Reel: Cable Reel
from RS Components, Ltd.
ENROULEUR AIR COMPRIME FERME ACIER [See More]
- Rewind Options: Spring; Spring Return
- Length: 32.81
- Type Of Reel: Hose Reel
from Hannay Reels
To handle 1/4" or3/8" I.D. high-pressure hose. Chassis Grease / Hydraulics / Air / Water. Compact frame and narrow base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90 ° swivel joint, 1/4" female NPT threads; 3/8" female NPT threads... [See More]
- Rewind Options: Spring
- Material Of Construction: Steel
- Type Of Reel: Hose Reel
- Core Diameter: 8 to 15.5
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Rewind Options: Spring
- Hose Cable Diameter: 0.0240
- Type Of Reel: Cable Reel
- Length: 3.5
from RS Components, Ltd.
ENROULEUR AIR COMPRIME OUVERT ACIER [See More]
- Rewind Options: Spring; Spring Return
- Length: 32.81
- Type Of Reel: Hose Reel
from Hannay Reels
To handle 1/4" through 1/2" I.D. hose. Hydraulics / Spray Painting / Air / Water. Narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90 ° balanced pressure swivel joints, 1/2" female NPT threads. [See More]
- Rewind Options: Spring
- Material Of Construction: Steel
- Type Of Reel: Hose Reel
- Flange Diameter: 20.75 to 23.75
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Rewind Options: Spring
- Flange Diameter: 3.38
- Type Of Reel: Cable Reel
- Hose Cable Diameter: 0.0625
from RS Components, Ltd.
ENROULEUR AIR COMPRIME OUVERT ACIER [See More]
- Rewind Options: Spring; Spring Return
- Length: 65.62
- Type Of Reel: Hose Reel
from Hannay Reels
Spring Rewind Grounding Reel. Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in cable hoop. Internal rotary device. [See More]
- Rewind Options: Spring
- Assembly: Assembly (optional feature)
- Type Of Reel: Cable Reel
- Assembly Description: Cable and Clamp
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Rewind Options: Spring
- Material Of Construction: Plastic
- Type Of Reel: Cable Reel
- Hose Cable Diameter: 0.0240
from RS Components, Ltd.
ENROULEUR AIR COMPRIME FERME ACIER [See More]
- Rewind Options: Spring; Spring Return
- Length: 32.81
- Type Of Reel: Hose Reel
from Hannay Reels
To handle dual 1/4" through 3/4" I.D. hose. Hydraulics / Spray Painting / Air / Water. Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90 ° balanced pressure swivel joints, 1/2"... [See More]
- Rewind Options: Spring
- Material Of Construction: Steel
- Type Of Reel: Hose Reel
- Core Diameter: 10.5 to 15.5
from RS Components, Ltd.
ENROULEUR AIR COMPRIME FERME ACIER [See More]
- Rewind Options: Spring; Spring Return
- Length: 32.81
- Type Of Reel: Hose Reel
from Hannay Reels
To handle 1/4" through 1/2" I.D. hose. Lubrication / Air / Water / Assembly Operations / Washdown / Air Tools / General Industrial Applications. Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard... [See More]
- Rewind Options: Spring
- Material Of Construction: Steel
- Type Of Reel: Hose Reel
- Core Diameter: 15.5 to 20
from RS Components, Ltd.
ENROULEUR AIR COMPRIME FERME ACIER [See More]
- Rewind Options: Spring; Spring Return
- Length: 49.21
- Type Of Reel: Hose Reel
from Hannay Reels
To handle 3/4" or 1" I.D. hose. Fuel Dispensing / Waste Oil Evacuation / Air / Water. Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90 ° balanced pressure swivel joint, 1" female NPT... [See More]
- Rewind Options: Spring
- Material Of Construction: Steel
- Type Of Reel: Hose Reel
- Core Diameter: 10.5 to 15.5
from RS Components, Ltd.
ENROULEUR AIR C. FERME RETOUR CONTR ÔLE [See More]
- Rewind Options: Spring; Spring Return
- Length: 39.37
- Type Of Reel: Hose Reel
from Hannay Reels
To handle 1-1/4" or 1-1/2" I.D. hose. Bulk Transfer / Fuel Dispensing / Suction / Discharge. Roll-formed channel frame construction. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90 ° swivel joint, 1-1/2" female NPT threads and 2"... [See More]
- Rewind Options: Spring
- Material Of Construction: Steel
- Type Of Reel: Hose Reel
- Core Diameter: 10.5
from RS Components, Ltd.
ENROULEUR AIR C. FERME RETOUR CONTR ÔLE [See More]
- Rewind Options: Spring; Spring Return
- Length: 39.37
- Type Of Reel: Hose Reel
from Hannay Reels
The patented AG (Air Governor) family of reels is the ultimate solution for gaining control over the rewind speed of a spring-powered reel. Because speed is regulated by linking the power spring to an air restrictor, the result is smooth, controlled rewind speed every time the reel is used. The AG... [See More]
- Rewind Options: Spring
- Material Of Construction: Steel
- Type Of Reel: Hose Reel
- Core Diameter: 10.5 to 20
from RS Components, Ltd.
ENROULEUR AIR C. FERME RETOUR CONTR ÔLE [See More]
- Rewind Options: Spring; Spring Return
- Length: 32.81
- Type Of Reel: Hose Reel
from Hannay Reels
To handle 1/4" through 1/2" I.D. hose. Lubrication / Air / Water / Steam / Assembly Operations / Washdown / Air Tools / High Pressure / General Industrial Applications. Standard N Series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage... [See More]
- Rewind Options: Spring
- Material Of Construction: Steel; Stainless Steel (optional feature)
- Type Of Reel: Hose Reel
- Core Diameter: 8 to 15.5
from RS Components, Ltd.
ENROULEUR AIR COMPRIME FERME ACIER [See More]
- Rewind Options: Spring; Spring Return
- Length: 16.4
- Type Of Reel: Hose Reel
from Hannay Reels
To handle 3/4" or 1" I.D. hose. Fuel Dispensing / Waste Oil Evacuation / Air / Water. Standard N series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90 ° balanced pressure swivel joint 1"... [See More]
- Rewind Options: Spring
- Material Of Construction: Steel
- Type Of Reel: Hose Reel
- Core Diameter: 10.5 to 15.5
from RS Components, Ltd.
RS PRO AV.801010 Air Hose Reel [See More]
- Rewind Options: Spring; Spring Return
- Length: 32.81
- Type Of Reel: Hose Reel
from Hannay Reels
To handle 1-1/2" ID industrial vacuum hose for Shop Vacuum Applications/Car Detailing/Any Industrial Vacuum Needs. Narrow frame and compact mounting base, allows for different mounting options: floor, ceiling or wall. Non-sparking ratchet assembly locks hose at different payout lengths. Declutching... [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
from RS Components, Ltd.
RS PRO AV.800812 Air Hose Reel [See More]
- Rewind Options: Spring; Spring Return
- Length: 39.37
- Type Of Reel: Hose Reel
from Hannay Reels
To handle 1/2", 3/4", or 1" I.D. hose for DEF (Diesel Exhaust Fluid). Narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90 ° 304 SST full-flow swivel joint w/EPDM seals & female NPT threads. [See More]
- Rewind Options: Spring
- Material Of Construction: Steel; Stainless Steel (optional feature)
- Type Of Reel: Hose Reel
- Flange Diameter: 17.62 to 25.25
from Hannay Reels
To handle live electric cable. Heavy-duty spring motor. Non-sparking ratchet. Declutching arbor. Consult factory for constant tension applications. 3-conductor, 45 amp, 600 volt collector assembly with #8 gauge wiring. Double brushes per circuit; brushes are copper graphite with copper alloy rings. [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Cable Reel
- Material Of Construction: Steel; Stainless Steel (optional feature)
from Hannay Reels
To handle live electric cable. Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor. 3-conductor, 30 amp. 6-foot power source. 15 amp, 3-prong straight blade plug provided standard (twist lock plug optional). Cable stop should be used. [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Cable Reel
- Material Of Construction: Steel; Stainless Steel (optional feature)
from Hannay Reels
To handle live electric cable. Heavy-duty spring motor. Non-sparking ratchet. Declutching arbor. Consult factory for constant tension applications. 3-conductor, 45 amp, 600 volt collector assembly with #8 gauge wiring. Double brushes per circuit; brushes are copper graphite with copper alloy rings. [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Cable Reel
- Material Of Construction: Steel; Stainless Steel (optional feature)
from Hannay Reels
To handle 3/4" or 1" I.D. hose. Standard hose reel is steel construction, painted graphite. Stainless steel construction is available. Aluminum construction is also available. "SB" prefix denotes polished aluminum construction, offering both reduced weight and superior corrosion resistance compared... [See More]
- Rewind Options: Spring
- Material Of Construction: Steel; Stainless Steel (optional feature)
- Type Of Reel: Hose Reel
- Flange Diameter: 27 to 30.5
from Hannay Reels
To handle 3/4" or 1" I.D. hose. Non-sparking ratchet locks reel. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90 ° ball bearing swivel joint with 1" female NPT threads. Standard outlet: 1" female NPT threads. Other sizes and/or threads can be furnished and must be... [See More]
- Rewind Options: Spring
- Material Of Construction: Steel; Stainless Steel (optional feature)
- Type Of Reel: Hose Reel
- Flange Diameter: 19.5 to 26.12
from Hannay Reels
To handle 3/4" or 1" I.D. hose. Dairy / Caustic Materials / Air / Water / Chemical Transfer / Food Transfer. Square tubing frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90 ° stainless steel ball bearing... [See More]
- Rewind Options: Spring
- Material Of Construction: Stainless Steel
- Type Of Reel: Hose Reel
- Flange Diameter: 26.12 to 30.5
from Hannay Reels
To handle 1/4" through 1/2" I.D. hose. Lubrication / Potable Water / Chemical Transfer / Washdown / Corrosive Environments. Standard SSN Series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90... [See More]
- Rewind Options: Spring
- Material Of Construction: Stainless Steel
- Type Of Reel: Hose Reel
- Flange Diameter: 18.5 to 25.25
from Hannay Reels
To handle 3/4" or 1" I.D. hose. Dairy / Caustic Materials / Air / Water / Chemical Transfer / Food Transfer. Standard N series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90 ° stainless... [See More]
- Rewind Options: Spring
- Material Of Construction: Stainless Steel
- Type Of Reel: Hose Reel
- Core Diameter: 10.5
from Hannay Reels
Long the industry standard for durable, compact, and efficient handling of single hose. Self-powered by industrial duty spring motors. [See More]
- Rewind Options: Spring
- Material Of Construction: Steel
- Type Of Reel: Hose Reel
- Hose Cable Diameter: 0.3750 to 0.5000
from Hannay Reels
Long the industry standard for durable, compact, and efficient handling of single hose. Self-powered by industrial duty spring motors. [See More]
- Rewind Options: Spring
- Material Of Construction: Steel
- Type Of Reel: Hose Reel
- Hose Cable Diameter: 0.3750 to 0.5000
from Hannay Reels
Long the industry standard for durable, compact, and efficient handling of single hose. Self-powered by industrial duty spring motors. [See More]
- Rewind Options: Spring
- Material Of Construction: Steel
- Type Of Reel: Hose Reel
- Hose Cable Diameter: 0.3750 to 0.5000
from Hannay Reels
To handle 3/16" through 1/2" I.D. hose. Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard Inlet: 90 ° balanced pressure swivel joint, 1/2" female NPT threads. Full flow swivel joint required for breathing air (FLN and FHN). [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
from Conductix-Wampfler
If you need rugged, dependable hose reels, look no further than Conductix-Wampfler! Conductix-Wampfler Hose Reelsare based upon our proven cable reel designs. Try our hose reels and you will discover they are a cut above others on the market! Check out these great benefits: Increases safety; hoses... [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Cable Reel
- Material Of Construction: Steel
from Reelcraft Industries, Inc.
This new package from Reelcraft pairs our heavy industrial cord reels, the Series L 4000, with an accessory swing bracket. The result is a more efficient way to supply power and lighting. Reels may be installed in a central location and pay out cord in a 180 ° arc from the mounting point. Both... [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Cable Reel
- Assembly: Assembly
from Century Spring Corp.
Adaptable, strong and reliable, the Reel Retriever, or "return reel", is a versatile, efficient device which offers theft-deterrence and customer convenience for point-of-purchase displays. A compact box contains a spring-loaded, retracting cable assembly which is securely fastened to the display,... [See More]
- Rewind Options: Spring
- Assembly: Assembly
- Type Of Reel: Cable Reel
- Length: 5
from Hosetract Industries, Ltd.
The B Series Reels are applied well where shorter, low volume hoses are used, such as auto-truck service garages for all air applications as well as anti-freeze, motor oil, ATF and grease. The all brass main shaft and swivel assure less corrosion for extended seal life the low pressure rating (up to... [See More]
- Rewind Options: Spring
- Inside Hose Diameter: 0.2500
- Type Of Reel: Hose Reel
- Maximum Pressure: 8000
from Macnaught USA, Inc.
Retractable Hose Reel with 1/2 ″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and... [See More]
- Rewind Options: Spring
- Assembly: Assembly
- Type Of Reel: Hose Reel
- Material Of Construction: Plastic
from McLellan
FR500 Series - Designed for diesel, gas, water, waste oil. The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications. As with all McLellan reels, the FR500 Series reels have spring motors hermetically sealed and lubricated. Reels feature heavy... [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
from United Equipment Accessories, Inc.
Mini But Mighty. When you need a high quality cable reel that ’s small on size yet big on power,. take a closer look at UEA ’s 40 Series. It ’s half the size of our larger 90 Series, making it the perfect choice when you have limited space for reel mounting – or if you... [See More]
- Rewind Options: Spring
- Length: 5 to 50
- Type Of Reel: Cable Reel
from Conductix-Wampfler
Conductix-Wampfler's new VersaReel ™ is a great solution for a wide range of commercial applications to provide power when and where you need it. VersaReel's benefits surpass other reels in its class, making it the #1 choice. It is ideal for warehouses, retail stores, maintenance shops,... [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Cable Reel
- Assembly: Assembly
from Reelcraft Industries, Inc.
Reelcraft introduces its DEF Dispensing line of spring retractable hose reels. Designed to aide in the dispensing of Diesel Emissions Fluid (DEF) for late model diesel engines, these reels are an integral part in emerging DEF service stations found at truck stops and garages. Dispensing equipment is... [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Hosetract Industries, Ltd.
Available Powder Coat or (304) Stainless Steel. Reels shipped standard SF hose payout position. For ceiling mount add suffix SC. [See More]
- Rewind Options: Spring
- Inside Hose Diameter: 0.2500
- Type Of Reel: Hose Reel
- Maximum Pressure: 8000
from Macnaught USA, Inc.
Retractable Hose Reel with 1/2 ″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and... [See More]
- Rewind Options: Spring
- Assembly: Assembly
- Type Of Reel: Hose Reel
- Material Of Construction: Plastic
from McLellan
Extensive field testing for years, in every kind of weather and terrain. When McLellan engineers became aware of the high failure rate in truck mounted hose reels, they went to work to find an economical solution. By beefing up the hardware in McLellan reels, and encasing the spring in a... [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
from United Equipment Accessories, Inc.
The Compact Workhorse. Looking for a small yet heavy-duty reel? The 50 Series is your answer! With a larger spool capacity than the 40 Series, but a more compact size than the 70 Series, this reel is able to meet many of your smaller-application needs. ● Ideal for multi high conductor count... [See More]
- Rewind Options: Spring
- Material Of Construction: Stainless Steel (optional feature)
- Type Of Reel: Cable Reel
- Hose Cable Diameter: 0.7300
from Conductix-Wampfler
If you need rugged, dependable hose reels, look no further than Conductix-Wampfler! Conductix-Wampfler Hose Reelsare based upon our proven cable reel designs. Try our hose reels and you will discover they are a cut above others on the market! Check out these great benefits: Increases safety; hoses... [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Cable Reel
- Material Of Construction: Steel
from Reelcraft Industries, Inc.
Reelcraft ’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product... [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Hosetract Industries, Ltd.
304 STAINLESS STEEL Reels should be utilized in harsh environments, such as chemical clean up or when an exceptionally clean area has to be maintained for food or beverage process. The latch mechanism is non-sparking in the event flammable gases or liquids are present. Only available in low... [See More]
- Rewind Options: Spring
- Material Of Construction: Stainless Steel
- Type Of Reel: Hose Reel
- Inside Hose Diameter: 0.3750
from Macnaught USA, Inc.
Retractable Hose Reel with 1/2 ″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and... [See More]
- Rewind Options: Spring
- Assembly: Assembly
- Type Of Reel: Hose Reel
- Material Of Construction: Plastic
from McLellan
The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications. - Handles hoses to 55 feet long!. - McLellan product reels for grease, air, oil. oxy/acetylene, or water - have 12 3/8" diameter. drums with cheek plates of 18 gauge steel,. 5"apart. -... [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Material Of Construction: Steel
from United Equipment Accessories, Inc.
The Working Man's Reel. This medium-sized reel series has built-in versatility to get the job done. Compared to our smaller reel series, this reel can hold cable up to 75' and accepts cable/conductor diameters up to .875" O.D. This reel is extremely versatile, which makes the 70 Series one of United... [See More]
- Rewind Options: Spring
- Material Of Construction: Stainless Steel (optional feature)
- Type Of Reel: Cable Reel
- Hose Cable Diameter: 0.8750
from Conductix-Wampfler
Conductix-Wampfler's extensive range of cord and cable reels starts with our "economy" series of reels. These include the Economy Spring-Rewind Cord Reel and Economy Hand-Wound Cord Reel. The Economy Spring-Rewind Cord Reel is ideal for light duty ceiling and wall mounted applications. It features:... [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Cable Reel
- Material Of Construction: Steel
from Reelcraft Industries, Inc.
Reelcraft ’s new compact dual pedestal Series DP5000 features an innovative, non-welded, interlocking base. Independent testing to military standards has proven the reel stand up to heavy vibration, which makes them especially strong and ideal for truck-mounted applications. Superbly... [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Hosetract Industries, Ltd.
Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features. Safety banded spring sealed springcase. Full 1ch flow path. Compact design. Guide rollers allow frictionless retrieval of hose. Heavy... [See More]
- Rewind Options: Spring
- Inside Hose Diameter: 0.3750
- Type Of Reel: Hose Reel
- Maximum Pressure: 5000
from Macnaught USA, Inc.
Retractable Hose Reel with 3/8 ″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and... [See More]
- Rewind Options: Spring
- Assembly: Assembly
- Type Of Reel: Hose Reel
- Material Of Construction: Plastic
from United Equipment Accessories, Inc.
The Rugged Reel. The 80 Series reel features rugged durability to handle the rough jobs. This reel offers the longest extension of cable up to 100'. With versatile mounting options and multiple circuit ratings available, this series is perfect to meet many different specifications. ● Dual... [See More]
- Rewind Options: Spring
- Material Of Construction: Stainless Steel (optional feature)
- Type Of Reel: Cable Reel
- Hose Cable Diameter: 0.8750 to 1
from Conductix-Wampfler
Conductix-Wamplfer Welding Reels are built on the popular 1400 and 1900 series PowerReel platforms. These rugged all-steel reels are specially designed for the rigors of electric welding and grounding applications. They are ideal for storing excess cable in a neat, safe, and efficient manner in... [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Cable Reel
- Material Of Construction: Steel
from Reelcraft Industries, Inc.
Series 5000 enclosed reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery. [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Hosetract Industries, Ltd.
304 STAINLESS STEEL Reels should be utilized in harsh environments, such as chemical clean up or when an exceptionally clean area has to be maintained for food or beverage process. The latch mechanism is non-sparking in the event flammable gases or liquids are present. Only available in low... [See More]
- Rewind Options: Spring
- Inside Hose Diameter: 1
- Type Of Reel: Hose Reel
- Maximum Pressure: 300
from Macnaught USA, Inc.
Retractable Hose Reel with 3/8 ″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and... [See More]
- Rewind Options: Spring
- Assembly: Assembly
- Type Of Reel: Hose Reel
- Material Of Construction: Plastic
from United Equipment Accessories, Inc.
The Really Big Reel. Make no mistake – this is the big one! The 90 Series is perfect when you need a reelthat can handle longer cable lengths with large diameter cable. With capabilities to handle cable up to 1.33" O.D., this reel can manage what most reels can ’t. ● Heavy... [See More]
- Rewind Options: Spring
- Material Of Construction: Stainless Steel (optional feature)
- Type Of Reel: Cable Reel
- Hose Cable Diameter: 1.3 to 1.33
from Reelcraft Industries, Inc.
Reelcraft's exhaust hose reels conveniently store lengths of large diameter exhaust hose. Designed to divert hazardous carbon monoxide gasses away from the workplace, these industrious hose reels are spring retractable and feature a latching mechanism that maintains the desired working length of... [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Hosetract Industries, Ltd.
Reel is ideally applied when space and safety is required in the welding & cutting area. The reel is capable of storing and dispensing 50 ' length of twin siamese welding hose. Features. The exclusive dual hex was designed by the original designer of this dual body concept. The major... [See More]
- Rewind Options: Spring
- Inside Hose Diameter: 0.2500
- Type Of Reel: Hose Reel
- Maximum Pressure: 1000
from Macnaught USA, Inc.
Retractable Hose Reel with 3/8 ″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and... [See More]
- Rewind Options: Spring
- Assembly: Assembly
- Type Of Reel: Hose Reel
- Material Of Construction: Plastic
from Reelcraft Industries, Inc.
These water hose reels are designed to be mounted centrally and used for watering and washdown. They offer longer lengths of larger I.D. hose, are spring retractable, and come equipped with garden hose end fittings (designated by an NH). Most featured models include hose, bumper and inlet hose,... [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Hosetract Industries, Ltd.
Features. Clear lamp cushion and bumper at end of light allow maximum light out at the end, yet protect the lamp from impact. On-off switch in handle is protected from dirt and moisture. Outer tube and magnifying lens are tough polycarbonate material. Patented Rough Service PLS-13 lamp is rated at... [See More]
- Rewind Options: Spring
- Length: 40
- Type Of Reel: Cable Reel
from Macnaught USA, Inc.
Retractable Hose Reels for Grease. RACR Hose Return Speed Control Makes Safety a Priority. Eliminate Injury & Equipment Damage. Engineered To Maintain Superior Reliability & Longevity For Grease in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 5000psi. [See More]
- Rewind Options: Spring
- Assembly: Assembly
- Type Of Reel: Hose Reel
- Material Of Construction: Plastic
from Reelcraft Industries, Inc.
Reelcraft ’s stainless steel hose reels are ideal for food processing, pre-rinse, wash down, chemical transfer and industrial-solvent handling. Also suitable for coastal, offshore and on-board ship in marine applications where the harsh environment of salt water spray requires the use of... [See More]
- Rewind Options: Manual; Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Hosetract Industries, Ltd.
LOW PRESSURE reels are ideally suited for plant maintenance or many other industrial functions where hose storage is a problem. Standard hose for air, water and oxygen/acetylene applications. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. The Unitract... [See More]
- Rewind Options: Spring
- Inside Hose Diameter: 0.3750
- Type Of Reel: Hose Reel
- Maximum Pressure: 1000
from Macnaught USA, Inc.
Retractable Hose Reels for Hot Water. RACR Hose Return Speed Control Makes Safety a Priority. Eliminate Injury & Equipment Damage. Engineered To Maintain Superior Reliability & Longevity For Hot Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to... [See More]
- Rewind Options: Spring
- Assembly: Assembly
- Type Of Reel: Hose Reel
- Material Of Construction: Plastic
from Reelcraft Industries, Inc.
Reelcraft's Series 7000 is very robust and ideal for the most demanding applications. The reel ’s base and guide arm are formed from high-grade steel and engineered with structural forms and gussets to yield the greatest amount of strength. The standard low pressure hose is for air or water... [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Macnaught USA, Inc.
Retractable Hose Reels for Oil, Hydraulic Fluids, Transmission Fluids and Gear Oils. RACR Hose Return Speed Control Makes Safety a Priority. Eliminate Injury & Equipment Damage. Engineered To Maintain Superior Reliability & Longevity For Oils in a wide range of industrial and commercial... [See More]
- Rewind Options: Spring
- Assembly: Assembly
- Type Of Reel: Hose Reel
- Material Of Construction: Plastic
from Reelcraft Industries, Inc.
Reelcraft ’s new Series HD70000 hose reels are designed to accommodate up to 100 ’ of 3/8 ” I.D. hose or 75 ’ of 1/2 ” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant... [See More]
- Rewind Options: Spring
- Material Of Construction: Steel
- Type Of Reel: Hose Reel
from Macnaught USA, Inc.
Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use!. Macnaught ’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with Industrial materials and... [See More]
- Rewind Options: Spring
- Assembly: Assembly
- Type Of Reel: Hose Reel
- Inside Hose Diameter: 0.5000
from Reelcraft Industries, Inc.
Reelcraft ’s new Series HD70000 hose reels are designed to accommodate up to 100 ’ of 3/8 ” I.D. hose or 75 ’ of 1/2 ” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant... [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Macnaught USA, Inc.
Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use!. Macnaught ’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with Industrial materials and... [See More]
- Rewind Options: Spring
- Assembly: Assembly
- Type Of Reel: Hose Reel
- Inside Hose Diameter: 0.5000
from Reelcraft Industries, Inc.
Reelcraft's light duty cord reels are for less strenuous applications in which a capable and long-lasting reel is required. The compact Series LD is designed for overhead mounting and feature a powder coated steel housing, adjustable cable stop and a resettable circuit breaker. [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Cable Reel
- Assembly: Assembly
from Macnaught USA, Inc.
Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use!. Macnaught ’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with Industrial materials and... [See More]
- Rewind Options: Spring
- Assembly: Assembly
- Type Of Reel: Hose Reel
- Inside Hose Diameter: 0.5000
from Reelcraft Industries, Inc.
Reelcraft ’s new Series HD70000 hose reels are designed to accommodate up to 100 ’ of 3/8 ” I.D. hose or 75 ’ of 1/2 ” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant... [See More]
- Rewind Options: Spring
- Material Of Construction: Steel
- Type Of Reel: Hose Reel
from Macnaught USA, Inc.
Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use!. Macnaught ’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with Industrial materials and... [See More]
- Rewind Options: Spring
- Assembly: Assembly
- Type Of Reel: Hose Reel
- Inside Hose Diameter: 0.5000
from Reelcraft Industries, Inc.
Reelcraft ’s new Series HD70000 hose reels are designed to accommodate up to 100 ’ of 3/8 ” I.D. hose or 75 ’ of 1/2 ” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant... [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Macnaught USA, Inc.
Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use!. Macnaught ’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with Industrial materials and... [See More]
- Rewind Options: Spring
- Assembly: Assembly
- Type Of Reel: Hose Reel
- Inside Hose Diameter: 0.5000
from Reelcraft Industries, Inc.
Reelcraft ’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel... [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Macnaught USA, Inc.
Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use!. Macnaught ’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with Industrial materials and... [See More]
- Rewind Options: Spring
- Assembly: Assembly
- Type Of Reel: Hose Reel
- Inside Hose Diameter: 0.5000
from Reelcraft Industries, Inc.
Reelcraft ’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel... [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Reelcraft Industries, Inc.
Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the environment in a... [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Reelcraft Industries, Inc.
Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the environment in a... [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Reelcraft Industries, Inc.
Tool balancers make tools nearly weightless, reducing operator fatigue. Improve safety and ergonomics and help prevent tools from being accidentally dropped, reducing tool damage. [See More]
- Rewind Options: Spring
- Assembly: Assembly
- Type Of Reel: Tool Balancer
- Assembly Description: Tool Balancer
from Reelcraft Industries, Inc.
Reelcraft's mobile base Series 9000 reels offer the greatest amount of stability for high volume air, water, fuel and petroleum. Ideal for portable service trucks, permanent service or plant work areas. [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Reelcraft Industries, Inc.
Reelcraft recognizes the growing demand for nitrogen tire inflation and proudly offers our new model, RT650-OLPG designed specifically for dispensing nitrogen gas. The hose reel is available in red, black, or green and is equipped with 50 feet of green 3/8" I.D. hose. The special green nitrogen hose... [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Reelcraft Industries, Inc.
Reelcraft now offers a non-corrosive fluid path option on our popular Series RT, 5000, 7000 and 9000 hose reels. The non-corrosive fluid path option offers another level of protection in corrosive environments. Standard Seals are BUNA but, EPR and VITON are available at additional cost. Reels are... [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly Description: Non-Corrosive Fluid
from Reelcraft Industries, Inc.
Series 4000, 5000 and 5005 reels yield great strength from a compact, space saving design. The addition of a rigid side mount allows reels to be mounted on either the right or left hand side. Reels may be ordered from the factory in the desired mounting configuration or easily converted afterward. [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Reelcraft Industries, Inc.
Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the environment in a... [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly
from Reelcraft Industries, Inc.
The hydraulic series hose reel incorporates contemporary engineering and manufacturing techniques to give trouble free performance. Used for medium pressure hydraulic applications, Series TH hose reels are ideal for operating hydraulic cylinders, tools and equipment. Reels are all steel construction... [See More]
- Rewind Options: Spring
- Live Connection: Allows item on reel to be used while still on reel. Hose or electrical cable.
- Type Of Reel: Hose Reel
- Assembly: Assembly