Import/Export Capabilities Mass Spectrometers
from Hiden Analytical
Triple filter quadrupoles for precision gas analysis and scientific applications. Hiden HAL 3F mass spectrometers for high precision scientific, process applications and uhv applications. [See More]
- Mass Range: ? to 2500
- Detector Type: Other; Pulsed Ion Counting
- Mass Analyzer Design: Quadrupole
- Detector Interface: Gas Chromatograph
from Shimadzu Scientific Instruments, Inc.
Ultimate MALDI MS and MSn Performance. Combining the simplicity of MALDI, the power of MSn, and the accuracy and resolution of TOF, the AXIMA Resonance provides researchers a unique solution to the next generation of structural and sequencing challenges. Designed without compromise, the AXIMA... [See More]
- Mass Analyzer Design: Time of Flight; Ion Trap
- Detector Type: Microchannel Plate
- Ionization Method: Matrix-assisted Laser Desorption/Ionization
- Remote Interface: Computer Interface; Application Software Included.
from Hiden Analytical
Pic triple filter quadrupoles for precision gas analysis and scientific applications. UHV Temperature Programmed Desorption. Surface Science, Single Crystal Studies. Molecular Beam Studies. Flash Desorption Analysis. High Performance RGA. Desorption / Outgassing studies / Bakeout cycles. Chamber /... [See More]
- Mass Range: ? to 2500
- Detector Type: Other; Pulsed Ion Counting
- Mass Analyzer Design: Quadrupole
- Detector Interface: Gas Chromatograph