Electrospray Ionization (ESI) Mass Spectrometers

3 Results
JMS-T100LP AccuTOF LC-Express Atmospheric pressure ionization high-resolution time-of-flight mass spectrometer
from JEOL USA, Inc.

The AccuTOF ™ LC-Express is the fourth generation of the successful AccuTOF ™ LC series, a robust and easy-to-maintain, high-throughput mass spectrometer aiming for high productivity with multiple ionization methods. JEOL's unique ionization technology, DART ™ (Direct Analysis in... [See More]

  • Ionization Method: Electrospray Ionization
  • Mass Analyzer Design: Time of Flight
Liquid Chromatograph Mass Spectrometer -- LCMS-8030
from Shimadzu Scientific Instruments, Inc.

Built for routine quantitative analysis in challenging matrices, Shimadzu's rugged LCMS-8030 combines world-leading LC performance with advanced mass spectrometry technologies to create a unique system approach to ultrafast detection. With polarity switching of 15msec, an ultrafast scan speed of... [See More]

  • Ionization Method: Electrospray Ionization
  • Detector Interface: Liquid Chromatograph
  • Mass Analyzer Design: Quadrupole
  • User Interface: digital
Triple Quadrupole Liquid Chromatograph Mass Spectrometer -- LCMS-8050
from Shimadzu Scientific Instruments, Inc.

Enhancements in chromatography and sub-2 micron columns have caused narrower peak widths, increasing resolution. In addition to high-resolution columns, analysts are demanding shorter chromatographic run times while adding more analytes to a single method. With these two factors at play, it is clear... [See More]

  • Ionization Method: Electrospray Ionization
  • Detector Interface: Liquid Chromatograph
  • Mass Analyzer Design: Quadrupole
  • User Interface: digital