Interfaces with a Gas Chromatograph (GC) Mass Spectrometers
from Hiden Analytical
The QGA gas analysis system is a compact bench-top gas analysis system for real time gas and vapour analysis. QGA is sensitive, stable and responsive for: Real time multiple species gas and vapour analysis. Wide concentration measurment range: 0.1 PPM to 100 %. Continuous sampling at atmospheric... [See More]
- Mass Range: 200 to 300
- Detector Interface: Gas Chromatograph
- Mass Analyzer Design: Quadrupole
- Remote Interface: Computer Interface; Serial communication protocol such as RS-232, RS-485, USB.; Special requirements such as modem, RF transmitter, etc.; Application Software Included.
from Bruker Corporation
Mobile GC/MS detectors are the gold standard in chemical analysis. They are a proven necessity widely used by the military and first responders as they rapidly provide on-site specific identification of volatile chemical compounds and agents in the low ppb to the low ppm range. Brukers new... [See More]
- Detector Interface: Gas Chromatograph
- General Features: Extreme Environment; Portable
from LECO Corporation
The ON736 Oxygen/Nitrogen Elemental Analyzer is designed for wide-range measurement of oxygen and nitrogen content of inorganic materials, ferrous and nonferrous alloys, and refractory materials using the inert gas fusion technique. The instrument features a custom MS Windows ®-based software... [See More]
- Detector Interface: Gas Chromatograph
- Display: none
- Remote Interface: Computer Interface; Application Software Included.
from Hiden Analytical
Triple filter quadrupoles for precision gas analysis and scientific applications. Hiden HAL 3F mass spectrometers for high precision scientific, process applications and uhv applications. [See More]
- Mass Range: ? to 2500
- Detector Type: Other; Pulsed Ion Counting
- Mass Analyzer Design: Quadrupole
- Detector Interface: Gas Chromatograph
from LECO Corporation
Developed to withstand the rigor of modern analytical demands, the Pegasus GC-HRT provides high-performance MS capabilities, including acquisition speed, mass accuracy, superior relative isotopic abundance, mass resolution, and dynamic range, all available simultaneously. LECO's own Folded Flight... [See More]
- Mass Analyzer Design: Time of Flight
- Remote Interface: Computer Interface; Application Software Included.
- Detector Interface: Gas Chromatograph
- Display: none
from Hiden Analytical
Pic triple filter quadrupoles for precision gas analysis and scientific applications. UHV Temperature Programmed Desorption. Surface Science, Single Crystal Studies. Molecular Beam Studies. Flash Desorption Analysis. High Performance RGA. Desorption / Outgassing studies / Bakeout cycles. Chamber /... [See More]
- Mass Range: ? to 2500
- Detector Type: Other; Pulsed Ion Counting
- Mass Analyzer Design: Quadrupole
- Detector Interface: Gas Chromatograph
from LECO Corporation
The Pegasus ® HT GC-TOFMS system combines GC-TOFMS technology with advanced ChromaTOF ® software to provide an unparalleled increase in laboratory productivity. Full-mass range spectral acquisition rates of up to 500 spectra/second allow for significant reduction in chromatographic analysis... [See More]
- Mass Analyzer Design: Time of Flight
- Remote Interface: Computer Interface; Application Software Included.
- Detector Interface: Gas Chromatograph
- Display: none
from Hiden Analytical
Residual gas analysers for precision analysis in vacuum diagnostics. Hiden RGA series quadrupole mass spectrometers for the examination of components present in a vessel or evolved from a process. [See More]
- Mass Range: ? to 300
- Detector Interface: Gas Chromatograph
- Mass Analyzer Design: Quadrupole
- Remote Interface: Computer Interface; Serial communication protocol such as RS-232, RS-485, USB.; Special requirements such as modem, RF transmitter, etc.; Application Software Included.
from LECO Corporation
GCxGC, combined with the Pegasus HT TOFMS, changes the dynamic when analyzing complex samples. No longer limited to two analytical dimensions, the Pegasus 4D GCxGC-TOFMS system provides you with four dimensions of analytical resolution for a more complete sample analysis. With LECO GCxGC, you are... [See More]
- Mass Analyzer Design: Time of Flight
- Remote Interface: Computer Interface; Application Software Included.
- Detector Interface: Gas Chromatograph
- Display: none
from Hiden Analytical
State of the art, bolt-on SIMS probe for integration into your existing UHV surface science chamber. The EQS is a differentially pumped secondary ion mass spectrometer for the analysis of secondary positive and negative ions and neutrals from solid samples. [See More]
- Mass Range: ? to 510
- Detector Interface: Gas Chromatograph
- Mass Analyzer Design: Quadrupole
- Remote Interface: Computer Interface; Serial communication protocol such as RS-232, RS-485, USB.; Special requirements such as modem, RF transmitter, etc.; Application Software Included.