Quadrupole Mass Spectrometers
from Pfeiffer Vacuum, Inc.
Flexible: Modular design, backwards-compatible User-friendly: Simple operation via Pfeiffer MassSpec software, easy system integration thanks to OPC-UA interface High performance: Fast measuring speed, maximum sensitivity [See More]
- Mass Analyzer Design: Quadrupole
- Sensitivity: 2 · 10⁻⁴ A/hPa (mbar)
- Mass Range: 1 to 300
- Detection Limit: < 2 · 10⁻¹⁵ hPa (mbar)
from JEOL USA, Inc.
The new JMS-Q1600GC UltraQuad ™ SQ-Zeta of JEOL is our 6th generation high-end Gas Chromatograph Quadrupole Mass Spectrometer (GC-QMS) based on JEOL's 50 years of MS technologies and experience. From quantitative applications such as environmental samples, water quality control and... [See More]
- Mass Analyzer Design: Quadrupole
from Pfeiffer Vacuum, Inc.
Compact: Lightweight, portable User-friendly: Easy operation, automatic calibration and tuning High performance: Low detection limits, multi-gas analysis, detecting even small concentrations of reactive and condensable gases [See More]
- Mass Analyzer Design: Quadrupole
- Detection Limit: < 100 ppb / < 1 ppm / < 10 ppm
- Mass Range: 1 to 300
- Detector Type: Faraday Cup; Other; C-SEM, Faraday
from JEOL USA, Inc.
Features. High speed and high sensitive analysis was achieved by JEOL ’s proprietary technologies. JMS-TQ4000GC was developed with all technologies and experience that were brewed in the development of high-end GC-MS of JEOL. Three Technologies provide Accurate Quantitative Values Faster. [See More]
- Mass Analyzer Design: Quadrupole
from Pfeiffer Vacuum, Inc.
Flexible: Suitable for a variety of applications in industrial and analytical environments, modular design User-friendly: Easy transferring of measured data thanks to new generation of Pfeiffer MassSpec software Sensitive: Lowest detectable partial pressure 4 ·10 ⁻ ¹ ³ hPa... [See More]
- Mass Analyzer Design: Quadrupole
- Sensitivity: 5 · 10⁻⁴ A/hPa (mbar)
- Mass Range: 1 to 100
- Detection Limit: 4 · 10⁻¹³ hPa (mbar)
from Linseis Inc.
Mass spectrometry (MS) is an analytical technique to measure the mass of atoms or molecules of a gas e.g. evaporated from a sample material which has been heated up. The spectra are used to determine the elemental or isotopic signature of a sample, the masses of particles and of molecules, and to... [See More]
- Mass Analyzer Design: Quadrupole
- Ionization Method: Electron Ionization
- Mass Range: 100 to 300
- Detector Type: Channeltron; Faraday Cup
from NETZSCH-Gerätebau GmbH
QMS 403 C A ëolos ® - Quadrupole Mass Spectrometer. The QMS 403 A ëolos ® quadrupole mass spectrometer is a new compact mass spectrometer with a heated capillary inlet system for routine analysis of gases and, in particular, volatile decomposition products of thermal analysis. This... [See More]
- Mass Analyzer Design: Quadrupole
from Hiden Analytical
The QGA gas analysis system is a compact bench-top gas analysis system for real time gas and vapour analysis. QGA is sensitive, stable and responsive for: Real time multiple species gas and vapour analysis. Wide concentration measurment range: 0.1 PPM to 100 %. Continuous sampling at atmospheric... [See More]
- Mass Analyzer Design: Quadrupole
- Detector Interface: Gas Chromatograph
- Mass Range: 200 to 300
- Remote Interface: Computer Interface; Serial communication protocol such as RS-232, RS-485, USB.; Special requirements such as modem, RF transmitter, etc.; Application Software Included.
from Waters Corporation
Waters Quadrupole Time-of-flight MS systems, featuring QuanTof, Fast DDA and MSE technologies, provide the highest UPLC-MS/MS performance to meet the needs of challenging qualitative and quantitative applications. [See More]
- Mass Analyzer Design: Time of Flight; Quadrupole
- Detector Interface: Liquid Chromatograph
from Shimadzu Scientific Instruments, Inc.
Product Description. The Leader in Laboratory Productivity. The Shimadzu single quadrupole GCMS-QP2010 SE gas chromatograph-mass spectrometer offers reliable, cost-effective productivity for the most challenging laboratory analyses. The GCMS-QP2010 SE has the versatile functionality and robust,... [See More]
- Mass Analyzer Design: Quadrupole
- User Interface: digital
- Detector Interface: Liquid Chromatograph
- Remote Interface: Application Software Included.
from NETZSCH-Gerätebau GmbH
QMS 403/5 SKIMMER ® - Coupling system. The SKIMMER ® coupling system with a quadrupole mass spectrometer (QMS) is worldwide the most sensitive system for thermoanalytical gas analysis. The coupling takes place directly in the furnace of the STA 409 CD. The first pressure reduction stage is... [See More]
- Mass Analyzer Design: Quadrupole
from Hiden Analytical
Triple filter quadrupoles for precision gas analysis and scientific applications. Hiden HAL 3F mass spectrometers for high precision scientific, process applications and uhv applications. [See More]
- Mass Analyzer Design: Quadrupole
- Detector Type: Other; Pulsed Ion Counting
- Mass Range: ? to 2500
- Detector Interface: Gas Chromatograph
from Waters Corporation
Single quad technology is a well respected, robust and reliable mass detection technique for many different functional areas of LC-MS across many different industries. Designed for compatibility with UPLC, UPSFC, HPLC, and AutoPurification, and with a wide range of ionization options, single... [See More]
- Mass Analyzer Design: Quadrupole
- Detector Interface: Liquid Chromatograph
from Shimadzu Scientific Instruments, Inc.
Product Description. Best in Class Scan Speed and Sensitivity. The Shimadzu single quadrupole GCMS-QP2010 Ultra gas chromatograph-mass spectrometer offers the highest performance in its class. The GCMS-QP2010 Ultra utilizes patented Advanced Scanning Speed Protocol (ASSP ™) technology,... [See More]
- Mass Analyzer Design: Quadrupole
- User Interface: digital
- Detector Interface: Liquid Chromatograph
- Remote Interface: Application Software Included.
from Hiden Analytical
Residual gas analysers for precision analysis in vacuum diagnostics. Hiden RGA series quadrupole mass spectrometers for the examination of components present in a vessel or evolved from a process. [See More]
- Mass Analyzer Design: Quadrupole
- Detector Interface: Gas Chromatograph
- Mass Range: ? to 300
- Remote Interface: Computer Interface; Serial communication protocol such as RS-232, RS-485, USB.; Special requirements such as modem, RF transmitter, etc.; Application Software Included.
from Waters Corporation
Waters innovative tandem quadrupole MS technology is designed for quantitative UPLC ®-MS/MS. Our philosophy centers on making high performance accessible, robust, reliable. [See More]
- Mass Analyzer Design: Quadrupole
- Detector Interface: Liquid Chromatograph
from Shimadzu Scientific Instruments, Inc.
Product Description. So Smart it almost runs itself!. The Shimadzu GCMS-TQ8040 with Smart MRM technology, automatically determines all optimum transitions and collision energies, and seamlessly incorporates them into the Smart Database Series for fully automated MRM method development from start to... [See More]
- Mass Analyzer Design: Quadrupole
- User Interface: digital
- Detector Interface: Liquid Chromatograph
- Remote Interface: Computer Interface; Application Software Included.
from Hiden Analytical
State of the art, bolt-on SIMS probe for integration into your existing UHV surface science chamber. The EQS is a differentially pumped secondary ion mass spectrometer for the analysis of secondary positive and negative ions and neutrals from solid samples. [See More]
- Mass Analyzer Design: Quadrupole
- Detector Interface: Gas Chromatograph
- Mass Range: ? to 510
- Remote Interface: Computer Interface; Serial communication protocol such as RS-232, RS-485, USB.; Special requirements such as modem, RF transmitter, etc.; Application Software Included.
from Shimadzu Scientific Instruments, Inc.
Enhancements in chromatography and sub-2 micron columns have caused narrower peak widths, increasing resolution. In addition to high-resolution columns, analysts are demanding shorter chromatographic run times while adding more analytes to a single method. With these two factors at play, it is clear... [See More]
- Mass Analyzer Design: Quadrupole
- Detector Interface: Liquid Chromatograph
- Ionization Method: Electrospray Ionization
- User Interface: digital