Computer Interface Mass Spectrometers
from LECO Corporation
The ON736 Oxygen/Nitrogen Elemental Analyzer is designed for wide-range measurement of oxygen and nitrogen content of inorganic materials, ferrous and nonferrous alloys, and refractory materials using the inert gas fusion technique. The instrument features a custom MS Windows ®-based software... [See More]
- Detector Interface: Gas Chromatograph
- Display: none
- Remote Interface: Computer Interface; Application Software Included.
from Hiden Analytical
The QGA gas analysis system is a compact bench-top gas analysis system for real time gas and vapour analysis. QGA is sensitive, stable and responsive for: Real time multiple species gas and vapour analysis. Wide concentration measurment range: 0.1 PPM to 100 %. Continuous sampling at atmospheric... [See More]
- Mass Range: 200 to 300
- Detector Interface: Gas Chromatograph
- Mass Analyzer Design: Quadrupole
- Remote Interface: Computer Interface; Serial communication protocol such as RS-232, RS-485, USB.; Special requirements such as modem, RF transmitter, etc.; Application Software Included.
from Shimadzu Scientific Instruments, Inc.
Ultimate MALDI MS and MSn Performance. Combining the simplicity of MALDI, the power of MSn, and the accuracy and resolution of TOF, the AXIMA Resonance provides researchers a unique solution to the next generation of structural and sequencing challenges. Designed without compromise, the AXIMA... [See More]
- Mass Analyzer Design: Time of Flight; Ion Trap
- Detector Type: Microchannel Plate
- Ionization Method: Matrix-assisted Laser Desorption/Ionization
- Remote Interface: Computer Interface; Application Software Included.
from Linseis Inc.
Mass spectrometry (MS) is an analytical technique to measure the mass of atoms or molecules of a gas e.g. evaporated from a sample material which has been heated up. The spectra are used to determine the elemental or isotopic signature of a sample, the masses of particles and of molecules, and to... [See More]
- Mass Range: 100 to 300
- Ionization Method: Electron Ionization
- Mass Analyzer Design: Quadrupole
- Detector Type: Channeltron; Faraday Cup
from LECO Corporation
Developed to withstand the rigor of modern analytical demands, the Pegasus GC-HRT provides high-performance MS capabilities, including acquisition speed, mass accuracy, superior relative isotopic abundance, mass resolution, and dynamic range, all available simultaneously. LECO's own Folded Flight... [See More]
- Mass Analyzer Design: Time of Flight
- Remote Interface: Computer Interface; Application Software Included.
- Detector Interface: Gas Chromatograph
- Display: none
from Hiden Analytical
Triple filter quadrupoles for precision gas analysis and scientific applications. Hiden HAL 3F mass spectrometers for high precision scientific, process applications and uhv applications. [See More]
- Mass Range: ? to 2500
- Detector Type: Other; Pulsed Ion Counting
- Mass Analyzer Design: Quadrupole
- Detector Interface: Gas Chromatograph
from Shimadzu Scientific Instruments, Inc.
Built for routine quantitative analysis in challenging matrices, Shimadzu's rugged LCMS-8030 combines world-leading LC performance with advanced mass spectrometry technologies to create a unique system approach to ultrafast detection. With polarity switching of 15msec, an ultrafast scan speed of... [See More]
- Mass Analyzer Design: Quadrupole
- Detector Interface: Liquid Chromatograph
- Ionization Method: Electrospray Ionization
- User Interface: digital
from LECO Corporation
The Pegasus ® HT GC-TOFMS system combines GC-TOFMS technology with advanced ChromaTOF ® software to provide an unparalleled increase in laboratory productivity. Full-mass range spectral acquisition rates of up to 500 spectra/second allow for significant reduction in chromatographic analysis... [See More]
- Mass Analyzer Design: Time of Flight
- Remote Interface: Computer Interface; Application Software Included.
- Detector Interface: Gas Chromatograph
- Display: none
from Hiden Analytical
Pic triple filter quadrupoles for precision gas analysis and scientific applications. UHV Temperature Programmed Desorption. Surface Science, Single Crystal Studies. Molecular Beam Studies. Flash Desorption Analysis. High Performance RGA. Desorption / Outgassing studies / Bakeout cycles. Chamber /... [See More]
- Mass Range: ? to 2500
- Detector Type: Other; Pulsed Ion Counting
- Mass Analyzer Design: Quadrupole
- Detector Interface: Gas Chromatograph
from Shimadzu Scientific Instruments, Inc.
LCMS-8040 Enhanced Sensitivity. LCMS-8040 incorporates newly improved ion optics and collision cell technology to provide higher multiple reaction monitoring (MRM) sensitivity. These improvements also yield higher sensitivity for scan mode measurements, expanding the potential range of LC/MS/MS... [See More]
- Mass Analyzer Design: Quadrupole
- Detector Interface: Liquid Chromatograph
- Ionization Method: Electrospray Ionization
- User Interface: digital
from LECO Corporation
GCxGC, combined with the Pegasus HT TOFMS, changes the dynamic when analyzing complex samples. No longer limited to two analytical dimensions, the Pegasus 4D GCxGC-TOFMS system provides you with four dimensions of analytical resolution for a more complete sample analysis. With LECO GCxGC, you are... [See More]
- Mass Analyzer Design: Time of Flight
- Remote Interface: Computer Interface; Application Software Included.
- Detector Interface: Gas Chromatograph
- Display: none
from Hiden Analytical
The only mass spectrometer for the mass and energy analysis of ions, neutrals and radicals in electron and photon stimulated desorption studies. The Hiden Ion Desorption Probe for the examination of low energy species desorbed in your ESD, PSD or UHV-TPD studies. [See More]
- Mass Range: ? to 2500
- Detector Type: Other; Pulsed Ion Counting
- Mass Analyzer Design: Quadrupole
- Detector Interface: Gas Chromatograph
from Shimadzu Scientific Instruments, Inc.
A true multi-user high performance MALDI TOF-TOF Mass Spectrometer. The MALDI-7090TM is targeted for proteomics and tissue imaging. It combines Shimadzu ’s extensive MALDI TOF-TOF mass spectrometry expertise with novel patented technology to provide ultimate performance in identification and... [See More]
- Mass Analyzer Design: Time of Flight
- User Interface: digital
- Ionization Method: Matrix-assisted Laser Desorption/Ionization
- Remote Interface: Computer Interface; Application Software Included.
from Hiden Analytical
Residual gas analysers for precision analysis in vacuum diagnostics. Hiden RGA series quadrupole mass spectrometers for the examination of components present in a vessel or evolved from a process. [See More]
- Mass Range: ? to 300
- Detector Interface: Gas Chromatograph
- Mass Analyzer Design: Quadrupole
- Remote Interface: Computer Interface; Serial communication protocol such as RS-232, RS-485, USB.; Special requirements such as modem, RF transmitter, etc.; Application Software Included.
from Shimadzu Scientific Instruments, Inc.
Product Description. So Smart it almost runs itself!. The Shimadzu GCMS-TQ8040 with Smart MRM technology, automatically determines all optimum transitions and collision energies, and seamlessly incorporates them into the Smart Database Series for fully automated MRM method development from start to... [See More]
- Mass Analyzer Design: Quadrupole
- User Interface: digital
- Detector Interface: Liquid Chromatograph
- Remote Interface: Computer Interface; Application Software Included.
from Hiden Analytical
State of the art, bolt-on SIMS probe for integration into your existing UHV surface science chamber. The EQS is a differentially pumped secondary ion mass spectrometer for the analysis of secondary positive and negative ions and neutrals from solid samples. [See More]
- Mass Range: ? to 510
- Detector Interface: Gas Chromatograph
- Mass Analyzer Design: Quadrupole
- Remote Interface: Computer Interface; Serial communication protocol such as RS-232, RS-485, USB.; Special requirements such as modem, RF transmitter, etc.; Application Software Included.
from Shimadzu Scientific Instruments, Inc.
Enhancements in chromatography and sub-2 micron columns have caused narrower peak widths, increasing resolution. In addition to high-resolution columns, analysts are demanding shorter chromatographic run times while adding more analytes to a single method. With these two factors at play, it is clear... [See More]
- Mass Analyzer Design: Quadrupole
- Detector Interface: Liquid Chromatograph
- Ionization Method: Electrospray Ionization
- User Interface: digital