Programmable Mass Spectrometers
from Hiden Analytical
The HPR-60 molecular beam sampling mass spectrometer a compact bench-top gas analysis system for monitoring of enhanced process analysis [See More]
- Mass Range: ? to 2500
- Ionization Method: Electron Ionization
- Mass Analyzer Design: Quadrupole
- Detector Type: Electron Multiplier Tube
from Shimadzu Scientific Instruments, Inc.
Ultimate MALDI MS and MSn Performance. Combining the simplicity of MALDI, the power of MSn, and the accuracy and resolution of TOF, the AXIMA Resonance provides researchers a unique solution to the next generation of structural and sequencing challenges. Designed without compromise, the AXIMA... [See More]
- Mass Analyzer Design: Time of Flight; Ion Trap
- Detector Type: Microchannel Plate
- Ionization Method: Matrix-assisted Laser Desorption/Ionization
- Remote Interface: Computer Interface; Application Software Included.
from Hiden Analytical
A rugged general purpose SIMS and SNMS analysis station. The Hiden SIMS Workstation, an integrated UHV / SIMS facility for advanced surface analysis [See More]
- Mass Range: ? to 1000
- Ionization Method: Electron Ionization
- Mass Analyzer Design: Quadrupole
- Detector Interface: Gas Chromatograph
from Shimadzu Scientific Instruments, Inc.
Built for routine quantitative analysis in challenging matrices, Shimadzu's rugged LCMS-8030 combines world-leading LC performance with advanced mass spectrometry technologies to create a unique system approach to ultrafast detection. With polarity switching of 15msec, an ultrafast scan speed of... [See More]
- Mass Analyzer Design: Quadrupole
- Detector Interface: Liquid Chromatograph
- Ionization Method: Electrospray Ionization
- User Interface: digital
from Shimadzu Scientific Instruments, Inc.
A true multi-user high performance MALDI TOF-TOF Mass Spectrometer. The MALDI-7090TM is targeted for proteomics and tissue imaging. It combines Shimadzu ’s extensive MALDI TOF-TOF mass spectrometry expertise with novel patented technology to provide ultimate performance in identification and... [See More]
- Mass Analyzer Design: Time of Flight
- User Interface: digital
- Ionization Method: Matrix-assisted Laser Desorption/Ionization
- Remote Interface: Computer Interface; Application Software Included.
from Shimadzu Scientific Instruments, Inc.
Enhancements in chromatography and sub-2 micron columns have caused narrower peak widths, increasing resolution. In addition to high-resolution columns, analysts are demanding shorter chromatographic run times while adding more analytes to a single method. With these two factors at play, it is clear... [See More]
- Mass Analyzer Design: Quadrupole
- Detector Interface: Liquid Chromatograph
- Ionization Method: Electrospray Ionization
- User Interface: digital