Display Options: None Mass Spectrometers
from LECO Corporation
The ON736 Oxygen/Nitrogen Elemental Analyzer is designed for wide-range measurement of oxygen and nitrogen content of inorganic materials, ferrous and nonferrous alloys, and refractory materials using the inert gas fusion technique. The instrument features a custom MS Windows ®-based software... [See More]
- Display: none
- Remote Interface: Computer Interface; Application Software Included.
- Detector Interface: Gas Chromatograph
from Shimadzu Scientific Instruments, Inc.
Utilizing patented ultrafast (UF) technology, the compact LCMS-2020 mass spectrometer offers faster measurements and higher detection sensitivity for quicker and more accurate detection of trace impurities in a variety of applications. When combined with a Nexera UHPLC or Prominence ultra-fast LC... [See More]
- Display: none
- Mass Analyzer Design: Quadrupole
- Scan Rate: 15000
- Ionization Method: Electrospray Ionization
from Hiden Analytical
Triple filter quadrupoles for precision gas analysis and scientific applications. Hiden HAL 3F mass spectrometers for high precision scientific, process applications and uhv applications. [See More]
- Display: none
- Mass Analyzer Design: Quadrupole
- Mass Range: ? to 2500
- Detector Type: Other; Pulsed Ion Counting
from LECO Corporation
Developed to withstand the rigor of modern analytical demands, the Pegasus GC-HRT provides high-performance MS capabilities, including acquisition speed, mass accuracy, superior relative isotopic abundance, mass resolution, and dynamic range, all available simultaneously. LECO's own Folded Flight... [See More]
- Display: none
- Detector Interface: Gas Chromatograph
- Mass Analyzer Design: Time of Flight
- Remote Interface: Computer Interface; Application Software Included.
from Hiden Analytical
Pic triple filter quadrupoles for precision gas analysis and scientific applications. UHV Temperature Programmed Desorption. Surface Science, Single Crystal Studies. Molecular Beam Studies. Flash Desorption Analysis. High Performance RGA. Desorption / Outgassing studies / Bakeout cycles. Chamber /... [See More]
- Display: none
- Mass Analyzer Design: Quadrupole
- Mass Range: ? to 2500
- Detector Type: Other; Pulsed Ion Counting
from LECO Corporation
The Pegasus ® HT GC-TOFMS system combines GC-TOFMS technology with advanced ChromaTOF ® software to provide an unparalleled increase in laboratory productivity. Full-mass range spectral acquisition rates of up to 500 spectra/second allow for significant reduction in chromatographic analysis... [See More]
- Display: none
- Detector Interface: Gas Chromatograph
- Mass Analyzer Design: Time of Flight
- Remote Interface: Computer Interface; Application Software Included.
from Hiden Analytical
The only mass spectrometer for the mass and energy analysis of ions, neutrals and radicals in electron and photon stimulated desorption studies. The Hiden Ion Desorption Probe for the examination of low energy species desorbed in your ESD, PSD or UHV-TPD studies. [See More]
- Display: none
- Mass Analyzer Design: Quadrupole
- Mass Range: ? to 2500
- Detector Type: Other; Pulsed Ion Counting
from LECO Corporation
GCxGC, combined with the Pegasus HT TOFMS, changes the dynamic when analyzing complex samples. No longer limited to two analytical dimensions, the Pegasus 4D GCxGC-TOFMS system provides you with four dimensions of analytical resolution for a more complete sample analysis. With LECO GCxGC, you are... [See More]
- Display: none
- Detector Interface: Gas Chromatograph
- Mass Analyzer Design: Time of Flight
- Remote Interface: Computer Interface; Application Software Included.
from Hiden Analytical
Residual gas analysers for precision analysis in vacuum diagnostics. Hiden RGA series quadrupole mass spectrometers for the examination of components present in a vessel or evolved from a process. [See More]
- Display: none
- Mass Analyzer Design: Quadrupole
- Mass Range: ? to 300
- Detector Interface: Gas Chromatograph
from Hiden Analytical
State of the art, bolt-on SIMS probe for integration into your existing UHV surface science chamber. The EQS is a differentially pumped secondary ion mass spectrometer for the analysis of secondary positive and negative ions and neutrals from solid samples. [See More]
- Display: none
- Mass Analyzer Design: Quadrupole
- Mass Range: ? to 510
- Detector Interface: Gas Chromatograph