Faraday Cup Mass Spectrometers

3 Results
Quadrupole Mass Spectrometers -- OmniStar
from Pfeiffer Vacuum, Inc.

Compact: Lightweight, portable User-friendly: Easy operation, automatic calibration and tuning High performance: Low detection limits, multi-gas analysis, detecting even small concentrations of reactive and condensable gases [See More]

  • Detector Type: Faraday Cup; Other; C-SEM, Faraday
  • Detection Limit: < 100 ppb / < 1 ppm / < 10 ppm
  • Mass Range: 1 to 300
  • Mass Analyzer Design: Quadrupole
Quadrupole Mass Spectrometers -- QMG 250 F1
from Pfeiffer Vacuum, Inc.

Flexible: Suitable for a variety of applications in industrial and analytical environments, modular design User-friendly: Easy transferring of measured data thanks to new generation of Pfeiffer MassSpec software Sensitive: Lowest detectable partial pressure 4 ·10 ⁻ ¹ ³ hPa... [See More]

  • Detector Type: Faraday Cup; Other; Faraday
  • Sensitivity: 5 · 10⁻⁴ A/hPa (mbar)
  • Mass Range: 1 to 100
  • Detection Limit: 4 · 10⁻¹³ hPa (mbar)
Quadrupole Mass Spectrometer Evolved Gas Analyzer
from Linseis Inc.

Mass spectrometry (MS) is an analytical technique to measure the mass of atoms or molecules of a gas e.g. evaporated from a sample material which has been heated up. The spectra are used to determine the elemental or isotopic signature of a sample, the masses of particles and of molecules, and to... [See More]

  • Detector Type: Channeltron; Faraday Cup
  • Mass Analyzer Design: Quadrupole
  • Mass Range: 100 to 300
  • Ionization Method: Electron Ionization