Flat/Ribbon Thermistor Temperature Probes

2 Results
SBX12L
from Brighton Electronics, Inc.

Thermistor, Lemo, Flat surface tip with 4’ cord (Lemo, connector) [See More]

  • Probe Configuration: Flat/Ribbon
  • Sensor Termination Type: Other Connection Type
  • Process Connection: None or Hand held
Thermistor Sensor Surface-Mount -- SA1-TH-44000
from OMEGA Engineering, Inc.

These surface mount thermistor sensors have an adhesive surface on the bottom of the sensor. Just remove the peel strip and apply to any dry, solid surface. These sensors are great for temporary installations, or for areas where installation options are limited. [See More]

  • Probe Configuration: Flexible Probe; Flat/Ribbon
  • Sensor Termination Type: Bare or Insulated Lead Wires
  • Sensed Temperature: -112 to 248