Sanitary Applications Thermistor Temperature Probes
from OMEGA Engineering, Inc.
The 3-A Approved OMEGA ® THS-S-NB9W and THS-H-NB9W Series Thermistor Sensors are designed for use in Sanitary or Hygienic Clean-in-Place applications in the Food, Dairy, Beverage and BioPharmaceutical industries. These sensors are manufactured with 316L stainless steel housings that meet the... [See More]
- Sensed Temperature: -112 to 302
- Diameter or Width Range: 0.1875 to 0.3750
- Probe Configuration: Straight Probe
- Sensitive Length: 3 to 6
from TEGAM, Inc.
Thermistor Penetration Temperature Probe. Sturdy Shaft. Designed to maximize the penetration strength while allowing tremendous control of penetration direction and depth. It has a sharp pointed tip for insertion into semi-soft materials such as meat and cheeses. It comes with an Ergo handle that... [See More]
- Sensed Temperature: -40 to 302
- Sensitive Length: 4
- Probe Configuration: Penetration (Needle) Probe
- Sensor Termination Type: Plug or Quick Connect
from OMEGA Engineering, Inc.
The 3-A Approved OMEGA ® THS-S-M12 and THS-H-M12 Series Thermistor Sensors are designed for use in Sanitary or Hygienic Clean-in-Place applications in the Food, Dairy, Beverage and BioPharmaceutical industries. These sensors are manufactured with 316L stainless steel housings that meet the... [See More]
- Sensed Temperature: -112 to 302
- Diameter or Width Range: 0.1875 to 0.3750
- Probe Configuration: Straight Probe
- Sensitive Length: 1.25
from OMEGA Engineering, Inc.
The OMEGA ® THS-S-CB and THS-H-CB Series Thermistor Sensors are designed for use in Sanitary or Hygienic Clean-in-Place applications in the Food, Dairy, Beverage and BioPharmaceutical industries. These sensors are manufactured with 316L stainless steel housings that meet the dimensional... [See More]
- Sensed Temperature: -112 to 302
- Diameter or Width Range: 0.2500
- Probe Configuration: Straight Probe
- Sensitive Length: 3 to 6
from OMEGA Engineering, Inc.
OMEGAs VIPs (Veterinary Implantation Probes) are designed for continuous monitoring of animal rectal temperatures. Unique construction makes them flexible enough that they do not cause undue animal discomfort while inserted, yet they are rigid enough for proper insertion to prevent the animal from... [See More]
- Sensed Temperature: -94 to 176
- Diameter or Width Range: 0.2130
- Probe Configuration: Flexible Probe
- Sensitive Length: 0.1880