Tip Sensitive Thermistor Temperature Probes

3 Results
Tubular Glass Thermistor Sensor -- ON-404-PP
from OMEGA Engineering, Inc.

Pyrex Probe is 5" Long and 3/16" Diameter with Stainless Steel Transition to 120" (3 meters) of PVC Cable and Phone Plug Connector [See More]

  • Probe Features: Tip Sensitive
  • Probe Configuration: Straight Probe
  • Sensed Temperature: ? to 212
  • Diameter or Width Range: 0.1875
Stainless Steel Temperature Probe -- 109SS-L
from Campbell Scientific, Inc.

The 109SS consists of a thermistor encased in a sheath made from grade 316 stainless steel. The rugged stainless-steel sheath protects the thermistor allowing the 109SS to be buried or submerged in harsh, corrosive environments. This probe also has a fast time response. [See More]

  • Probe Features: Tip Sensitive
  • Probe Configuration: Straight Probe
  • Sensed Temperature: -40 to 158
  • Diameter or Width Range: 0.4000
Temperature Probe -- PMA2162K
from Solar Light Company, Inc.

Measures temperature in a range of -40 to +150 °C with high accuracy and stability. The PMA2160 is an interface that permits a thermistor temperature probe to be attached to the PMA2100 meter. The thermistor probes are factory calibrated so they can be easily interchanged without compromising... [See More]

  • Probe Features: Available as an Assembly; Tip Sensitive
  • Probe Configuration: Penetration (Needle) Probe
  • Sensed Temperature: -40 to 176
  • Diameter or Width Range: 0.1550