Splash Proof or Watertight Thermistor Temperature Probes

10 Results
Thermistor Immersion Temperature Probe -- 9X603PHN04
from TEGAM, Inc.

Thermistor Immersion Temperature Probe. Ideal for measuring temperatures in liquids, gases, and soft materials. This probe has 1.5 ft coil cord that can be extended to 3 ft. Technical Specifications. Range: -40 °C to +150 °C. Time constant 3 second. Accuracy: ± 0.2 °C from 0 to 70... [See More]

  • Sensed Temperature: -40 to 302
  • Diameter or Width Range: 0.1250
  • Probe Configuration: Penetration (Needle) Probe
  • Sensor Termination Type: Plug or Quick Connect
Conductivity and Temperature Sensors -- CS547A-L
from Campbell Scientific, Inc.

Campbell Scientific's CS547A conductivity sensor measures the electrical conductivity (EC), total dissolved solids, and temperature of water. The CS547A is suitable in most surface water, laboratory, and industrial applications. EC is measured with three cylindrical stainless steel electrodes... [See More]

  • Sensed Temperature: 32 to 122
  • Diameter or Width Range: 1.8
  • Probe Configuration: Straight Probe
  • Sensitive Length: 2.5
Detachable Threaded Thermistor Probe -- ON-920TA
from OMEGA Engineering, Inc.

This sensor is desighed to be used in immiersion applications where it will be mounted into a process or pressure vessel using a 1/8NPT threaded port. The integral connector and supplied mating connector with cable allow for continuous monitoring of the sensor, or allows for removal of the connector... [See More]

  • Sensed Temperature: ? to 212
  • Diameter or Width Range: 0.1562
  • Probe Configuration: Straight Probe
  • Sensitive Length: 12
Temperature Probe -- 25 Series
from Analytical Sensors & Instruments, Ltd. (ASI)

ASI offers a wide assortment of temperature probes for OEM applications. In addition to temperature probes, ASI can outfit any other electrode manufactured with a temperature compensating element. To learn more about basic temperature theories and applications, please click temperature info here. [See More]

  • Sensed Temperature: -25 to 125
  • Process Connection: Other (Special)
  • Probe Configuration: Straight Probe
  • Sensor Termination Type: Other Connection Type
Thermistor Wire Temperature Probe -- 9X002PHN36
from TEGAM, Inc.

3' Thermistor Wire Temperature Probe. Ideal for biological and geophysical testing of gases, liquids and subsoil's. This rugged 5-ft. long probe has stranded 22AWG Teflon-insulated wire. The sensor is encapsulated in 304 stainless steel. Technical Specifications. Range: -40 °C to +150 °C. [See More]

  • Sensed Temperature: -40 to 302
  • Sensitive Length: 60
  • Probe Configuration: Flexible Probe
  • Sensor Termination Type: Plug or Quick Connect
Stainless Steel Temperature Probe -- 109SS-L
from Campbell Scientific, Inc.

The 109SS consists of a thermistor encased in a sheath made from grade 316 stainless steel. The rugged stainless-steel sheath protects the thermistor allowing the 109SS to be buried or submerged in harsh, corrosive environments. This probe also has a fast time response. [See More]

  • Sensed Temperature: -40 to 158
  • Diameter or Width Range: 0.4000
  • Probe Configuration: Straight Probe
  • Sensitive Length: 2.3
General Purpose Thermistor Probes -- TH-10-44000
from OMEGA Engineering, Inc.

This general purpose thermistor probe has a stainless steel sheath sealed at the tip for direct immersion into process liquids. The straight sheath design, with 40 inches of extension cable, adapts well to use with a wide variety of transition fittings. This design makes for a more compact probe... [See More]

  • Sensed Temperature: -112 to 302
  • Diameter or Width Range: 0.1250 to 0.2500
  • Probe Configuration: Straight Probe
  • Sensitive Length: 2 to 4
Temperature Probe -- 107-LC
from Campbell Scientific, Inc.

The 107-LC consists of a thermistor encapsulated in an epoxy-filled aluminum housing. It measures the range of -35 ° to +50 °C; to measure the -5 ° to +95 °C temperature range, see the 108-LC probe. .restrict { background-color: rgb(230, 240, 248); padding: 8px; margin: 7px 0pt;... [See More]

  • Sensed Temperature: -31 to 122
  • Diameter or Width Range: 0.3000
  • Probe Configuration: Straight Probe
  • Sensitive Length: 4.1
Transition Joint Style Thermistor Probe -- TJ36-44004
from OMEGA Engineering, Inc.

The general purpose transition joint probe style is now available with any of our 44000 series thermistors as sensing elements. The probe transitions to 36" of PFA-insulated two-conductor lead wire and terminates in stripped leads. [See More]

  • Sensed Temperature: ? to 302
  • Diameter or Width Range: 0.1250 to 0.2500
  • Probe Configuration: Straight Probe
  • Process Connection: None or Hand held
Veterinary Implantation Probes -- VIP
from OMEGA Engineering, Inc.

OMEGAs VIPs (Veterinary Implantation Probes) are designed for continuous monitoring of animal rectal temperatures. Unique construction makes them flexible enough that they do not cause undue animal discomfort while inserted, yet they are rigid enough for proper insertion to prevent the animal from... [See More]

  • Sensed Temperature: -94 to 176
  • Diameter or Width Range: 0.2130
  • Probe Configuration: Flexible Probe
  • Sensitive Length: 0.1880