Flexible Probe Thermistor Temperature Probes
from OMEGA Engineering, Inc.
These surface mount thermistor sensors have an adhesive surface on the bottom of the sensor. Just remove the peel strip and apply to any dry, solid surface. These sensors are great for temporary installations, or for areas where installation options are limited. [See More]
- Probe Configuration: Flexible Probe; Flat/Ribbon
- Sensor Termination Type: Bare or Insulated Lead Wires
- Sensed Temperature: -112 to 248
from Fluid Components Intl. (FCI)
FCI provides temperature elements mounted in thermowells for direct installation into piping and ducting on commercial and military aircraft, spacecraft, vehicles and marine applications. These elements are available as Resistance Temperature Detector (RTD) that provides a linear change in... [See More]
- Probe Configuration: Penetration (Needle) Probe; Flexible Probe
- Sensitive Length: 0.1600 to 4
- Sensed Temperature: -50 to 800
- Process Connection: Threaded (NPT) Fitting; Other (Special)
from TEGAM, Inc.
3' Thermistor Wire Temperature Probe. Ideal for biological and geophysical testing of gases, liquids and subsoil's. This rugged 5-ft. long probe has stranded 22AWG Teflon-insulated wire. The sensor is encapsulated in 304 stainless steel. Technical Specifications. Range: -40 °C to +150 °C. [See More]
- Probe Configuration: Flexible Probe
- Sensitive Length: 60
- Sensed Temperature: -40 to 302
- Sensor Termination Type: Plug or Quick Connect
from Thermometrics Corporation
Flex armor temperature sensors are commonly used in extruder and plastic processing and bearing industries. [See More]
- Probe Configuration: Flexible Probe
- Sensor Termination Type: Armor Leads
- Sensed Temperature: -58 to 752
from Brighton Electronics, Inc.
Thermistor, Subminiature, 3’ extension cord used with STP155, 156, and 157 [See More]
- Probe Configuration: Flexible Probe
- Sensor Termination Type: Plug or Quick Connect
- Process Connection: None or Hand held