Air Probe Thermistor Temperature Probes
from DigiKey
PRECISION LINEAR THERMISTOR SENS [See More]
- Probe Configuration: Air Probe; Surface; Air, Beaded
from RS Components, Ltd.
RS Pro NTC temperature probes used for temperature measurement with thermostats. Sensor Type = NTC. Probe Type = Air. Probe Length = 41mm. Probe Diameter = 6mm. Maximum Temperature Measurement = +80 °C. Cable Length = 1.5m. Best Accuracy = ±0.5 °C [See More]
- Probe Configuration: Air Probe
- Diameter or Width Range: 0.2362
- Sensed Temperature: 176
- Sensitive Length: 1.61
from DigiKey
PRECISION LINEAR THERMISTOR SENS [See More]
- Probe Configuration: Air Probe; Surface; Air, Beaded
from RS Components, Ltd.
Accessories for Testo 435 Indoor Air Quality Meters. Sensor Type = NTC. Probe Type = Air. Probe Length = 50 mm, 115 mm. Probe Diameter = 4 mm, 5 mm. Maximum Temperature Measurement = +125 °C. Cable Length = 1.2m. Best Accuracy = ±0.2 °C [See More]
- Probe Configuration: Air Probe
- Diameter or Width Range: 0.1575 to 0.1969
- Sensed Temperature: 257
- Sensitive Length: 1.97 to 4.53
from DigiKey
LINEAR THERMISTOR SENSOR, PRECIS [See More]
- Probe Configuration: Air Probe; Surface; Air, Beaded
from RS Components, Ltd.
Accessories for Testo 435 Indoor Air Quality Meters. Sensor Type = NTC. Probe Type = Air. Probe Length = 50 mm, 115 mm. Probe Diameter = 4 mm, 5 mm. Maximum Temperature Measurement = +125 °C. Cable Length = 1.2m. Best Accuracy = ±0.2 °C. Calibrated = SYSCAL [See More]
- Probe Configuration: Air Probe
- Diameter or Width Range: 0.1575 to 0.1969
- Sensed Temperature: 257
- Sensitive Length: 1.97 to 4.53
from DigiKey
POPULAR PRECISION THERMISTOR PRO [See More]
- Probe Configuration: Air Probe; Immersion / Penetration, Rounded
- Sensed Temperature: 32 to 212
from RS Components, Ltd.
Fast response digital hand-held thermometer for food industry use. Large LCD display with rubber on/off key and protective rubber boot. Lumberg connector allows selection and replacement of probes. Open probe indication. Long battery life and auto power off after 3 minutes. Sensor Type = Thermistor. [See More]
- Probe Configuration: Air Probe
- Sensor Termination Type: Other Connection Type
- Sensed Temperature: 230
from TEGAM, Inc.
Thermistor Air/Gas Temperature Probe. Designed to measure air temperatures in air streams, incubators, etc. Exposed sensing element protected by perforated stainless steel tip. This probe has 1.5 ft coil cord that can be extended to 3 ft. Technical Specifications. Range: -40 °C to +150 °C. [See More]
- Probe Configuration: Air Probe
- Diameter or Width Range: 0.2500
- Sensed Temperature: -40 to 302
- Sensor Termination Type: Plug or Quick Connect
from PMC Engineering LLC
NPT2 1/8 ” NPT Air Temperature sensor is designed to withstand the most demanding of environments. They are available in either a brass or stainless steel body with an innovative heat insulating PEEK ISOTIP ™. The high temperature non-metallic tip helps prevent heat soak from the... [See More]
- Probe Configuration: Air Probe
- Diameter or Width Range: 0.2400
- Sensed Temperature: -20 to 300
- Sensitive Length: 0.3900
from OMEGA Engineering, Inc.
The exposed thermistor element with protective cage design makes this an ideal selection for the measurement and control of air and gas streams in a variety of applications. The protective cage is available in plastic or metal, and the ON-905 and ON-906 Models are available in five resistance... [See More]
- Probe Configuration: Air Probe
- Process Connection: None or Hand held
- Sensed Temperature: ? to 212
- Sensor Termination Type: Bare or Insulated Lead Wires
from PMC Engineering LLC
NTC2 Series sensors are designed to measure the temperature of all types of air and gas in demanding motorsport and automotive applications. Air Temperature Sensor NTC2 PT1000 Series. PEEK ISOTIP. Range -20 °F to +300 °F. PT1000 or NTC Thermistor. IP67. Miniature Size [See More]
- Probe Configuration: Air Probe
- Diameter or Width Range: 0.1800 to 0.2400
- Sensed Temperature: -20 to 300
- Sensitive Length: 0.2600 to 0.4700