Available as an Assembly Thermistor Temperature Probes
from PMC Engineering LLC
NPT2 1/8 ” NPT Air Temperature sensor is designed to withstand the most demanding of environments. They are available in either a brass or stainless steel body with an innovative heat insulating PEEK ISOTIP ™. The high temperature non-metallic tip helps prevent heat soak from the... [See More]
- Probe Features: Available as an Assembly
- Probe Configuration: Air Probe
- Sensed Temperature: -20 to 300
- Diameter or Width Range: 0.2400
from Solar Light Company, Inc.
Measures temperature in a range of -40 to +150 °C with high accuracy and stability. The PMA2160 is an interface that permits a thermistor temperature probe to be attached to the PMA2100 meter. The thermistor probes are factory calibrated so they can be easily interchanged without compromising... [See More]
- Probe Features: Available as an Assembly
- Probe Configuration: Surface
- Sensed Temperature: -40 to 302
- Diameter or Width Range: 0.3750
from OMEGA Engineering, Inc.
The 3-A Approved OMEGA ® THS-S-NB9W and THS-H-NB9W Series Thermistor Sensors are designed for use in Sanitary or Hygienic Clean-in-Place applications in the Food, Dairy, Beverage and BioPharmaceutical industries. These sensors are manufactured with 316L stainless steel housings that meet the... [See More]
- Probe Features: Available as an Assembly
- Probe Configuration: Straight Probe
- Sensed Temperature: -112 to 302
- Diameter or Width Range: 0.1875 to 0.3750
from PMC Engineering LLC
NTC2 Series sensors are designed to measure the temperature of all types of air and gas in demanding motorsport and automotive applications. Air Temperature Sensor NTC2 PT1000 Series. PEEK ISOTIP. Range -20 °F to +300 °F. PT1000 or NTC Thermistor. IP67. Miniature Size [See More]
- Probe Features: Available as an Assembly
- Probe Configuration: Air Probe
- Sensed Temperature: -20 to 300
- Diameter or Width Range: 0.1800 to 0.2400
from Solar Light Company, Inc.
Measures temperature in a range of -40 to +150 °C with high accuracy and stability. The PMA2160 is an interface that permits a thermistor temperature probe to be attached to the PMA2100 meter. The thermistor probes are factory calibrated so they can be easily interchanged without compromising... [See More]
- Probe Features: Available as an Assembly; Tip Sensitive
- Probe Configuration: Penetration (Needle) Probe
- Sensed Temperature: -40 to 176
- Diameter or Width Range: 0.1550
from OMEGA Engineering, Inc.
This sensor is desighed to be used in immiersion applications where it will be mounted into a process or pressure vessel using a 1/8NPT threaded port. The integral connector and supplied mating connector with cable allow for continuous monitoring of the sensor, or allows for removal of the connector... [See More]
- Probe Features: Available as an Assembly
- Probe Configuration: Straight Probe
- Sensed Temperature: ? to 212
- Diameter or Width Range: 0.1562
from PMC Engineering LLC
NPT1 Series of sensors are designed to measure the temperatures of all types of liquid in demanding motorsport and automotive applications. The sensing element can be either a PT1000 or an NTC Thermistor. Typical Applications Include: Coolant - Brakes - Water - Fuel - Oil. Liquid Temperature Sensor... [See More]
- Probe Features: Available as an Assembly
- Probe Configuration: Straight Probe
- Sensed Temperature: -20 to 300
- Diameter or Width Range: 0.3100
from Solar Light Company, Inc.
Measures temperature in a range of -40 to +150 °C with high accuracy and stability. The PMA2160 is an interface that permits a thermistor temperature probe to be attached to the PMA2100 meter. The thermistor probes are factory calibrated so they can be easily interchanged without compromising... [See More]
- Probe Features: Available as an Assembly
- Probe Configuration: Penetration (Needle) Probe
- Sensed Temperature: -40 to 302
- Diameter or Width Range: 0.1250
from OMEGA Engineering, Inc.
This Thermistor Sensor Includes Two Thermistor Elements That When Used With a Resistor Set Will Provide Linearized Resistance Output Over a Specific Temperature Range [See More]
- Probe Features: Available as an Assembly
- Diameter or Width Range: 0.1250
- Probe Configuration: Straight Probe
- Sensitive Length: 4.5
from PMC Engineering LLC
NTC1 Series of fluid temperature sensors are designed to withstand the most demanding of environments. They are available in a wide selection of materials, sensing elements ( PT1000 or NTC) and a range of metric threads (See separately the NPT1 for a 1/8" NPT threaded version). Fluid Temperature... [See More]
- Probe Features: Available as an Assembly
- Probe Configuration: Straight Probe
- Sensed Temperature: -20 to 300
- Diameter or Width Range: 0.1300 to 0.3100
from Solar Light Company, Inc.
The PMA2170 is an accurate smart probe for measuring relative humidity and ambient temperature when used in conjunction with the PMA2100. Personal Measurement Assistant. A memory chip is embedded into the probe to store the signal processing and unit conversion program for the probe [See More]
- Probe Features: Available as an Assembly
- Probe Configuration: Straight Probe
- Sensed Temperature: -10 to 60
- Diameter or Width Range: 0.5000
from OMEGA Engineering, Inc.
These sensors are designed to be conveniently mounted directly into ports with 1/8NPT or 1/4NPT threads. The housings are machined from 300 Series Stainless Steel, contain a stainless steel strain relief spring, and stainless steel braided cables for use in rugged applications. [See More]
- Probe Features: Available as an Assembly
- Probe Configuration: Straight Probe
- Sensed Temperature: ? to 302
- Diameter or Width Range: 0.2500