None or Hand held Thermistor Temperature Probes
from Brighton Electronics, Inc.
Thermistor, Lumberg, Exposed tip air probe with 9’ cord [See More]
- Process Connection: None or Hand held
- Sensor Termination Type: Other Connection Type
- Probe Configuration: Air Probe
- Probe Features: Tip Sensitive
from Solar Light Company, Inc.
Measures temperature in a range of -40 to +150 °C with high accuracy and stability. The PMA2160 is an interface that permits a thermistor temperature probe to be attached to the PMA2100 meter. The thermistor probes are factory calibrated so they can be easily interchanged without compromising... [See More]
- Process Connection: None or Hand held
- Probe Configuration: Surface
- Sensed Temperature: -40 to 302
- Diameter or Width Range: 0.3750
from OMEGA Engineering, Inc.
The 3-A Approved OMEGA ® THS-S-M12 and THS-H-M12 Series Thermistor Sensors are designed for use in Sanitary or Hygienic Clean-in-Place applications in the Food, Dairy, Beverage and BioPharmaceutical industries. These sensors are manufactured with 316L stainless steel housings that meet the... [See More]
- Process Connection: None or Hand held
- Probe Configuration: Straight Probe
- Sensed Temperature: -112 to 302
- Diameter or Width Range: 0.1875 to 0.3750
from Durex Industries
Thermistors are thermally sensitive resistors that exhibit a large change in resistance when subjected to changes in environment temperature. Thermistors have either a Negative Temperature Coefficient (NTC) or a Positive Temperature Coefficient (PTC). Although these assemblies can be designed for... [See More]
- Process Connection: None or Hand held
- Diameter or Width Range: 0.1250 to 0.2500
- Probe Configuration: Straight Probe
- Sensitive Length: 3 to 22.12
from Campbell Scientific, Inc.
The 108-LC is a version of the 108 that has a cable terminated in a connector rather than the standard pigtails. The connector can be attached to the CS110 lightning meter or to the ET107, ET106, or MetData1 weather stations. The 108-L is a rugged, accurate probe that measures temperature of air,... [See More]
- Process Connection: None or Hand held
- Probe Configuration: Straight Probe
- Sensed Temperature: 23 to 203
- Sensor Termination Type: Bare or Insulated Lead Wires
from Solar Light Company, Inc.
Measures temperature in a range of -40 to +150 °C with high accuracy and stability. The PMA2160 is an interface that permits a thermistor temperature probe to be attached to the PMA2100 meter. The thermistor probes are factory calibrated so they can be easily interchanged without compromising... [See More]
- Process Connection: None or Hand held
- Probe Configuration: Penetration (Needle) Probe
- Sensed Temperature: -40 to 176
- Diameter or Width Range: 0.1550
from OMEGA Engineering, Inc.
Extremely Sensitive Sensor with Thin Cross-Section Tip Combined and Ultra-Small Diameter Extension Sheath [See More]
- Process Connection: None or Hand held
- Probe Configuration: Surface
- Sensed Temperature: ? to 212
- Sheath Material: Stainless Steel
from Solar Light Company, Inc.
Measures temperature in a range of -40 to +150 °C with high accuracy and stability. The PMA2160 is an interface that permits a thermistor temperature probe to be attached to the PMA2100 meter. The thermistor probes are factory calibrated so they can be easily interchanged without compromising... [See More]
- Process Connection: None or Hand held
- Probe Configuration: Penetration (Needle) Probe
- Sensed Temperature: -40 to 302
- Diameter or Width Range: 0.1250
from OMEGA Engineering, Inc.
This sensor is desighed to be used in immiersion applications where it will be mounted into a process or pressure vessel using a 1/8NPT threaded port. The integral connector and supplied mating connector with cable allow for continuous monitoring of the sensor, or allows for removal of the connector... [See More]
- Process Connection: None or Hand held
- Probe Configuration: Straight Probe
- Sensed Temperature: ? to 212
- Diameter or Width Range: 0.1562
from Solar Light Company, Inc.
Measures temperature in a range of -40 to +150 °C with high accuracy and stability. The PMA2160 is an interface that permits a thermistor temperature probe to be attached to the PMA2100 meter. The thermistor probes are factory calibrated so they can be easily interchanged without compromising... [See More]
- Process Connection: None or Hand held
- Probe Configuration: Straight Probe
- Sensed Temperature: -40 to 302
- Diameter or Width Range: 0.5000
from OMEGA Engineering, Inc.
This general purpose thermistor probe has a stainless steel sheath sealed at the tip for direct immersion into process liquids. The straight sheath design, with 40 inches of extension cable, adapts well to use with a wide variety of transition fittings. This design makes for a more compact probe... [See More]
- Process Connection: None or Hand held
- Probe Configuration: Straight Probe
- Sensed Temperature: -112 to 302
- Diameter or Width Range: 0.1250 to 0.2500
from Solar Light Company, Inc.
The PMA2170 is an accurate smart probe for measuring relative humidity and ambient temperature when used in conjunction with the PMA2100. Personal Measurement Assistant. A memory chip is embedded into the probe to store the signal processing and unit conversion program for the probe [See More]
- Process Connection: None or Hand held
- Probe Configuration: Straight Probe
- Sensed Temperature: -10 to 60
- Diameter or Width Range: 0.5000
from OMEGA Engineering, Inc.
The OMEGA ® THS-S-CB and THS-H-CB Series Thermistor Sensors are designed for use in Sanitary or Hygienic Clean-in-Place applications in the Food, Dairy, Beverage and BioPharmaceutical industries. These sensors are manufactured with 316L stainless steel housings that meet the dimensional... [See More]
- Process Connection: None or Hand held
- Probe Configuration: Straight Probe
- Sensed Temperature: -112 to 302
- Diameter or Width Range: 0.2500
from OMEGA Engineering, Inc.
THX-700 probes are designed to work with the heavy duty HDX handle. Each probe has a 3-prong OTP-copper connector termination and precision 44018 linear thermistor element, rated up to 212F (100C), which will work with all readout instruments in Sections L and M designed for Series 700 probes. [See More]
- Process Connection: None or Hand held
- Probe Configuration: Straight Probe (optional feature); Penetration (Needle) Probe (optional feature); Air Probe (optional feature)
- Sensed Temperature: ? to 212
- Diameter or Width Range: 0.1250
from OMEGA Engineering, Inc.
The THX-400-GP probe sutable for use with an HDX handle is ideal for general purpose immersion measurement in gases and liquids. Made from a rugged 1/8" (3.1 mm) O.D. 304 stainless steel sheath 12" (304 mm) long, the probe will adapt to most process applications. A high precision 44033 thermistor... [See More]
- Process Connection: None or Hand held
- Probe Configuration: Straight Probe (optional feature); Penetration (Needle) Probe (optional feature); Air Probe (optional feature)
- Sensed Temperature: -40 to 212
- Diameter or Width Range: 0.1250 to 0.1875
from OMEGA Engineering, Inc.
The general purpose transition joint probe style is now available with any of our 44000 series thermistors as sensing elements. The probe transitions to 36" of PFA-insulated two-conductor lead wire and terminates in stripped leads. [See More]
- Process Connection: None or Hand held
- Probe Configuration: Straight Probe
- Sensed Temperature: ? to 302
- Diameter or Width Range: 0.1250 to 0.2500
from OMEGA Engineering, Inc.
An economical and accurate thermistor (2252 ohm @ 25C) probe with an easy-grip molded handle, 3/16" dia. and 1' retractable cable. The 12" length probe can be stored in toolboxes or other locations for easy access. The retractable cable expands to 5'; standard termination is stripped lead wires. [See More]
- Process Connection: None or Hand held
- Probe Configuration: Straight Probe
- Sensed Temperature: ? to 302
- Diameter or Width Range: 0.1875
from OMEGA Engineering, Inc.
OMEGAs VIPs (Veterinary Implantation Probes) are designed for continuous monitoring of animal rectal temperatures. Unique construction makes them flexible enough that they do not cause undue animal discomfort while inserted, yet they are rigid enough for proper insertion to prevent the animal from... [See More]
- Process Connection: None or Hand held
- Probe Configuration: Flexible Probe
- Sensed Temperature: -94 to 176
- Diameter or Width Range: 0.2130