Shorting Keylock Switches

6 Results
Metal Selector Switches -- 10250T-SS
from OMEGA Engineering, Inc.

The 30.5 mm selector switches features a zinc die cast construction with chrome-plated housing and mounting nut. The contact blocks feature enclosed silver contacts with pointed "reliability nibs" for reliable performance from logic level up to 600V. To ensure reliable switching, nibs bite through... [See More]

  • Contact Style: Shorting
  • Operating Torque: 113
  • Mechanical Life: 10000000
  • Current Rating: 0.5
Keylock Switches -- 44L
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Contact Style: Shorting; Non-Shorting
  • Angle of Throw: 45
  • Construction: Multi-Deck
  • Mechanical Life: 100000
Key/Switch >> Rotary Switches -- SRRM1C6200 [SRRM1C6200 from Alps Alpine]
from LCSC Electronics Technology (HK) Limited

30 ° Shorting 12 1 250mA 30V Plugin Rotary Switches ROHS [See More]

  • Contact Style: Shorting
  • Positions per Pole: 12
  • Number of Poles: 1
  • Current Rating: 0.2
Selector Switches Heavy-Duty/Oil Tight -- OMPBD7-SS 22mm Selector Switches
from OMEGA Engineering, Inc.

Omega's rugged OMPBD7 selector switches offer maximum flexibility and a wide choice for all applications. This 22 mm selector switch is aesthetically appealing and modularly designed to make assembly. The OMPBD7 Selector Switch operators are available in two different body styles to meet every... [See More]

  • Contact Style: Shorting
  • Operating Torque: 35.4
  • Mechanical Life: 10000000
  • Current Rating: 10.0
Keylock Switches -- 58
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Contact Style: Shorting; Non-Shorting
  • Angle of Throw: 36
  • Construction: Single
  • Mechanical Life: 25000
Key/Switch >> Rotary Switches -- SRRM342800 [SRRM342800 from Alps Alpine]
from LCSC Electronics Technology (HK) Limited

30 ° Shorting 4 3 250mA 30V Plugin Rotary Switches ROHS [See More]

  • Contact Style: Shorting
  • Positions per Pole: 4
  • Number of Poles: 3
  • Current Rating: 0.2