Metallic Keylock Switches

62 Results
Keylock Switches -- 1-1437597-1
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Recessed. Actuator Travel  : 90 °. Body Material  : Zinc Alloy. Key Changes  : 10 Standard. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Single Throw. Number of... [See More]

  • Base Material: Metallic
  • Operating Temperature: 185
  • Current Rating: 1.0
22mm Key Selector Switch Operators -- 2AK2-01
from Altech Corp.

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm. Non-Illuminated. Metal Switch... [See More]

  • Base Material: Metallic
  • Mechanical Life: 1000000
  • Construction: Single
  • Current Rating: 10.0
Pollak 31-104 4-Position Ignition Switch, PK-556 Code Keys, ACC-Off-Ign/ACC-Ign/Start -- 44062 [31-104 from Pollak Engineered Products]
from Waytek, Inc.

Pollak 31-104 Ignition Switches. Category: Ignition Switches. Manufacturer: Pollak. Number of Screws: 4. Accessory Amps: 30A. Ignition Amps: 8A. Actuator: PK-556 Coded. Tumbler Lock, 2 Keys. Mounting Pattern: 2 [See More]

  • Base Material: Metallic
  • DC Voltage Rating: 14
Keylock Switches -- 1-1437597-7
from TE Connectivity

Body Features. Actuator Material  : Brass. Actuator Orientation  : Top. Actuator Profile  : Recessed. Actuator Travel  : 90 °. Body Material  : Zinc Alloy. Key Changes  : 25 Standard. Configuration Features. Configuration (Pole-Throw)  : Single... [See More]

  • Base Material: Metallic
  • Key Material: Metallic
  • Current Rating: 1.0
Pollak 31-106 4-Position Ignition Switch, PK-556 Code Keys, Lockout Feature -- 44064 [31-106 from Pollak Engineered Products]
from Waytek, Inc.

Pollak 31-106 Ignition Switches. Category: Ignition Switches. Manufacturer: Pollak. Number of Screws: 4. Accessory Amps: 30A. Ignition Amps: 8A. Actuator: PK-556 Coded. Tumbler Lock, 2 Keys. Mounting Pattern: 2. Lockout feature protects starter motor [See More]

  • Base Material: Metallic
  • DC Voltage Rating: 14
Keylock Switches -- 1-1437598-1
from TE Connectivity

Body Features. Actuator Material  : Brass. Actuator Orientation  : Top. Actuator Profile  : Recessed. Actuator Travel  : 80 °. Body Material  : Zinc Alloy. Configuration Features. Configuration (Pole-Throw)  : Double Pole - Double Throw. Number of... [See More]

  • Base Material: Metallic
  • Key Material: Metallic
  • Current Rating: 3.0
  • Operating Temperature: 185
Pollak 31-601 3-Position Ignition Switch, PK-556 Code Keys, ACC-Off-On/ACC -- 44059 [31-601 from Pollak Engineered Products]
from Waytek, Inc.

Pollak 31-601 Ignition Switches. Category: Ignition Switches. Manufacturer: Pollak. Number of Screws: 3. Accessory Amps: 30A. Ignition Amps: 8A. Actuator: PK-556 Coded. Tumbler Lock, 2 Keys. 0.75" mounting holes [See More]

  • Base Material: Metallic
  • DC Voltage Rating: 14
Keylock Switches -- 1437597-1
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Recessed. Actuator Travel  : 90 °. Body Material  : Zinc Alloy. Key Changes  : 10 Standard. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Single Throw. Number of... [See More]

  • Base Material: Metallic
  • Operating Temperature: 185
  • Current Rating: 1.0
Pollak 31-603 2-Position Ignition Switch, Universal Housing, PK-556 Keys, Off-On -- 44066 [31-603 from Pollak Engineered Products]
from Waytek, Inc.

Pollak 31-603 Ignition Switches. Category: Ignition Switches. Manufacturer: Pollak. Number of Screws: 2. Ignition Amps: 10A. Actuator: PK-556 Tumbler Lock, 2 Keys. Mounting stem: 3/4" long, 3/4" diameter [See More]

  • Base Material: Metallic
  • DC Voltage Rating: 24
Keylock Switches -- 1437597-7
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Recessed. Actuator Travel  : 90 °. Body Material  : Zinc Alloy. Key Changes  : 10 Standard. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Single Throw. Number of... [See More]

  • Base Material: Metallic
  • Operating Temperature: 185
  • Current Rating: 1.0
Keylock Switches -- 1437598-4
from TE Connectivity

Body Features. Actuator Material  : Brass. Actuator Travel  : 80 °. Seal Type  : Terminal Seal (Epoxy). Configuration Features. Configuration (Pole-Throw)  : Single Pole - Double Throw. Number of Keylock Switch Positions  : 2. Operating Function  : On... [See More]

  • Base Material: Metallic
  • AC Voltage Rating: 125
  • Current Rating: 3.0
  • DC Voltage Rating: 28
Keylock Switches -- 1437598-5
from TE Connectivity

Body Features. Actuator Material  : Brass. Actuator Travel  : 80 °. Seal Type  : Terminal Seal (Epoxy). Configuration Features. Configuration (Pole-Throw)  : Single Pole - Double Throw. Number of Keylock Switch Positions  : 2. Operating Function  : On... [See More]

  • Base Material: Metallic
  • DC Voltage Rating: 20
  • AC Voltage Rating: 125
  • Key Material: Metallic
Keylock Switches -- 1437598-9
from TE Connectivity

Body Features. Actuator Material  : Brass. Actuator Travel  : 80 °. Seal Type  : Terminal Seal (Epoxy). Configuration Features. Configuration (Pole-Throw)  : Double Pole - Double Throw. Number of Keylock Switch Positions  : 2. Operating Function  : On... [See More]

  • Base Material: Metallic
  • AC Voltage Rating: 125
  • Current Rating: 3.0
  • DC Voltage Rating: 28
Keylock Switches -- 2-1437597-3
from TE Connectivity

Body Features. Actuator Material  : Brass. Actuator Orientation  : Top. Actuator Profile  : Recessed. Actuator Travel  : 90 °. Body Material  : Zinc Alloy. Key Changes  : 25 Standard. Configuration Features. Configuration (Pole-Throw)  : Single... [See More]

  • Base Material: Metallic
  • Key Material: Metallic
  • Current Rating: 1.0
Keylock Switches -- 2-1437597-7
from TE Connectivity

Body Features. Actuator Material  : Brass. Actuator Orientation  : Top. Actuator Profile  : Recessed. Actuator Travel  : 90 °. Body Material  : Zinc Alloy. Key Changes  : 25 Standard. Configuration Features. Configuration (Pole-Throw)  : Single... [See More]

  • Base Material: Metallic
  • Key Material: Metallic
  • Current Rating: 1.0
Keylock Switches -- 3-1437597-6
from TE Connectivity

Body Features. Actuator Material  : Brass. Actuator Travel  : 90 °. Key Changes  : 25 Standard. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Single Throw. Number of Keylock Switch Positions  : 2. Operating Function  : Position 2... [See More]

  • Base Material: Metallic
  • AC Voltage Rating: 115
  • Current Rating: 15.0
  • DC Voltage Rating: 24
Key operated switch Siemens SIRIUS ACT 3SU10304BF010AA0 [3SU10304BF010AA0 from Siemens Corporation]
from Automation24, Inc.

The black key operated switch 3SU10304BF010AA0 from Siemens is distinguished by its ergonomic design with matte metal collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from O position. The device has drilling dimensions of 22mm and allows... [See More]

  • Base Material: Metallic
  • Operating Temperature: -13 to 158
  • Features: Has CE Certification; Has CSA Certification; Is UL listed
Explosionproof Non Illuminated Selector Switch -- AESS22KMG
from Appleton Electric

KEY TYPE. 1NO CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL. 600 VAC CONTACT RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE. 2 POSITION(S). LEFT-RIGHT THROW. APPLETON[R] BRAND. [See More]

  • Base Material: Metallic
  • AC Voltage Rating: 600
Keylock Switches -- Series = SWTK
from Central Components Mfg.

Select Style for Specifications. This page is interactive. Select a style (see item #2 on the list to the left) and the page will display diagrams and specifications for that style. Keylock Switches. Zinc alloy diecast housing and cylinder. Bright chrome plate or stainless steel capped bezel... [See More]

  • Base Material: Metallic
Brass Ignition Switches -- M-489
from Littelfuse, Inc.

This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts. [See More]

  • Base Material: Metallic
  • Current Rating: 10.0
  • Construction: Single
  • Terminal Type: Screw Terminals; 2 Screw
Explosionproof Non Illuminated Selector Switch -- GO28-2A3F20D
from Hubbell Electrical Products

KEY TYPE. 2NC CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. ALUMINUM ENCLOSURE MATERIAL. 10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CONTACT RATING. UL, CSA APPROVAL. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE. 2 POSITION(S). [See More]

  • Base Material: Metallic
  • AC Voltage Rating: 600
  • Current Rating: 10.0
  • DC Voltage Rating: 250
4 Tumbler Miniature Switchlocks -- YF Series
from C&K Components

Features/Benefits. Multi-pole and multi-position. Positive detent. Low level and power capability. Typical Applications. Computer servers. Point-of-sale terminals. Cash registers [See More]

  • Base Material: Metallic
  • Angle of Throw: 90
  • Construction: Single
  • Number of Poles: 2
Non Illuminated Selector Switch -- 10250T15112-22X
from Eaton Corporation

KEY REMOVE LEFT TYPE. 30.5 MM SIZE. 4NO CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING. UL 508, CSA C22.2, CE APPROVAL. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 2 POSITION(S). LEFT-RIGHT 60 DEG... [See More]

  • Base Material: Metallic
  • Current Rating: 10.0
  • Angle of Throw: 60
  • AC Voltage Rating: 600
Metal Selector Switches -- 10250T-SS
from OMEGA Engineering, Inc.

The 30.5 mm selector switches features a zinc die cast construction with chrome-plated housing and mounting nut. The contact blocks feature enclosed silver contacts with pointed "reliability nibs" for reliable performance from logic level up to 600V. To ensure reliable switching, nibs bite through... [See More]

  • Base Material: Metallic
  • Operating Torque: 113
  • Mechanical Life: 10000000
  • Current Rating: 0.5
Keylock Switches -- 44L
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Base Material: Metallic
  • Angle of Throw: 45
  • Construction: Multi-Deck
  • Mechanical Life: 100000
Key operated switch Siemens SIRIUS ACT 3SU10304BF110AA0 [3SU10304BF110AA0 from Siemens Corporation]
from Automation24, Inc.

The black key operated switch 3SU10304BF110AA0 from Siemens is distinguished by its ergonomic design with matte metal collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from both positions. The device has drilling dimensions of 22mm and allows... [See More]

  • Base Material: Metallic
  • Operating Temperature: -13 to 158
  • Features: Has CE Certification; Has CSA Certification; Is UL listed
Brass Ignition Switches -- M-550
from Littelfuse, Inc.

Description Impact-resistant body cannot rust or corrode. Ignition switch operates like traditional switches: the ‘Run ’ position actuates radio, radar, blower, lights, and other accessories. Fits most OEM applications. Replaces many boat ignition switches. Fits into standard 7/8 ”... [See More]

  • Base Material: Metallic
  • Current Rating: 10.0
  • Construction: Single
  • Terminal Type: Screw Terminals; 3 Screw
4 Tumbler Miniature Switchlocks -- YM Series
from C&K Components

Features/Benefits. Snap-together assembly allows for pre-wiring of switch. Wire lead terminations available. 4 Tumbler lock with positive detent. Typical Applications. Cable TV connectors. Automotive accessories. Computers [See More]

  • Base Material: Metallic
  • Angle of Throw: 90
  • Construction: Single
  • Number of Poles: 1
Non Illuminated Selector Switch -- 10250T15113-53
from Eaton Corporation

KEY REMOVE LEFT, KEY REMOVE RIGHT TYPE. 30.5 MM SIZE. 1NO CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING. UL 508, CSA C22.2, CE APPROVAL. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 2 POSITION(S). [See More]

  • Base Material: Metallic
  • Current Rating: 10.0
  • Angle of Throw: 60
  • AC Voltage Rating: 600
Keylock Switches -- 58
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Base Material: Metallic
  • Angle of Throw: 36
  • Construction: Single
  • Mechanical Life: 25000
Key operated switch Siemens SIRIUS ACT 3SU10305BL110AA0 [3SU10305BL110AA0 from Siemens Corporation]
from Automation24, Inc.

The black key operated switch 3SU10305BL110AA0 from Siemens is distinguished by its ergonomic design with matte metal collar. The device engages in three positions. Actuating angle 2x45 °, 10:30h/12h/13:30h, and key is removable from all positions. The device has drilling dimensions of 22mm and... [See More]

  • Base Material: Metallic
  • Operating Temperature: -13 to 158
  • Features: Has CE Certification; Has CSA Certification; Is UL listed
Brass Ignition Switches -- M-700-BX
from Littelfuse, Inc.

This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts. [See More]

  • Base Material: Metallic
  • Current Rating: 5.0
  • Construction: Single
  • Terminal Type: Screw Terminals; 4 Brass Screw
4, 5 & 6 Tumbler Switchlocks -- Y Series
from C&K Components

Features/Benefits. Anti-static switch —exceeds 20 KV DCstatic resistance. Momentary models available. Wire leads and harnesses available. Typical Applications. Point-of-sale terminals. Cash registers. Computers [See More]

  • Base Material: Metallic
  • Angle of Throw: 90
  • Construction: Single
  • Number of Poles: 4
Non Illuminated Selector Switch -- 10250T15812-1
from Eaton Corporation

KEY REMOVE LEFT TYPE. 30.5 MM SIZE. 1NO-1NC CONTACT CONFIGURATION. MAINTAINED/MOMENTARY OPERATION TYPE. 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING. UL 508, CSA C22.2, CE APPROVAL. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 2 POSITION(S). [See More]

  • Base Material: Metallic
  • Current Rating: 10.0
  • Angle of Throw: 60
  • AC Voltage Rating: 600
Keylock Switches -- 71J
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Base Material: Metallic
  • Angle of Throw: 30
  • Construction: Multi-Deck
  • Mechanical Life: 15000
Key operated switch Siemens SIRIUS ACT 3SU10504BF010AA0 [3SU10504BF010AA0 from Siemens Corporation]
from Automation24, Inc.

The black key operated switch 3SU10504BF010AA0 from Siemens is distinguished by its ergonomic design with shiny metal collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from O position. The device has drilling dimensions of 22mm and allows... [See More]

  • Base Material: Metallic
  • Operating Temperature: -13 to 158
  • Features: Has CE Certification; Has CSA Certification; Is UL listed
Brass Ignition Switches -- M-712-BP
from Littelfuse, Inc.

This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts. [See More]

  • Base Material: Metallic
  • Current Rating: 10.0
  • Construction: Single
  • Terminal Type: Screw Terminals; 4 Screw
Non Illuminated Selector Switch -- 10250T16777-11X
from Eaton Corporation

KEY REMOVE ALL POSITIONS TYPE. 30.5 MM SIZE. 2NO-2NC CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING. UL 508, CSA C22.2, CE APPROVAL. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 4 POSITION(S). [See More]

  • Base Material: Metallic
  • Current Rating: 10.0
  • Angle of Throw: 40
  • AC Voltage Rating: 600
Key operated switch Siemens SIRIUS ACT 3SU10504BF110AA0 [3SU10504BF110AA0 from Siemens Corporation]
from Automation24, Inc.

The black key operated switch 3SU10504BF110AA0 from Siemens is distinguished by its ergonomic design with shiny metal collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from both positions. The device has drilling dimensions of 22mm and allows... [See More]

  • Base Material: Metallic
  • Operating Temperature: -13 to 158
  • Features: Has CE Certification; Has CSA Certification; Is UL listed
Diesel Ignition and Start Switch -- 956-4107
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable... [See More]

  • Base Material: Metallic
  • Current Rating: 10.0
  • Construction: Single
  • Terminal Type: Screw Terminals; 4 screw
Non Illuminated Selector Switch Operator -- 10250T15111
from Eaton Corporation

KEY REMOVE RIGHT TYPE. 30.5 MM SIZE. MAINTAINED OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 2 POSITION(S). LEFT-RIGHT 60 DEG THROW. 1 CAM CODE. LOCK NUMBER H661. VERTICAL MOUNT. 10250T MODEL [See More]

  • Base Material: Metallic
  • Angle of Throw: 60
Key operated switch Siemens SIRIUS ACT 3SU10505BL110AA0 [3SU10505BL110AA0 from Siemens Corporation]
from Automation24, Inc.

The black key operated switch 3SU10505BL110AA0 from Siemens is distinguished by its ergonomic design with shine metal collar. The device engages in three positions. Actuating angle 2x45 °, 10:30h/12h/13:30h, and key is removable from all positions. The device has drilling dimensions of 22mm and... [See More]

  • Base Material: Metallic
  • Operating Temperature: -13 to 158
  • Features: Has CE Certification; Has CSA Certification; Is UL listed
Diesel Ignition and Start Switch -- 956-4113
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable... [See More]

  • Base Material: Metallic
  • Current Rating: 30.0
  • Construction: Single
  • Terminal Type: 4 blade
Non Illuminated Selector Switch Operator -- 10250T15221
from Eaton Corporation

KEY REMOVE RIGHT TYPE. 30.5 MM SIZE. MAINTAINED OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). LEFT-CENTER-RIGHT 60 DEG THROW. 2 CAM CODE. LOCK NUMBER H661. VERTICAL MOUNT. 10250T MODEL [See More]

  • Base Material: Metallic
  • Angle of Throw: 60
Diesel Ignition and Start Switch -- 956-4141
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable... [See More]

  • Base Material: Metallic
  • Current Rating: 20.0
  • Construction: Single
  • Terminal Type: Screw Terminals; 4 screw
Non Illuminated Selector Switch Operator -- 10250T15225
from Eaton Corporation

KEY REMOVE CENTER, KEY REMOVE RIGHT TYPE. 30.5 MM SIZE. MAINTAINED OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). LEFT-CENTER-RIGHT 60 DEG THROW. 2 CAM CODE. LOCK NUMBER H661. VERTICAL MOUNT. 10250T MODEL [See More]

  • Base Material: Metallic
  • Angle of Throw: 60
Diesel Ignition and Start Switch -- 956-4154
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable... [See More]

  • Base Material: Metallic
  • Current Rating: 10.0
  • Construction: Single
  • Terminal Type: Screw Terminals; 5 screw
Non Illuminated Selector Switch Operator -- 10250T15231
from Eaton Corporation

KEY REMOVE RIGHT TYPE. 30.5 MM SIZE. MAINTAINED OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). LEFT-CENTER-RIGHT 60 DEG THROW. 3 CAM CODE. LOCK NUMBER H661. VERTICAL MOUNT. 10250T MODEL [See More]

  • Base Material: Metallic
  • Angle of Throw: 60
Diesel Ignition and Start Switch -- 956-9100
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable... [See More]

  • Base Material: Metallic
  • Current Rating: 10.0
  • Construction: Single
  • Terminal Type: Screw Terminals; 5 screw
Non Illuminated Selector Switch Operator -- 10250T15232
from Eaton Corporation

KEY REMOVE LEFT TYPE. 30.5 MM SIZE. MAINTAINED OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). LEFT-CENTER-RIGHT 60 DEG THROW. 3 CAM CODE. LOCK NUMBER H661. VERTICAL MOUNT. 10250T MODEL [See More]

  • Base Material: Metallic
  • Angle of Throw: 60
Master Disconnect Switch 50 Amps -- 95521-B
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to... [See More]

  • Base Material: Metallic
  • Current Rating: 70.0
  • Construction: Single
  • Terminal Type: Screw Terminals; 3 Screw
Non Illuminated Selector Switch Operator -- 10250T15234
from Eaton Corporation

KEY REMOVE CENTER TYPE. 30.5 MM SIZE. MAINTAINED OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). LEFT-CENTER-RIGHT 60 DEG THROW. 3 CAM CODE. LOCK NUMBER H661. VERTICAL MOUNT. 10250T MODEL [See More]

  • Base Material: Metallic
  • Angle of Throw: 60
Master Disconnect Switch 50 Amps -- 95522-A
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to... [See More]

  • Base Material: Metallic
  • Current Rating: 10.0
  • Construction: Single
  • Terminal Type: Screw Terminals; 2 Screw
Non Illuminated Selector Switch Operator -- 10250T15235
from Eaton Corporation

KEY REMOVE CENTER, KEY REMOVE RIGHT TYPE. 30.5 MM SIZE. MAINTAINED OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). LEFT-CENTER-RIGHT 60 DEG THROW. 3 CAM CODE. LOCK NUMBER H661. VERTICAL MOUNT. 10250T MODEL [See More]

  • Base Material: Metallic
  • Angle of Throw: 60
Master Disconnect Switch 50 Amps -- 95524-A
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to... [See More]

  • Base Material: Metallic
  • Current Rating: 10.0
  • Construction: Single
  • Terminal Type: Screw Terminals; 3 Screw
Non Illuminated Selector Switch Operator -- 10250T15236
from Eaton Corporation

KEY REMOVE CENTER, KEY REMOVE LEFT TYPE. 30.5 MM SIZE. MAINTAINED OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). LEFT-CENTER-RIGHT 60 DEG THROW. 3 CAM CODE. LOCK NUMBER H661. VERTICAL MOUNT. 10250T MODEL [See More]

  • Base Material: Metallic
  • Angle of Throw: 60
Master Disconnect Switch 50 Amps -- 95525-A
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to... [See More]

  • Base Material: Metallic
  • Current Rating: 10.0
  • Construction: Single
  • Terminal Type: Screw Terminals; 4 Screw
Non Illuminated Selector Switch Operator -- 10250T15237
from Eaton Corporation

KEY REMOVE ALL POSITION TYPE. 30.5 MM SIZE. MAINTAINED OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). LEFT-CENTER-RIGHT 60 DEG THROW. 3 CAM CODE. LOCK NUMBER H661. VERTICAL MOUNT. 10250T MODEL [See More]

  • Base Material: Metallic
  • Angle of Throw: 60
Master Disconnect Switch 50 Amps -- 95597
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to... [See More]

  • Base Material: Metallic
  • Current Rating: 40.0
  • Construction: Single
  • Terminal Type: Screw Terminals; 2 Screw
Non Illuminated Selector Switch Operator -- 10250T15331
from Eaton Corporation

KEY REMOVE RIGHT TYPE. 30.5 MM SIZE. MOMENTARY/MAINTAINED/MAINTAINED OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). LEFT-CENTER-RIGHT 60 DEG THROW. 3 CAM CODE. VERTICAL MOUNT. 10250T MODEL [See More]

  • Base Material: Metallic
  • Features: Momentary
  • Angle of Throw: 60
Master Disconnect Switch 50 Amps -- 9578
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to... [See More]

  • Base Material: Metallic
  • Current Rating: 10.0
  • Construction: Single
  • Terminal Type: Screw Terminals; 3 Screw
Non Illuminated Selector Switch Operator -- 10250T15334
from Eaton Corporation

KEY REMOVE CENTER TYPE. 30.5 MM SIZE. MOMENTARY/MAINTAINED/MAINTAINED OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). LEFT-CENTER-RIGHT 60 DEG THROW. 3 CAM CODE. VERTICAL MOUNT. 10250T MODEL [See More]

  • Base Material: Metallic
  • Features: Momentary
  • Angle of Throw: 60