Screw Terminals Keylock Switches

85 Results
Keylock Switches -- 3-1437597-6
from TE Connectivity

Body Features. Actuator Material  : Brass. Actuator Travel  : 90 °. Key Changes  : 25 Standard. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Single Throw. Number of Keylock Switch Positions  : 2. Operating Function  : Position 2... [See More]

  • Terminal Type: Solder Terminals; Screw Terminals
  • AC Voltage Rating: 115
  • Current Rating: 15.0
  • DC Voltage Rating: 24
Keylock Switches -- 1-1437597-8-ND [1-1437597-8 from TE Connectivity]
from DigiKey

Keylock Switch 2 Position SPST 1A (AC) 120VAC DC Panel Mount [See More]

  • Terminal Type: Screw Terminals
  • Mechanical Life: 10000
  • Angle of Throw: 90
  • Current Rating: 1.0
22mm Key Selector Switch Operators -- 2AK2-01
from Altech Corp.

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm. Non-Illuminated. Metal Switch... [See More]

  • Terminal Type: Screw Terminals
  • Mechanical Life: 1000000
  • Construction: Single
  • Current Rating: 10.0
Keylock Switches -- 1400-KO128A2007 [KO128A2007 from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

KEYLOCK, 4A, SPST, Off-On, Screw [See More]

  • Terminal Type: Screw Terminals
  • Current Rating: 4.0
  • Number of Poles: 1
Key Switches -- 1038554 [3SU1400-1GC10-1AA0 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1400-1GC10-1AA0 Key Switch [See More]

  • Terminal Type: Screw Terminals; Screw
Keylock Switches -- 1110-3511-ND [SG-D1-2A11 from Panasonic Industry Europe GmbH]
from DigiKey

Keylock Switch 2 Position DPST-NO/NC 10A (AC), 8A (DC) 110VAC 24VDC Panel Mount [See More]

  • Terminal Type: Screw Terminals
  • Mechanical Life: 100000
  • Angle of Throw: 90
  • Current Rating: 10.0
Key Switches -- 1245256
from RS Components, Ltd.

Kaba K31100802-1-NI Key Switch [See More]

  • Terminal Type: Screw Terminals; Screw
  • Positions per Pole: 2
  • Angle of Throw: 30
Keylock Switches -- 1110-3513-ND [SG-D1-2B11 from Panasonic Industry Europe GmbH]
from DigiKey

Keylock Switch 2 Position DPST-NO/NC 10A (AC), 8A (DC) 110VAC 24VDC Panel Mount [See More]

  • Terminal Type: Screw Terminals
  • Mechanical Life: 100000
  • Angle of Throw: 90
  • Current Rating: 10.0
Key Switches -- 1245259
from RS Components, Ltd.

Kaba 7-350172-NI Key Switch [See More]

  • Terminal Type: Screw Terminals; Screw
  • Positions per Pole: 2
  • Angle of Throw: 90
Keylock Switches -- 1110-3515-ND [SG-D1-2C11 from Panasonic Industry Europe GmbH]
from DigiKey

Keylock Switch 2 Position DPST-NO/NC 10A (AC), 8A (DC) 110VAC 24VDC Panel Mount [See More]

  • Terminal Type: Screw Terminals
  • Mechanical Life: 100000
  • Angle of Throw: 90
  • Current Rating: 10.0
Key Switches -- 1245260
from RS Components, Ltd.

Kaba 7-350182-NI Key Switch [See More]

  • Terminal Type: Screw Terminals; Screw
  • Positions per Pole: 2
  • Angle of Throw: 180
Keylock Switches -- 1110-3516-ND [SG-D1-2C22 from Panasonic Industry Europe GmbH]
from DigiKey

Keylock Switch 2 Position 4PST-2NO/2NC 10A (AC), 8A (DC) 110VAC 24VDC Panel Mount [See More]

  • Terminal Type: Screw Terminals
  • Mechanical Life: 100000
  • Angle of Throw: 90
  • Current Rating: 10.0
Key Switches -- 1355657 [3SU1150-4BF11-1BA0 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1150-4BF11-1BA0 Key Switch [See More]

  • Terminal Type: Screw Terminals; Screw
  • Positions per Pole: 2
  • Angle of Throw: 90
  • Features: DustProof; Weather resistant or waterproof
Keylock Switches -- 18-956-3127-BX-ND [956-3127-BX from Littelfuse, Inc.]
from DigiKey

SWITCH KEYLOCK 3POS 10A [See More]

  • Terminal Type: Screw Terminals
  • Current Rating: 10.0
Key Switches -- 1450626
from RS Components, Ltd.

RS PRO EE04KK3C Key Switch [See More]

  • Terminal Type: Screw Terminals; Screw
  • Features: DustProof; Weather resistant or waterproof
  • Positions per Pole: 2
Keylock Switches -- 18-95612-BX-ND [95612-BX from Littelfuse, Inc.]
from DigiKey

SWITCH KEYLOCK 3POS 20A [See More]

  • Terminal Type: Screw Terminals
  • Current Rating: 20.0
Key Switches -- 1450627
from RS Components, Ltd.

RS PRO EE04KI3C Key Switch [See More]

  • Terminal Type: Screw Terminals; Screw
  • Features: Momentary; DustProof; Weather resistant or waterproof
  • Positions per Pole: 2
Keylock Switches -- 18-M-489-BX-ND [M-489-BX from Littelfuse, Inc.]
from DigiKey

SWITCH KEYLOCK 2POS 5A 36V [See More]

  • Terminal Type: Screw Terminals
  • Current Rating: 5.0
Key Switches -- 1450628
from RS Components, Ltd.

RS PRO EE04KL3C Key Switch [See More]

  • Terminal Type: Screw Terminals; Screw
  • Features: Momentary; DustProof; Weather resistant or waterproof
  • Positions per Pole: 3
Keylock Switches -- 18-M-550-BP-ND [M-550-BP from Littelfuse, Inc.]
from DigiKey

SWITCH KEYLOCK 3POS 5A 36V [See More]

  • Terminal Type: Screw Terminals
  • Current Rating: 5.0
Key Switches -- 1450629
from RS Components, Ltd.

RS PRO EE04KJ3C Key Switch [See More]

  • Terminal Type: Screw Terminals; Screw
  • Features: Momentary; DustProof; Weather resistant or waterproof
  • Positions per Pole: 3
Keylock Switches -- 18-M-550-BX-ND [M-550-BX from Littelfuse, Inc.]
from DigiKey

SWITCH KEYLOCK 3POS 5A 36V [See More]

  • Terminal Type: Screw Terminals
  • Current Rating: 5.0
Key Switches -- 1682547 [YW1K-21BE10 from IDEC Corporation]
from RS Components, Ltd.

Idec YW1K-21BE10 Key Switch [See More]

  • Terminal Type: Screw Terminals; Screw
  • Positions per Pole: 2
  • Angle of Throw: 90
  • Features: DustProof; Weather resistant or waterproof
Keylock Switches -- 18-M-6110-05-ND [M-6110-05 from Littelfuse, Inc.]
from DigiKey

SWITCH KEYLOCK [See More]

  • Terminal Type: Screw Terminals
  • Angle of Throw: 40
Key Switches -- 1682548 [YW1K-2AE10 from IDEC Corporation]
from RS Components, Ltd.

Idec YW1K-2AE10 Key Switch [See More]

  • Terminal Type: Screw Terminals; Screw
  • Positions per Pole: 2
  • Angle of Throw: 90
  • Features: DustProof; Weather resistant or waterproof
Keylock Switches -- 1885-ACSNK-234-C2004-ND [ACSNK-234-C2004 from IDEC Corporation]
from DigiKey

SWITCH KEYLOCK 3POS [See More]

  • Terminal Type: Screw Terminals
  • Mechanical Life: 500000
  • Angle of Throw: 45
  • Current Rating: 10.0
Key Switches -- 1682549 [YW1K-31BE20 from IDEC Corporation]
from RS Components, Ltd.

Idec YW1K-31BE20 Key Switch [See More]

  • Terminal Type: Screw Terminals; Screw
  • Positions per Pole: 3
  • Angle of Throw: 45
  • Features: DustProof; Weather resistant or waterproof
Keylock Switches -- 1885-CW1K-2AE11-ND [CW1K-2AE11 from IDEC Corporation]
from DigiKey

SWITCH KEYLOCK 2POS [See More]

  • Terminal Type: Screw Terminals
  • Mechanical Life: 100000
  • Angle of Throw: 90
  • Current Rating: 10.0
Key Switches -- 1682550 [YW1K-31BE21 from IDEC Corporation]
from RS Components, Ltd.

Idec YW1K-31BE21 Key Switch [See More]

  • Terminal Type: Screw Terminals; Screw
  • Positions per Pole: 3
  • Angle of Throw: 45
  • Features: DustProof; Weather resistant or waterproof
Keylock Switches -- 1885-CW4K-2BE21-ND [CW4K-2BE21 from IDEC Corporation]
from DigiKey

SWITCH KEYLOCK 2POS [See More]

  • Terminal Type: Screw Terminals
  • Operating Temperature: -13 to 140
  • Angle of Throw: 90
Key Switches -- 1682551 [YW1K-32CE20 from IDEC Corporation]
from RS Components, Ltd.

Idec YW1K-32CE20 Key Switch [See More]

  • Terminal Type: Screw Terminals; Screw
  • Positions per Pole: 3
  • Angle of Throw: 45
  • Features: DustProof; Weather resistant or waterproof
Keylock Switches -- 1885-HW1K-2BP22-ND [HW1K-2BP22 from IDEC Corporation]
from DigiKey

SWITCH KEYLOCK 2POS [See More]

  • Terminal Type: Screw Terminals
  • Mechanical Life: 500000
  • Angle of Throw: 90
  • Current Rating: 10.0
Key Switches -- 1682552 [YW1K-32CE21 from IDEC Corporation]
from RS Components, Ltd.

Idec YW1K-32CE21 Key Switch [See More]

  • Terminal Type: Screw Terminals; Screw
  • Positions per Pole: 3
  • Angle of Throw: 45
  • Features: DustProof; Weather resistant or waterproof
Keylock Switches -- 1885-HW1K-2PB11-501-ND [HW1K-2PB11-501 from IDEC Corporation]
from DigiKey

SWITCH KEYLOCK 2POS [See More]

  • Terminal Type: Screw Terminals
  • Mechanical Life: 500000
  • Angle of Throw: 90
  • Current Rating: 10.0
Key Switches -- 1682553 [YW1K-33DE20 from IDEC Corporation]
from RS Components, Ltd.

Idec YW1K-33DE20 Key Switch [See More]

  • Terminal Type: Screw Terminals; Screw
  • Positions per Pole: 3
  • Angle of Throw: 45
  • Features: DustProof; Weather resistant or waterproof
Keylock Switches -- 1885-HW1K-2PB11-502-ND [HW1K-2PB11-502 from IDEC Corporation]
from DigiKey

SWITCH KEYLOCK 2POS [See More]

  • Terminal Type: Screw Terminals
  • Mechanical Life: 500000
  • Angle of Throw: 90
  • Current Rating: 10.0
Key Switches -- 1682554 [YW1K-33DE21 from IDEC Corporation]
from RS Components, Ltd.

Idec YW1K-33DE21 Key Switch [See More]

  • Terminal Type: Screw Terminals; Screw
  • Positions per Pole: 3
  • Angle of Throw: 45
  • Features: DustProof; Weather resistant or waterproof
Keylock Switches -- 1885-HW1K-2PB11-ND [HW1K-2PB11 from IDEC Corporation]
from DigiKey

SWITCH KEYLOCK 2POS [See More]

  • Terminal Type: Screw Terminals
  • Mechanical Life: 500000
  • Angle of Throw: 90
  • Current Rating: 10.0
Key Switches -- 1682555 [YW1K-3AE21 from IDEC Corporation]
from RS Components, Ltd.

Idec YW1K-3AE21 Key Switch [See More]

  • Terminal Type: Screw Terminals; Screw
  • Positions per Pole: 3
  • Angle of Throw: 45
  • Features: DustProof; Weather resistant or waterproof
Keylock Switches -- 1885-HW4K-2AF30-ND [HW4K-2AF30 from IDEC Corporation]
from DigiKey

SWITCH KEYLOCK 2POS [See More]

  • Terminal Type: Screw Terminals
  • Mechanical Life: 500000
  • Angle of Throw: 90
  • Current Rating: 10.0
Key Switches -- 1682694 [CW1K-21AE20 from IDEC Corporation]
from RS Components, Ltd.

Idec CW1K-21BE20 Key Switch [See More]

  • Terminal Type: Screw Terminals; Screw
  • Positions per Pole: 2
  • Angle of Throw: 90
  • Features: DustProof; Weather resistant or waterproof
Keylock Switches -- 1948-02-198.011-ND [02-198.011 from EAO Switch Corporation]
from DigiKey

ACTUATOR, 21.2 MM X 29.2 MM, 36 [See More]

  • Terminal Type: Screw Terminals
  • Current Rating: 10.0
  • Angle of Throw: 90
Key Switches -- 1682735 [CW4K-21AE20 from IDEC Corporation]
from RS Components, Ltd.

Idec CW4K-21BE20 Key Switch [See More]

  • Terminal Type: Screw Terminals; Screw
  • Positions per Pole: 2
  • Angle of Throw: 90
  • Features: DustProof; Weather resistant or waterproof
Keylock Switches -- 1948-02-690.011-ND [02-690.011 from EAO Switch Corporation]
from DigiKey

ACTUATOR, 21.2 MM X 29.2 MM, BLA [See More]

  • Terminal Type: Screw Terminals
  • Current Rating: 0.1
  • Angle of Throw: 90
Key Switches -- 1682736 [CW4K-31AE20 from IDEC Corporation]
from RS Components, Ltd.

Idec CW4K-31BE20 Key Switch [See More]

  • Terminal Type: Screw Terminals; Screw
  • Positions per Pole: 3
  • Angle of Throw: 45
  • Features: DustProof; Weather resistant or waterproof
Keylock Switches -- 1948-02-691.011-ND [02-691.011 from EAO Switch Corporation]
from DigiKey

ACTUATOR, 21.2 MM X 29.2 MM, BLA [See More]

  • Terminal Type: Screw Terminals
  • Current Rating: 10.0
  • Angle of Throw: 90
Key Switches -- 1736764 [3SU1100-4BF11-1FA0 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1100-4BF11-1FA0 Key Switch [See More]

  • Terminal Type: Screw Terminals; Screw
  • Positions per Pole: 2
  • Angle of Throw: 90
  • Features: DustProof; Weather resistant or waterproof
Keylock Switches -- 1948-02-692.011-ND [02-692.011 from EAO Switch Corporation]
from DigiKey

ACTUATOR, 21.2 MM X 29.2 MM, BLA [See More]

  • Terminal Type: Screw Terminals
  • Current Rating: 10.0
  • Angle of Throw: 90
Key Switches -- 1736765 [3SU1100-4BL11-1NA0 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1100-4BL11-1NA0 Key Switch [See More]

  • Terminal Type: Screw Terminals; Screw
  • Positions per Pole: 3
  • Angle of Throw: 45
  • Features: DustProof; Weather resistant or waterproof
Keylock Switches -- 1948-02-695.011-ND [02-695.011 from EAO Switch Corporation]
from DigiKey

ACTUATOR, 21.2 MM X 29.2 MM, BLA [See More]

  • Terminal Type: Screw Terminals
  • Current Rating: 10.0
  • Angle of Throw: 90
Key Switches -- 1736799 [3SU1150-4BF11-1FA0 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1150-4BF11-1FA0 Key Switch [See More]

  • Terminal Type: Screw Terminals; Screw
  • Positions per Pole: 2
  • Angle of Throw: 90
  • Features: DustProof; Weather resistant or waterproof
Keylock Switches -- 1948-1459-ND [45-190F.1000.113.108 from EAO Switch Corporation]
from DigiKey

Keylock Switch 3 Position DPST-NO 10A (AC/DC) 500VAC 500VDC Panel Mount [See More]

  • Terminal Type: Screw Terminals
  • Mechanical Life: 1000000
  • Angle of Throw: 45
  • Current Rating: 10.0
Key Switches -- 1853548 [XB5FG03 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric XB5FG03 Key Switch [See More]

  • Terminal Type: Screw Terminals; Screw
    Screw
  • Positions per Pole: 3
  • Angle of Throw: 45
  • Features: DustProof; Weather resistant or waterproof
Brass Ignition Switches -- M-489
from Littelfuse, Inc.

This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts. [See More]

  • Terminal Type: Screw Terminals; 2 Screw
  • Current Rating: 10.0
  • Construction: Single
  • Base Material: Metallic
Key Switch -- 35-196
from Waldom Electronics

SPST CONTACT CONFIGURATION. ON/OFF OPERATION TYPE. SCREW TERMINAL TYPE. BRASS TERMINAL MATERIAL. BRASS KEY MATERIAL. 2.5 AMPERE CONTACT AC CURRENT. 120 V CONTACT AC VOLTAGE. 1 AMPERE CONTACT DC CURRENT. 46 V CONTACT DC VOLTAGE [See More]

  • Terminal Type: Screw Terminals
  • Current Rating: 1.0
  • Number of Poles: 1
  • AC Voltage Rating: 120
Key operated switch Siemens SIRIUS ACT 3SU11004BF111BA0 [3SU11004BF111BA0 from Siemens Corporation]
from Automation24, Inc.

The black key operated switch 3SU11004BF111BA0 from Siemens is distinguished by its ergonomic design with shiny metal collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from both positions. The device has drilling dimensions of 22mm is... [See More]

  • Terminal Type: Screw Terminals
  • Base Material: Thermoplastic / Plastic
  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Operating Temperature: -13 to 158
Selector Switches Heavy-Duty/Oil Tight -- OMPBD7-SS 22mm Selector Switches
from OMEGA Engineering, Inc.

Omega's rugged OMPBD7 selector switches offer maximum flexibility and a wide choice for all applications. This 22 mm selector switch is aesthetically appealing and modularly designed to make assembly. The OMPBD7 Selector Switch operators are available in two different body styles to meet every... [See More]

  • Terminal Type: Screw Terminals
  • Operating Torque: 35.4
  • Mechanical Life: 10000000
  • Current Rating: 10.0
Key Locking Rotary Switch -- 1221-2KL
from Leviton Manufacturing

20 Amp, 120/277 Volt, Key Locking Single-Pole AC Quiet Switch, Extra Heavy Duty Spec Grade, Self Grounding, Back & Side Wired, - Chrome [See More]

  • Terminal Type: Screw Terminals
  • Number of Poles: 1
  • Construction: Single
  • Current Rating: 20.0
Key Switch - Momentary -- RC-18
from Progressive Automations

The RC-18 rocker switch is an ideal control option for controlling linear actuators. This model is a key switch, just insert the key and turn the switch to extend the actuator and turn it the other way to retract it. The key can only be removed when the switch is in the Neutral position. The keys... [See More]

  • Terminal Type: Screw Terminals
  • DC Voltage Rating: 12
  • Current Rating: 10.0
  • Stop Style: Fixed Stop
Brass Ignition Switches -- M-550
from Littelfuse, Inc.

Description Impact-resistant body cannot rust or corrode. Ignition switch operates like traditional switches: the ‘Run ’ position actuates radio, radar, blower, lights, and other accessories. Fits most OEM applications. Replaces many boat ignition switches. Fits into standard 7/8 ”... [See More]

  • Terminal Type: Screw Terminals; 3 Screw
  • Current Rating: 10.0
  • Construction: Single
  • Base Material: Metallic
Key Switch -- 35-730
from Waldom Electronics

DPDT CONTACT CONFIGURATION. ON/OFF/ON OPERATION TYPE. SCREW TERMINAL TYPE. STEEL TERMINAL MATERIAL. STEEL KEY MATERIAL. 0.5 AMPERE CONTACT DC CURRENT. 6 V CONTACT DC VOLTAGE [See More]

  • Terminal Type: Screw Terminals
  • Current Rating: 0.5
  • Number of Poles: 2
  • DC Voltage Rating: 6
Key Switch - Non-Momentary -- RC-19
from Progressive Automations

The RC-19 rocker switch is an ideal control option for controlling linear actuators. This model is a key switch, just insert the key and turn the switch to extend the actuator and turn it the other way to retract it. The key can only be removed when the switch is in the Neutral position. The keys... [See More]

  • Terminal Type: Screw Terminals
  • DC Voltage Rating: 12
  • Current Rating: 10.0
  • Stop Style: Fixed Stop
Brass Ignition Switches -- M-550-14-BP
from Littelfuse, Inc.

This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts. [See More]

  • Terminal Type: Screw Terminals; 3 Screw
  • Current Rating: 10.0
  • Construction: Single
Brass Ignition Switches -- M-6110-05
from Littelfuse, Inc.

This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts. [See More]

  • Terminal Type: Screw Terminals; 3 Screw
  • Construction: Single
Brass Ignition Switches -- M-712-BP
from Littelfuse, Inc.

This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts. [See More]

  • Terminal Type: Screw Terminals; 4 Screw
  • Current Rating: 10.0
  • Construction: Single
  • Base Material: Metallic
Diesel Ignition and Start Switch -- 956-4107
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable... [See More]

  • Terminal Type: Screw Terminals; 4 screw
  • Current Rating: 10.0
  • Construction: Single
  • Base Material: Metallic
Diesel Ignition and Start Switch -- 956-4141
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable... [See More]

  • Terminal Type: Screw Terminals; 4 screw
  • Current Rating: 20.0
  • Construction: Single
  • Base Material: Metallic
Diesel Ignition and Start Switch -- 956-4154
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable... [See More]

  • Terminal Type: Screw Terminals; 5 screw
  • Current Rating: 10.0
  • Construction: Single
  • Base Material: Metallic
Diesel Ignition and Start Switch -- 956-9100
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable... [See More]

  • Terminal Type: Screw Terminals; 5 screw
  • Current Rating: 10.0
  • Construction: Single
  • Features: Momentary
Master Disconnect Switch 50 Amps -- 9513-BX
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to... [See More]

  • Terminal Type: Screw Terminals; 3 Screw
  • Construction: Single
Master Disconnect Switch 50 Amps -- 95521-B
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to... [See More]

  • Terminal Type: Screw Terminals; 3 Screw
  • Current Rating: 70.0
  • Construction: Single
  • Base Material: Metallic
Master Disconnect Switch 50 Amps -- 95522-A
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to... [See More]

  • Terminal Type: Screw Terminals; 2 Screw
  • Current Rating: 10.0
  • Construction: Single
  • Base Material: Metallic
Master Disconnect Switch 50 Amps -- 95524-A
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to... [See More]

  • Terminal Type: Screw Terminals; 3 Screw
  • Current Rating: 10.0
  • Construction: Single
  • Base Material: Metallic
Master Disconnect Switch 50 Amps -- 95525-A
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to... [See More]

  • Terminal Type: Screw Terminals; 4 Screw
  • Current Rating: 10.0
  • Construction: Single
  • Base Material: Metallic
Master Disconnect Switch 50 Amps -- 95597
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to... [See More]

  • Terminal Type: Screw Terminals; 2 Screw
  • Current Rating: 40.0
  • Construction: Single
  • Base Material: Metallic
Master Disconnect Switch 50 Amps -- 95608-02
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to... [See More]

  • Terminal Type: Screw Terminals; 3 Screw
  • Construction: Single
Master Disconnect Switch 50 Amps -- 9578
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to... [See More]

  • Terminal Type: Screw Terminals; 3 Screw
  • Current Rating: 10.0
  • Construction: Single
  • Base Material: Metallic
Master Disconnect Switch 50 Amps -- 9579
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to... [See More]

  • Terminal Type: Screw Terminals; 4 screw
  • Current Rating: 10.0
  • Construction: Single
  • Base Material: Metallic
Reversing Switch -- 75705-01
from Littelfuse, Inc.

Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. Reverse Rotary Switches enable motors to operate in both forward and reverse, permitting end... [See More]

  • Terminal Type: Screw Terminals; 3 Screw
  • DC Voltage Rating: 12
  • Construction: Single
  • Features: Momentary
Switches & Connectors - Control Switches - Ignition Switches - Series: 95 Standard Body - 95534 -- 95534
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to... [See More]

  • Terminal Type: Screw Terminals; 3 Screw
  • Current Rating: 10.0
  • Construction: Single
  • Base Material: Metallic
Switches & Connectors - Control Switches - Ignition Switches - Series: 95 Standard Body - 95593-BX -- 95593-BX
from Littelfuse, Inc.

This product is not recommended for new designsLittelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of... [See More]

  • Terminal Type: Screw Terminals; 3 Screw
  • Construction: Single
Switches & Connectors - Control Switches - Ignition Switches - Series: 95 Standard Body - 9579-02-BX -- 9579-02-BX
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior lighting to... [See More]

  • Terminal Type: Screw Terminals; 4 Screw
  • Construction: Single
Switches & Connectors - Control Switches - Ignition Switches - Series: 956 Heavy Duty - 956-3122-BX -- 956-3122-BX
from Littelfuse, Inc.

This product is not recommended for new designsLittelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle.The 956 Heavy Duty Series is our most robust series... [See More]

  • Terminal Type: Screw Terminals; 5 screw
  • Construction: Single
Switches & Connectors - Control Switches - Ignition Switches - Series: 956 Heavy Duty - 956-3125-BX -- 956-3125-BX
from Littelfuse, Inc.

This product is not recommended for new designsLittelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle.The 956 Heavy Duty Series is our most robust series... [See More]

  • Terminal Type: Screw Terminals; 4 screw
  • Construction: Single
Switches & Connectors - Control Switches - Ignition Switches - Series: 956 Heavy Duty - 956-3126 -- 956-3126
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable... [See More]

  • Terminal Type: Screw Terminals; 4 screw
  • Current Rating: 10.0
  • Construction: Single
  • Base Material: Metallic