CE Conformity Marks Keylock Switches

16 Results
22mm Key Selector Switch Operators -- 2AK2-01
from Altech Corp.

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm. Non-Illuminated. Metal Switch... [See More]

  • Features: Wiping Contacts; Has CE Certification; Has CSA Certification
  • Mechanical Life: 1000000
  • Construction: Single
  • Current Rating: 10.0
Cam Switch - PR12 Series -- NB01AC1C1
from BACO Controls, Inc.

A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]

  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Number of Poles: 1
  • Angle of Throw: 90
  • Positions per Pole: 2
Metal Selector Switches -- 10250T-SS
from OMEGA Engineering, Inc.

The 30.5 mm selector switches features a zinc die cast construction with chrome-plated housing and mounting nut. The contact blocks feature enclosed silver contacts with pointed "reliability nibs" for reliable performance from logic level up to 600V. To ensure reliable switching, nibs bite through... [See More]

  • Features: Has CE Certification; Has CSA Certification; Is UL listed; DustProof; Weather resistant or waterproof
  • Operating Torque: 113
  • Mechanical Life: 10000000
  • Current Rating: 0.5
ID key operated switch Siemens SIRIUS ACT 3SU10004WS100AA0 [3SU10004WS100AA0 from Siemens Corporation]
from Automation24, Inc.

ID key operated switch 3SU10004WS100AA0 from Siemens can be used as reliable identification of personnel for greater plant security. A factory encoded authorization is embedded on every compatible key, offering varying levels of access. Each position of the switch is determined by key color. [See More]

  • Features: Has CE Certification; Is UL listed
  • Operating Temperature: -13 to 158
  • Base Material: Thermoplastic / Plastic
Cam Switch -- NY11AC1C1
from BACO Controls, Inc.

A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]

  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Positions per Pole: 4
  • Angle of Throw: 90
  • Current Rating: 12.0
Selector Switches Heavy-Duty/Oil Tight -- OMPBD7-SS 22mm Selector Switches
from OMEGA Engineering, Inc.

Omega's rugged OMPBD7 selector switches offer maximum flexibility and a wide choice for all applications. This 22 mm selector switch is aesthetically appealing and modularly designed to make assembly. The OMPBD7 Selector Switch operators are available in two different body styles to meet every... [See More]

  • Features: Has CE Certification; DustProof
  • Operating Torque: 35.4
  • Mechanical Life: 10000000
  • Current Rating: 10.0
Key operated switch Siemens SIRIUS ACT 3SU10004BF010AA0 [3SU10004BF010AA0 from Siemens Corporation]
from Automation24, Inc.

The black key operated switch 3SU10004BF010AA0 from Siemens is distinguished by its ergonomic design with plastic collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from O position. The device has drilling dimensions of 22mm and allows easy... [See More]

  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Operating Temperature: -13 to 158
  • Base Material: Thermoplastic / Plastic
Key operated switch Siemens SIRIUS ACT 3SU10004BF110AA0 [3SU10004BF110AA0 from Siemens Corporation]
from Automation24, Inc.

The black key operated switch 3SU10004BF110AA0 from Siemens is distinguished by its ergonomic design with plastic collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from all positions. The device has drilling dimensions of 22mm and allows easy... [See More]

  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Operating Temperature: -13 to 158
  • Base Material: Thermoplastic / Plastic
Key operated switch Siemens SIRIUS ACT 3SU10005BL110AA0 [3SU10005BL110AA0 from Siemens Corporation]
from Automation24, Inc.

The black key operated switch 3SU10005BL110AA0 from Siemens is distinguished by its ergonomic design with plastic collar. The device engages in three positions. Actuating angle 2x45 °, 10:30h/12h/13:30h, and key is removable from all positions. The device has drilling dimensions of 22mm and... [See More]

  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Operating Temperature: -13 to 158
  • Base Material: Thermoplastic / Plastic
Key operated switch Siemens SIRIUS ACT 3SU10304BF010AA0 [3SU10304BF010AA0 from Siemens Corporation]
from Automation24, Inc.

The black key operated switch 3SU10304BF010AA0 from Siemens is distinguished by its ergonomic design with matte metal collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from O position. The device has drilling dimensions of 22mm and allows... [See More]

  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Operating Temperature: -13 to 158
  • Base Material: Metallic
Key operated switch Siemens SIRIUS ACT 3SU10304BF110AA0 [3SU10304BF110AA0 from Siemens Corporation]
from Automation24, Inc.

The black key operated switch 3SU10304BF110AA0 from Siemens is distinguished by its ergonomic design with matte metal collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from both positions. The device has drilling dimensions of 22mm and allows... [See More]

  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Operating Temperature: -13 to 158
  • Base Material: Metallic
Key operated switch Siemens SIRIUS ACT 3SU10305BL110AA0 [3SU10305BL110AA0 from Siemens Corporation]
from Automation24, Inc.

The black key operated switch 3SU10305BL110AA0 from Siemens is distinguished by its ergonomic design with matte metal collar. The device engages in three positions. Actuating angle 2x45 °, 10:30h/12h/13:30h, and key is removable from all positions. The device has drilling dimensions of 22mm and... [See More]

  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Operating Temperature: -13 to 158
  • Base Material: Metallic
Key operated switch Siemens SIRIUS ACT 3SU10504BF010AA0 [3SU10504BF010AA0 from Siemens Corporation]
from Automation24, Inc.

The black key operated switch 3SU10504BF010AA0 from Siemens is distinguished by its ergonomic design with shiny metal collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from O position. The device has drilling dimensions of 22mm and allows... [See More]

  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Operating Temperature: -13 to 158
  • Base Material: Metallic
Key operated switch Siemens SIRIUS ACT 3SU10504BF110AA0 [3SU10504BF110AA0 from Siemens Corporation]
from Automation24, Inc.

The black key operated switch 3SU10504BF110AA0 from Siemens is distinguished by its ergonomic design with shiny metal collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from both positions. The device has drilling dimensions of 22mm and allows... [See More]

  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Operating Temperature: -13 to 158
  • Base Material: Metallic
Key operated switch Siemens SIRIUS ACT 3SU10505BL110AA0 [3SU10505BL110AA0 from Siemens Corporation]
from Automation24, Inc.

The black key operated switch 3SU10505BL110AA0 from Siemens is distinguished by its ergonomic design with shine metal collar. The device engages in three positions. Actuating angle 2x45 °, 10:30h/12h/13:30h, and key is removable from all positions. The device has drilling dimensions of 22mm and... [See More]

  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Operating Temperature: -13 to 158
  • Base Material: Metallic
Key operated switch Siemens SIRIUS ACT 3SU11004BF111BA0 [3SU11004BF111BA0 from Siemens Corporation]
from Automation24, Inc.

The black key operated switch 3SU11004BF111BA0 from Siemens is distinguished by its ergonomic design with shiny metal collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from both positions. The device has drilling dimensions of 22mm is... [See More]

  • Features: Has CE Certification; Has CSA Certification; Is UL listed
  • Base Material: Thermoplastic / Plastic
  • Terminal Type: Screw Terminals
  • Operating Temperature: -13 to 158