UL Listing Mark Keylock Switches
from Appleton Electric
KEY TYPE. 1NO CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. COPPER-FREE ALUMINUM ENCLOSURE MATERIAL. 600 VAC 10 AMPERE CONTACT RATING. UL 1203, CSA C22.2, CE APPROVAL. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE. 2 POSITION(S). [See More]
- Features: Has CSA Certification; Is UL listed
- Base Material: Metallic
- AC Voltage Rating: 600
from RAFI GmbH & Co. KG
LUMOTAST 75 illuminated pushbuttons and signal lamps have been in use for decades. They are the most successful mono-switches in RAFI history. The wide range of collar shapes in classic design and the established terminal and legending concept make the LUMOTAST 75 series one of your most reliable... [See More]
- Features: Momentary (optional feature); Has CSA Certification; Is UL listed
- Angle of Throw: 90
- Construction: Multi-Deck
- Mechanical Life: 50000
from Automation24, Inc.
ID key operated switch 3SU10004WS100AA0 from Siemens can be used as reliable identification of personnel for greater plant security. A factory encoded authorization is embedded on every compatible key, offering varying levels of access. Each position of the switch is determined by key color. [See More]
- Features: Has CE Certification; Is UL listed
- Operating Temperature: -13 to 158
- Base Material: Thermoplastic / Plastic
from OMEGA Engineering, Inc.
The 30.5 mm selector switches features a zinc die cast construction with chrome-plated housing and mounting nut. The contact blocks feature enclosed silver contacts with pointed "reliability nibs" for reliable performance from logic level up to 600V. To ensure reliable switching, nibs bite through... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed; DustProof; Weather resistant or waterproof
- Operating Torque: 113
- Mechanical Life: 10000000
- Current Rating: 0.5
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Number of Poles: 1
- Angle of Throw: 90
- Positions per Pole: 2
from Leviton Manufacturing
20 Amp, 120/277 Volt, Key Locking Single-Pole AC Quiet Switch, Extra Heavy Duty Spec Grade, Self Grounding, Back & Side Wired, - Chrome [See More]
- Features: Has CSA Certification; Is UL listed
- Number of Poles: 1
- Construction: Single
- Current Rating: 20.0
from RAFI GmbH & Co. KG
There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative for... [See More]
- Features: Momentary (optional feature); Has CSA Certification; Is UL listed; DustProof; Weather resistant or waterproof
- Mechanical Life: 65000
- Construction: Single
- Operating Torque: 184
from Automation24, Inc.
The black key operated switch 3SU10004BF010AA0 from Siemens is distinguished by its ergonomic design with plastic collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from O position. The device has drilling dimensions of 22mm and allows easy... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Operating Temperature: -13 to 158
- Base Material: Thermoplastic / Plastic
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Positions per Pole: 4
- Angle of Throw: 90
- Current Rating: 12.0
from RAFI GmbH & Co. KG
The RAFIX 22 FS+ control component series is distinguished by its diversity and modularity. That results in almost unlimited combination and individualization options. Different actuating and indicator elements ensure ideal operation of your machine or device. A modern and variable design concept... [See More]
- Features: Momentary (optional feature); Is UL listed; DustProof; Weather resistant or waterproof
- Mechanical Life: 300000
- Construction: Single
- Operating Torque: 184
from Automation24, Inc.
The black key operated switch 3SU10004BF110AA0 from Siemens is distinguished by its ergonomic design with plastic collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from all positions. The device has drilling dimensions of 22mm and allows easy... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Operating Temperature: -13 to 158
- Base Material: Thermoplastic / Plastic
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Features: Is UL listed
- Actuator Features: Keylocking Toggle
- Stop Style: Fixed Stop
- Terminal Type: Screw Terminals (optional feature); PC Pins (optional feature); Fasten Connection
from RAFI GmbH & Co. KG
Dust, dirt, lubricants, moisture, heat, and freezing temperatures: special solutions are required for tough conditions. RAFIX 22 FSR meets the challenges. We specifically developed this series for your applications in the field. Adverse conditions reveal how far actuators and switching elements can... [See More]
- Features: Momentary (optional feature); Is UL listed; DustProof; Weather resistant or waterproof
- Operating Torque: 184
- Construction: Single
- Current Rating: 4.0
from Automation24, Inc.
The black key operated switch 3SU10005BL110AA0 from Siemens is distinguished by its ergonomic design with plastic collar. The device engages in three positions. Actuating angle 2x45 °, 10:30h/12h/13:30h, and key is removable from all positions. The device has drilling dimensions of 22mm and... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Operating Temperature: -13 to 158
- Base Material: Thermoplastic / Plastic
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Features: Is UL listed
- Number of Poles: 1
- Angle of Throw: 45
- Positions per Pole: 2
from RAFI GmbH & Co. KG
The classic control component series RAFIX 22 QR is predominantly used in mechanical and system engineering as well as automotive manufacturing. The actuating elements are available in two collar shapes. These are the classic round shape or our special RAFI “square-round ” design. This... [See More]
- Features: Momentary (optional feature); Has CSA Certification; Is UL listed; DustProof; Weather resistant or waterproof
- Mechanical Life: 300000
- Construction: Single
- Operating Torque: 283
from Automation24, Inc.
The black key operated switch 3SU10304BF010AA0 from Siemens is distinguished by its ergonomic design with matte metal collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from O position. The device has drilling dimensions of 22mm and allows... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Operating Temperature: -13 to 158
- Base Material: Metallic
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Features: Is UL listed
- Number of Poles: 1
- Angle of Throw: 45
- Positions per Pole: 2
from RAFI GmbH & Co. KG
RAFIX 30 FS+ control components are not only real eye-catchers. They ’ll also impress you with the proven advantages of FS technology. With the two switching element models “Quick Connect ” (QC) flat terminal and printed circuit board assembly (PCB), you can achieve very flat... [See More]
- Features: Momentary (optional feature); Is UL listed; DustProof; Weather resistant or waterproof
- Mechanical Life: 300000
- Construction: Single
- Operating Torque: 184
from Automation24, Inc.
The black key operated switch 3SU10304BF110AA0 from Siemens is distinguished by its ergonomic design with matte metal collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from both positions. The device has drilling dimensions of 22mm and allows... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Operating Temperature: -13 to 158
- Base Material: Metallic
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Features: Is UL listed
- Number of Poles: 1
- Angle of Throw: 45
- Positions per Pole: 3
from Automation24, Inc.
The black key operated switch 3SU10305BL110AA0 from Siemens is distinguished by its ergonomic design with matte metal collar. The device engages in three positions. Actuating angle 2x45 °, 10:30h/12h/13:30h, and key is removable from all positions. The device has drilling dimensions of 22mm and... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Operating Temperature: -13 to 158
- Base Material: Metallic
from Automation24, Inc.
The black key operated switch 3SU10504BF010AA0 from Siemens is distinguished by its ergonomic design with shiny metal collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from O position. The device has drilling dimensions of 22mm and allows... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Operating Temperature: -13 to 158
- Base Material: Metallic
from Automation24, Inc.
The black key operated switch 3SU10504BF110AA0 from Siemens is distinguished by its ergonomic design with shiny metal collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from both positions. The device has drilling dimensions of 22mm and allows... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Operating Temperature: -13 to 158
- Base Material: Metallic
from Automation24, Inc.
The black key operated switch 3SU10505BL110AA0 from Siemens is distinguished by its ergonomic design with shine metal collar. The device engages in three positions. Actuating angle 2x45 °, 10:30h/12h/13:30h, and key is removable from all positions. The device has drilling dimensions of 22mm and... [See More]
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Operating Temperature: -13 to 158
- Base Material: Metallic