Keylocking Toggle Keylock Switches
from Leviton Manufacturing
20 Amp, 120/277 Volt, Key Locking Single-Pole AC Quiet Switch, Extra Heavy Duty Spec Grade, Self Grounding, Back & Side Wired, - Chrome [See More]
- Actuator Features: Keylocking Toggle
- Number of Poles: 1
- Construction: Single
- Current Rating: 20.0
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Actuator Features: Keylocking Toggle
- Number of Poles: 1
- Angle of Throw: 90
- Positions per Pole: 2
from Progressive Automations
The RC-18 rocker switch is an ideal control option for controlling linear actuators. This model is a key switch, just insert the key and turn the switch to extend the actuator and turn it the other way to retract it. The key can only be removed when the switch is in the Neutral position. The keys... [See More]
- Actuator Features: Keylocking Toggle
- DC Voltage Rating: 12
- Current Rating: 10.0
- Stop Style: Fixed Stop
from RAFI GmbH & Co. KG
The LUMOTAST 25 is extremely compact, with a surface area of 25 mm x 25 mm, yet it provides a significantly larger actuating surface. In addition to pushbuttons and signal lamps, the series also includes selector and keylock switches as well as an emergency stop. The elements can be front-mounted... [See More]
- Actuator Features: Keylocking Toggle
- Angle of Throw: 90
- Construction: Single
- Mechanical Life: 50000
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Actuator Features: Keylocking Toggle
- Positions per Pole: 4
- Angle of Throw: 90
- Current Rating: 12.0
from Progressive Automations
The RC-19 rocker switch is an ideal control option for controlling linear actuators. This model is a key switch, just insert the key and turn the switch to extend the actuator and turn it the other way to retract it. The key can only be removed when the switch is in the Neutral position. The keys... [See More]
- Actuator Features: Keylocking Toggle
- DC Voltage Rating: 12
- Current Rating: 10.0
- Stop Style: Fixed Stop
from RAFI GmbH & Co. KG
LUMOTAST 75 illuminated pushbuttons and signal lamps have been in use for decades. They are the most successful mono-switches in RAFI history. The wide range of collar shapes in classic design and the established terminal and legending concept make the LUMOTAST 75 series one of your most reliable... [See More]
- Actuator Features: Keylocking Toggle
- Angle of Throw: 90
- Construction: Multi-Deck
- Mechanical Life: 50000
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuator Features: Keylocking Toggle
- Terminal Type: Screw Terminals (optional feature); PC Pins (optional feature); Fasten Connection
- Stop Style: Fixed Stop
- Features: Is UL listed
from RAFI GmbH & Co. KG
The RAFIX 22 FS+ control component series is distinguished by its diversity and modularity. That results in almost unlimited combination and individualization options. Different actuating and indicator elements ensure ideal operation of your machine or device. A modern and variable design concept... [See More]
- Actuator Features: Keylocking Toggle
- Mechanical Life: 300000
- Construction: Single
- Operating Torque: 184
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuator Features: Keylocking Toggle
- Number of Poles: 1
- Angle of Throw: 45
- Positions per Pole: 2
from RAFI GmbH & Co. KG
Dust, dirt, lubricants, moisture, heat, and freezing temperatures: special solutions are required for tough conditions. RAFIX 22 FSR meets the challenges. We specifically developed this series for your applications in the field. Adverse conditions reveal how far actuators and switching elements can... [See More]
- Actuator Features: Keylocking Toggle
- Operating Torque: 184
- Construction: Single
- Current Rating: 4.0
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuator Features: Keylocking Toggle
- Number of Poles: 1
- Angle of Throw: 45
- Positions per Pole: 2
from RAFI GmbH & Co. KG
RAFIX 30 FS+ control components are not only real eye-catchers. They ’ll also impress you with the proven advantages of FS technology. With the two switching element models “Quick Connect ” (QC) flat terminal and printed circuit board assembly (PCB), you can achieve very flat... [See More]
- Actuator Features: Keylocking Toggle
- Mechanical Life: 300000
- Construction: Single
- Operating Torque: 184
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Actuator Features: Keylocking Toggle
- Number of Poles: 1
- Angle of Throw: 45
- Positions per Pole: 3
from RAFI GmbH & Co. KG
The keylock switches in this series offer up to 4 switching positions each. Due to the special shape of the key, this enables up to 10,000 different locking positions. The priority switch model comes with different switching positions depending on the key. According to authorization level, the key... [See More]
- Actuator Features: Keylocking Toggle
- Angle of Throw: 90
- Construction: Single
- Mechanical Life: 50000