Fixed Stop Keylock Switches

31 Results
22mm Key Selector Switch Operators -- 2AK2-01
from Altech Corp.

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm. Non-Illuminated. Metal Switch... [See More]

  • Stop Style: Fixed Stop
  • Mechanical Life: 1000000
  • Construction: Single
  • Current Rating: 10.0
Key Switch - Momentary -- RC-18
from Progressive Automations

The RC-18 rocker switch is an ideal control option for controlling linear actuators. This model is a key switch, just insert the key and turn the switch to extend the actuator and turn it the other way to retract it. The key can only be removed when the switch is in the Neutral position. The keys... [See More]

  • Stop Style: Fixed Stop
  • DC Voltage Rating: 12
  • Current Rating: 10.0
  • Actuator Features: Keylocking Toggle
Keylock Switches -- LUMOTAST 25
from RAFI GmbH & Co. KG

The LUMOTAST 25 is extremely compact, with a surface area of 25 mm x 25 mm, yet it provides a significantly larger actuating surface. In addition to pushbuttons and signal lamps, the series also includes selector and keylock switches as well as an emergency stop. The elements can be front-mounted... [See More]

  • Stop Style: Fixed Stop
  • Angle of Throw: 90
  • Construction: Single
  • Mechanical Life: 50000
Keylock Switches -- 44L
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Stop Style: Fixed Stop; Continuous (no stops)
  • Angle of Throw: 45
  • Construction: Multi-Deck
  • Mechanical Life: 100000
Metal Selector Switches -- 10250T-SS
from OMEGA Engineering, Inc.

The 30.5 mm selector switches features a zinc die cast construction with chrome-plated housing and mounting nut. The contact blocks feature enclosed silver contacts with pointed "reliability nibs" for reliable performance from logic level up to 600V. To ensure reliable switching, nibs bite through... [See More]

  • Stop Style: Fixed Stop
  • Operating Torque: 113
  • Mechanical Life: 10000000
  • Current Rating: 0.5
Key Locking Rotary Switch -- 1221-2KL
from Leviton Manufacturing

20 Amp, 120/277 Volt, Key Locking Single-Pole AC Quiet Switch, Extra Heavy Duty Spec Grade, Self Grounding, Back & Side Wired, - Chrome [See More]

  • Stop Style: Fixed Stop
  • Number of Poles: 1
  • Construction: Single
  • Current Rating: 20.0
4 & 5 Tumbler 1-4 Pole Switchlocks -- A Keylock Series
from C&K Components

Features/Benefits. Multi-pole and multi-position. Shorting and non-shorting contacts available. Low level and power capability. PCB mounting. Typical Applications. Security alarm systems. Medical equipment. Computer servers [See More]

  • Stop Style: Fixed Stop
  • Angle of Throw: 90
  • Construction: Single
  • Number of Poles: 4
Cam Switch - PR12 Series -- NB01AC1C1
from BACO Controls, Inc.

A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]

  • Stop Style: Fixed Stop
  • Number of Poles: 1
  • Angle of Throw: 90
  • Positions per Pole: 2
Key Switch - Non-Momentary -- RC-19
from Progressive Automations

The RC-19 rocker switch is an ideal control option for controlling linear actuators. This model is a key switch, just insert the key and turn the switch to extend the actuator and turn it the other way to retract it. The key can only be removed when the switch is in the Neutral position. The keys... [See More]

  • Stop Style: Fixed Stop
  • DC Voltage Rating: 12
  • Current Rating: 10.0
  • Actuator Features: Keylocking Toggle
Keylock Switches -- LUMOTAST 75 IP40
from RAFI GmbH & Co. KG

LUMOTAST 75 illuminated pushbuttons and signal lamps have been in use for decades. They are the most successful mono-switches in RAFI history. The wide range of collar shapes in classic design and the established terminal and legending concept make the LUMOTAST 75 series one of your most reliable... [See More]

  • Stop Style: Fixed Stop
  • Angle of Throw: 90
  • Construction: Multi-Deck
  • Mechanical Life: 50000
Keylock Switches -- 58
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Stop Style: Fixed Stop
  • Angle of Throw: 36
  • Construction: Single
  • Mechanical Life: 25000
Selector Switches Heavy-Duty/Oil Tight -- OMPBD7-SS 22mm Selector Switches
from OMEGA Engineering, Inc.

Omega's rugged OMPBD7 selector switches offer maximum flexibility and a wide choice for all applications. This 22 mm selector switch is aesthetically appealing and modularly designed to make assembly. The OMPBD7 Selector Switch operators are available in two different body styles to meet every... [See More]

  • Stop Style: Fixed Stop
  • Operating Torque: 35.4
  • Mechanical Life: 10000000
  • Current Rating: 10.0
4 & 6 Tumbler Power Switchlocks -- H Series
from C&K Components

Features/Benefits. Positive detent. Multi-pole and multi-position. Snap-together assembly. Power switching. Typical Applications. Machine controls. Elevators [See More]

  • Stop Style: Fixed Stop
  • Angle of Throw: 90
  • Construction: Single
  • Number of Poles: 2
Cam Switch -- NY11AC1C1
from BACO Controls, Inc.

A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]

  • Stop Style: Fixed Stop
  • Positions per Pole: 4
  • Angle of Throw: 90
  • Current Rating: 12.0
Keylock Switches -- RAFIX 16 F
from RAFI GmbH & Co. KG

There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative for... [See More]

  • Stop Style: Fixed Stop
  • Mechanical Life: 65000
  • Construction: Single
  • Operating Torque: 184
Keylock Switches -- 71J
from Grayhill, Inc.

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]

  • Stop Style: Fixed Stop
  • Angle of Throw: 30
  • Construction: Multi-Deck
  • Mechanical Life: 15000
4 Tumbler Miniature Switchlocks -- YF Series
from C&K Components

Features/Benefits. Multi-pole and multi-position. Positive detent. Low level and power capability. Typical Applications. Computer servers. Point-of-sale terminals. Cash registers [See More]

  • Stop Style: Fixed Stop
  • Angle of Throw: 90
  • Construction: Single
  • Number of Poles: 2
Non Illuminated Selector Switch With Key -- T11GM00
from BACO Controls, Inc.

22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]

  • Stop Style: Fixed Stop
  • Terminal Type: Screw Terminals (optional feature); PC Pins (optional feature); Fasten Connection
  • Actuator Features: Keylocking Toggle
  • Features: Is UL listed
Keylock Switches -- RAFIX 22 FS+
from RAFI GmbH & Co. KG

The RAFIX 22 FS+ control component series is distinguished by its diversity and modularity. That results in almost unlimited combination and individualization options. Different actuating and indicator elements ensure ideal operation of your machine or device. A modern and variable design concept... [See More]

  • Stop Style: Fixed Stop
  • Mechanical Life: 300000
  • Construction: Single
  • Operating Torque: 184
4 Tumbler Miniature Switchlocks -- YM Series
from C&K Components

Features/Benefits. Snap-together assembly allows for pre-wiring of switch. Wire lead terminations available. 4 Tumbler lock with positive detent. Typical Applications. Cable TV connectors. Automotive accessories. Computers [See More]

  • Stop Style: Fixed Stop
  • Angle of Throw: 90
  • Construction: Single
  • Number of Poles: 1
Non Illuminated Selector Switch With Key -- T11LA00
from BACO Controls, Inc.

22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]

  • Stop Style: Fixed Stop
  • Number of Poles: 1
  • Angle of Throw: 45
  • Positions per Pole: 2
Keylock Switches -- RAFIX 22 FSR
from RAFI GmbH & Co. KG

Dust, dirt, lubricants, moisture, heat, and freezing temperatures: special solutions are required for tough conditions. RAFIX 22 FSR meets the challenges. We specifically developed this series for your applications in the field. Adverse conditions reveal how far actuators and switching elements can... [See More]

  • Stop Style: Fixed Stop
  • Operating Torque: 184
  • Construction: Single
  • Current Rating: 4.0
4, 5 & 6 Tumbler Switchlocks -- Y Series
from C&K Components

Features/Benefits. Anti-static switch —exceeds 20 KV DCstatic resistance. Momentary models available. Wire leads and harnesses available. Typical Applications. Point-of-sale terminals. Cash registers. Computers [See More]

  • Stop Style: Fixed Stop
  • Angle of Throw: 90
  • Construction: Single
  • Number of Poles: 4
Selector Switch -- L21LA00
from BACO Controls, Inc.

22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]

  • Stop Style: Fixed Stop
  • Number of Poles: 1
  • Angle of Throw: 45
  • Positions per Pole: 2
Keylock Switches -- RAFIX 22 QR
from RAFI GmbH & Co. KG

The classic control component series RAFIX 22 QR is predominantly used in mechanical and system engineering as well as automotive manufacturing. The actuating elements are available in two collar shapes. These are the classic round shape or our special RAFI “square-round ” design. This... [See More]

  • Stop Style: Fixed Stop
  • Mechanical Life: 300000
  • Construction: Single
  • Operating Torque: 283
5 Tumbler Miniature Camlocks -- PL Series
from C&K Components

Features/Benefits. Cost-effective security. Custom cams available. Typical Applications. Office furniture. Cash registers. Copy machines [See More]

  • Stop Style: Fixed Stop
  • Angle of Throw: 90
  • Construction: Single
  • Number of Poles: 1
Selector Switch -- L21NA00
from BACO Controls, Inc.

22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]

  • Stop Style: Fixed Stop
  • Number of Poles: 1
  • Angle of Throw: 45
  • Positions per Pole: 3
Keylock Switches -- RAFIX 30 FS+
from RAFI GmbH & Co. KG

RAFIX 30 FS+ control components are not only real eye-catchers. They ’ll also impress you with the proven advantages of FS technology. With the two switching element models “Quick Connect ” (QC) flat terminal and printed circuit board assembly (PCB), you can achieve very flat... [See More]

  • Stop Style: Fixed Stop
  • Mechanical Life: 300000
  • Construction: Single
  • Operating Torque: 184
5 Tumbler Miniature Snap-in Switchlocks -- PF Series
from C&K Components

Features/Benefits. Snap-in mounting. Multi-pole and multi-position. Positive detent. Typical Applications. Computers. Point-of-sale terminals. Instrumentation [See More]

  • Stop Style: Fixed Stop
  • Angle of Throw: 90
  • Construction: Single
  • Number of Poles: 2
Keylock Switches -- Round and Rectangular Collars
from RAFI GmbH & Co. KG

The keylock switches in this series offer up to 4 switching positions each. Due to the special shape of the key, this enables up to 10,000 different locking positions. The priority switch model comes with different switching positions depending on the key. According to authorization level, the key... [See More]

  • Stop Style: Fixed Stop
  • Angle of Throw: 90
  • Construction: Single
  • Mechanical Life: 50000
5 Tumbler Miniature Snap-in Switchlocks -- PM Series
from C&K Components

Features/Benefits. International agency listings. Snap-in mounting. Wire lead terminations available. 5 Tumbler lock with positive detent. Typical Applications. Computers. Point-of-sale terminals. Marine equipment [See More]

  • Stop Style: Fixed Stop
  • Angle of Throw: 90
  • Construction: Single
  • Number of Poles: 1