Plastic Keylock Switches
from RS Components, Ltd.
EAO [See More]
- Base Material: Thermoplastic / Plastic
- Positions per Pole: 2
- Angle of Throw: 90
- Terminal Type: Screw Terminals; Screw
from RS Components, Ltd.
EAO [See More]
- Base Material: Thermoplastic / Plastic
- Positions per Pole: 2
- Angle of Throw: 42
- Features: Momentary; DustProof; Weather resistant or waterproof
from RS Components, Ltd.
Lorlin WRL-5-E-D-2-B Key Switch [See More]
- Base Material: Thermoplastic / Plastic
- Positions per Pole: 2
- Angle of Throw: 90
- Terminal Type: Solder Terminals; Solder
from RS Components, Ltd.
Lorlin WRL-5-E-S-2-B Key Switch [See More]
- Base Material: Thermoplastic / Plastic
- Positions per Pole: 2
- Angle of Throw: 90
- Terminal Type: Solder Terminals; Solder
from RS Components, Ltd.
Lorlin IRL-5-K-S-2-RS Key Switch [See More]
- Base Material: Thermoplastic / Plastic
- Positions per Pole: 2
- Angle of Throw: 60
- Terminal Type: Solder Terminals; Solder
from RS Components, Ltd.
Lorlin IRL-5-K-D-2-RS Key Switch [See More]
- Base Material: Thermoplastic / Plastic
- Positions per Pole: 2
- Angle of Throw: 60
- Terminal Type: Solder Terminals; Solder
from RS Components, Ltd.
Lorlin IRL-5-M-S-2-RS Key Switch [See More]
- Base Material: Thermoplastic / Plastic
- Positions per Pole: 2
- Angle of Throw: 60
- Terminal Type: Solder Terminals; Solder
from RS Components, Ltd.
EAO 14-141.025K2 Keylock Switch [See More]
- Base Material: Thermoplastic / Plastic
- Positions per Pole: 2
- Angle of Throw: 42
- Terminal Type: Pcb pin
from RS Components, Ltd.
EAO 14-135.025K2 Keylock Switch [See More]
- Base Material: Thermoplastic / Plastic
- Positions per Pole: 2
- Angle of Throw: 90
- Terminal Type: Solder Terminals; Solder
from RS Components, Ltd.
EAO 14-235.025K2 Keylock Switch [See More]
- Base Material: Thermoplastic / Plastic
- Positions per Pole: 2
- Angle of Throw: 90
- Terminal Type: Pcb pin
from RS Components, Ltd.
Idec AS6M-2KT2PA Key Switch [See More]
- Base Material: Thermoplastic / Plastic
- Positions per Pole: 2
- Angle of Throw: 90
- Terminal Type: Tab
from RS Components, Ltd.
Switch Keylock DPDT 3 position retained [See More]
- Base Material: Thermoplastic / Plastic
- Positions per Pole: 3
- Angle of Throw: 45
- Terminal Type: Solder Terminals; Solder, tab
from R. STAHL, Inc.
Switch function. many switching arrangements (latching or spring-return) possible via coding. easy change of the coding possible on site. max. 2 pole. For max. 6 A. With flexible lead or spring cage terminal. The mounting of control switches Series 8003 is extremely simple. The patented fixing... [See More]
- Base Material: Thermoplastic / Plastic
- Mechanical Life: 10000000
- Construction: Single
- Current Rating: 6.0
from Eaton Corporation
KEY REMOVE LEFT, KEY REMOVE RIGHT TYPE. 22.5 MM SIZE. 1NO CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING. UL 508, CSA, CE, MTTA, LLOYDS APPROVAL. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. GLASS FILLED NYLON BODY MATERIAL. 2 POSITION(S). BLACK GLASS... [See More]
- Base Material: Thermoplastic / Plastic
- Current Rating: 10.0
- Angle of Throw: 45
- AC Voltage Rating: 600
from Automation24, Inc.
ID key operated switch 3SU10004WS100AA0 from Siemens can be used as reliable identification of personnel for greater plant security. A factory encoded authorization is embedded on every compatible key, offering varying levels of access. Each position of the switch is determined by key color. [See More]
- Base Material: Thermoplastic / Plastic
- Operating Temperature: -13 to 158
- Features: Has CE Certification; Is UL listed
from Littelfuse, Inc.
15A rugged plastic ignition switches for marine applications. Impact-resistant body cannot ruse or corrode. Ignition switches operate similarly to traditional switches: ""Run"" position actuates radio. radar. blower. lights and other accessories. Fits most OEM applications with a standard 7/8""... [See More]
- Base Material: Thermoplastic / Plastic
- Current Rating: 15.0
- Construction: Single
- DC Voltage Rating: 12
from Leviton Manufacturing
20 Amp, 120/277 Volt, Key Locking Single-Pole AC Quiet Switch, Extra Heavy Duty Spec Grade, Self Grounding, Back & Side Wired, - Chrome [See More]
- Base Material: Thermoplastic / Plastic
- Number of Poles: 1
- Construction: Single
- Current Rating: 20.0
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Base Material: Thermoplastic / Plastic
- Number of Poles: 1
- Angle of Throw: 90
- Positions per Pole: 2
from C&K Components
Features/Benefits. Multi-pole and multi-position. Shorting and non-shorting contacts available. Low level and power capability. PCB mounting. Typical Applications. Security alarm systems. Medical equipment. Computer servers [See More]
- Base Material: Thermoplastic / Plastic
- Angle of Throw: 90
- Construction: Single
- Number of Poles: 4
from RAFI GmbH & Co. KG
The LUMOTAST 25 is extremely compact, with a surface area of 25 mm x 25 mm, yet it provides a significantly larger actuating surface. In addition to pushbuttons and signal lamps, the series also includes selector and keylock switches as well as an emergency stop. The elements can be front-mounted... [See More]
- Base Material: Thermoplastic / Plastic
- Angle of Throw: 90
- Construction: Single
- Mechanical Life: 50000
from Eaton Corporation
KEY REMOVE CENTER TYPE. 22.5 MM SIZE. 1NC CONTACT CONFIGURATION. MAINTAINED OPERATION TYPE. 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING. UL 508, CSA, CE, MTTA, LLOYDS APPROVAL. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. GLASS FILLED NYLON BODY MATERIAL. 2 POSITION(S). CHROME PLATED BRASS BEZEL... [See More]
- Base Material: Thermoplastic / Plastic
- Current Rating: 10.0
- Angle of Throw: 45
- AC Voltage Rating: 600
from Automation24, Inc.
The black key operated switch 3SU10004BF010AA0 from Siemens is distinguished by its ergonomic design with plastic collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from O position. The device has drilling dimensions of 22mm and allows easy... [See More]
- Base Material: Thermoplastic / Plastic
- Operating Temperature: -13 to 158
- Features: Has CE Certification; Has CSA Certification; Is UL listed
from Littelfuse, Inc.
An extensive series of ignition switches that can also be used as rotary switches. Suitable for a broad range of voltages: 10A at 12V, 5A at 24V, 3A at 36V and 2A at 48V DC. Made of rugged engineering grade plastic, these switches stand up to mechanical shock and vibration, and will not corrode or... [See More]
- Base Material: Thermoplastic / Plastic
- Current Rating: 10.0
- Construction: Single
- Terminal Type: Deutsch DT06-6S
from BACO Controls, Inc.
A worldwide reputation of know-how for more than 50 years. A range from 10A to 63A (panel mount or enclosed). More than 50,000 different electrical diagrams available. Numerous specific functions and special engravings [See More]
- Base Material: Thermoplastic / Plastic
- Positions per Pole: 4
- Angle of Throw: 90
- Current Rating: 12.0
from C&K Components
Features/Benefits. Cost-effective security. Custom cams available. Typical Applications. Office furniture. Cash registers. Copy machines [See More]
- Base Material: Thermoplastic / Plastic
- Angle of Throw: 90
- Construction: Single
- Number of Poles: 1
from RAFI GmbH & Co. KG
LUMOTAST 75 illuminated pushbuttons and signal lamps have been in use for decades. They are the most successful mono-switches in RAFI history. The wide range of collar shapes in classic design and the established terminal and legending concept make the LUMOTAST 75 series one of your most reliable... [See More]
- Base Material: Thermoplastic / Plastic
- Angle of Throw: 90
- Construction: Multi-Deck
- Mechanical Life: 50000
from Eaton Corporation
KEY REMOVE LEFT TYPE. 22.5 MM SIZE. MAINTAINED OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. GLASS FILLED NYLON BODY MATERIAL. 2 POSITION(S). CHROME PLATED BRASS BEZEL MATERIAL. LEFT-RIGHT 45 DEG THROW. 2 CAM CODE. E22 MODEL [See More]
- Base Material: Thermoplastic / Plastic
- Angle of Throw: 45
from Automation24, Inc.
The black key operated switch 3SU10004BF110AA0 from Siemens is distinguished by its ergonomic design with plastic collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from all positions. The device has drilling dimensions of 22mm and allows easy... [See More]
- Base Material: Thermoplastic / Plastic
- Operating Temperature: -13 to 158
- Features: Has CE Certification; Has CSA Certification; Is UL listed
from Littelfuse, Inc.
An extensive series of ignition switches that can also be used as rotary switches. Suitable for a broad range of voltages: 10A at 12V, 5A at 24V, 3A at 36V and 2A at 48V DC. Made of rugged engineering grade plastic, these switches stand up to mechanical shock and vibration, and will not corrode or... [See More]
- Base Material: Thermoplastic / Plastic
- Current Rating: 10.0
- Construction: Single
- Terminal Type: ACCEPTS DEUTSCH DT06-6S CONNECTOR OR EQUIVALENT.
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Base Material: Thermoplastic / Plastic
- Actuator Features: Keylocking Toggle
- Stop Style: Fixed Stop
- Terminal Type: Screw Terminals (optional feature); PC Pins (optional feature); Fasten Connection
from C&K Components
Features/Benefits. Snap-in mounting. Multi-pole and multi-position. Positive detent. Typical Applications. Computers. Point-of-sale terminals. Instrumentation [See More]
- Base Material: Thermoplastic / Plastic
- Angle of Throw: 90
- Construction: Single
- Number of Poles: 2
from RAFI GmbH & Co. KG
There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative for... [See More]
- Base Material: Thermoplastic / Plastic
- Mechanical Life: 65000
- Construction: Single
- Operating Torque: 184
from Eaton Corporation
KEY REMOVE LEFT TYPE. 22.5 MM SIZE. MAINTAINED OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. GLASS FILLED NYLON BODY MATERIAL. 2 POSITION(S). GLASS FILLED BLACK NYLON BEZEL MATERIAL. LEFT-RIGHT 45 DEG THROW. 2 CAM CODE. E22 MODEL [See More]
- Base Material: Thermoplastic / Plastic
- Angle of Throw: 45
from Automation24, Inc.
The black key operated switch 3SU10005BL110AA0 from Siemens is distinguished by its ergonomic design with plastic collar. The device engages in three positions. Actuating angle 2x45 °, 10:30h/12h/13:30h, and key is removable from all positions. The device has drilling dimensions of 22mm and... [See More]
- Base Material: Thermoplastic / Plastic
- Operating Temperature: -13 to 158
- Features: Has CE Certification; Has CSA Certification; Is UL listed
from Littelfuse, Inc.
An extensive series of ignition switches that can also be used as rotary switches. Suitable for a broad range of voltages: 10A at 12V, 5A at 24V, 3A at 36V and 2A at 48V DC. Made of rugged engineering grade plastic, these switches stand up to mechanical shock and vibration, and will not corrode or... [See More]
- Base Material: Thermoplastic / Plastic
- Current Rating: 10.0
- Construction: Single
- Terminal Type: ACCEPTS DEUTSCH DT06-6S CONNECTOR OR EQUIVALENT.
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Base Material: Thermoplastic / Plastic
- Number of Poles: 1
- Angle of Throw: 45
- Positions per Pole: 2
from C&K Components
Features/Benefits. International agency listings. Snap-in mounting. Wire lead terminations available. 5 Tumbler lock with positive detent. Typical Applications. Computers. Point-of-sale terminals. Marine equipment [See More]
- Base Material: Thermoplastic / Plastic
- Angle of Throw: 90
- Construction: Single
- Number of Poles: 1
from RAFI GmbH & Co. KG
The RAFIX 22 FS+ control component series is distinguished by its diversity and modularity. That results in almost unlimited combination and individualization options. Different actuating and indicator elements ensure ideal operation of your machine or device. A modern and variable design concept... [See More]
- Base Material: Thermoplastic / Plastic
- Mechanical Life: 300000
- Construction: Single
- Operating Torque: 184
from Automation24, Inc.
The black key operated switch 3SU11004BF111BA0 from Siemens is distinguished by its ergonomic design with shiny metal collar. The device engages in two positions. Actuating angle 90 °, 10:30h/13:30h, and key is removable from both positions. The device has drilling dimensions of 22mm is... [See More]
- Base Material: Thermoplastic / Plastic
- Features: Has CE Certification; Has CSA Certification; Is UL listed
- Terminal Type: Screw Terminals
- Operating Temperature: -13 to 158
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Base Material: Thermoplastic / Plastic
- Number of Poles: 1
- Angle of Throw: 45
- Positions per Pole: 2
from C&K Components
Features/Benefits. Low profile design. Multi-pole and multi-position. Panel and PCB mounting. Variety of termination styles. RoHS Compliant. Typical Applications. CATV. Low cost security devices. Lawn equipment [See More]
- Base Material: Thermoplastic / Plastic
- Angle of Throw: 90
- Construction: Single
- Number of Poles: 2
from RAFI GmbH & Co. KG
Dust, dirt, lubricants, moisture, heat, and freezing temperatures: special solutions are required for tough conditions. RAFIX 22 FSR meets the challenges. We specifically developed this series for your applications in the field. Adverse conditions reveal how far actuators and switching elements can... [See More]
- Base Material: Thermoplastic / Plastic
- Operating Torque: 184
- Construction: Single
- Current Rating: 4.0
from BACO Controls, Inc.
22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]
- Base Material: Thermoplastic / Plastic
- Number of Poles: 1
- Angle of Throw: 45
- Positions per Pole: 3
from RAFI GmbH & Co. KG
The classic control component series RAFIX 22 QR is predominantly used in mechanical and system engineering as well as automotive manufacturing. The actuating elements are available in two collar shapes. These are the classic round shape or our special RAFI “square-round ” design. This... [See More]
- Base Material: Thermoplastic / Plastic
- Mechanical Life: 300000
- Construction: Single
- Operating Torque: 283
from RAFI GmbH & Co. KG
RAFIX 30 FS+ control components are not only real eye-catchers. They ’ll also impress you with the proven advantages of FS technology. With the two switching element models “Quick Connect ” (QC) flat terminal and printed circuit board assembly (PCB), you can achieve very flat... [See More]
- Base Material: Thermoplastic / Plastic
- Mechanical Life: 300000
- Construction: Single
- Operating Torque: 184
from RAFI GmbH & Co. KG
The RAFI key switch series with mounting hole diameters of 22 and 30 mm is perfect for simple integration in your application. This is ensured thanks to the low overall height and mounting depth as well as the RAMO EDGE mounting bracket and the Plug & Play M12 terminal. RAMO AT A GLANCE. [See More]
- Base Material: Thermoplastic / Plastic
- Terminal Type: Plug and Play M12 Terminal
- Construction: Single
- Key Material: Thermoplastic / Plastic
from RAFI GmbH & Co. KG
The keylock switches in this series offer up to 4 switching positions each. Due to the special shape of the key, this enables up to 10,000 different locking positions. The priority switch model comes with different switching positions depending on the key. According to authorization level, the key... [See More]
- Base Material: Thermoplastic / Plastic
- Angle of Throw: 90
- Construction: Single
- Mechanical Life: 50000