Momentary On Keylock Switches

47 Results
Keylock Switches -- 1400-KO113C10001 [KO113C10001 from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

KEYLOCK, 4A, SPST-NO, Off-(On), Solder [See More]

  • Features: Momentary
  • Current Rating: 4.0
  • Number of Poles: 1
  • Terminal Type: Solder Terminals
Key Switch Heads -- 1104494 [111790 M22-WS-MS2 from Eaton Corporation]
from RS Components, Ltd.

Eaton 111790 M22-WS-MS2 Key Switch Head [See More]

  • Features: Momentary; DustProof; Weather resistant or waterproof
  • Positions per Pole: 2
  • Angle of Throw: 40
Key Switch Heads -- 1104543 [216881 M22-WS from Eaton Corporation]
from RS Components, Ltd.

Eaton 216881 M22-WS Key Switch Head [See More]

  • Features: Momentary; DustProof; Weather resistant or waterproof
  • Positions per Pole: 2
  • Angle of Throw: 40
Key Switch Heads -- 123378 [171152 M22S-WRS-RS-A1 from Eaton Corporation]
from RS Components, Ltd.

Eaton 171152 M22S-WRS-RS-A1 [See More]

  • Features: Momentary; DustProof; Weather resistant or waterproof
  • Positions per Pole: 2
Key Switch Heads -- 1355586 [3SU1000-5BC01-0AA0 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1000-5BC01-0AA0 [See More]

  • Features: Momentary; DustProof; Weather resistant or waterproof
  • Positions per Pole: 2
Key Switch Heads -- 1355631 [3SU1050-4BC01-0AA0 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1050-4BC01-0AA0 [See More]

  • Features: Momentary; DustProof; Weather resistant or waterproof
  • Positions per Pole: 2
Key Switch Heads -- 1355634 [3SU1050-5BC01-0AA0 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1050-5BC01-0AA0 [See More]

  • Features: Momentary; DustProof; Weather resistant or waterproof
  • Positions per Pole: 2
Key Switch Heads -- 1697069 [45-290J.1000.111 from EAO Switch Corporation]
from RS Components, Ltd.

EAO 45-290J.1000.111 Key Switch Head [See More]

  • Features: Momentary; DustProof; Weather resistant or waterproof
  • Positions per Pole: 3
  • Angle of Throw: 275
  • Terminal Type: Plug in
Key Switch Heads -- 1736713 [3SU1000-4BM01-0AA0 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1000-4BM01-0AA0 [See More]

  • Features: Momentary; DustProof; Weather resistant or waterproof
  • Positions per Pole: 3
Key Switch Heads -- 1736731 [3SU1050-4BM01-0AA0 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1050-4BM01-0AA0 [See More]

  • Features: Momentary; DustProof; Weather resistant or waterproof
  • Positions per Pole: 3
Key Switch Heads -- 1809483 [3SU1050-4FC01-0AA0 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1050-4FC01-0AA0 [See More]

  • Features: Momentary; DustProof; Weather resistant or waterproof
  • Positions per Pole: 2
Key Switch Heads -- 1809484 [3SU1050-4GC01-0AA0 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1050-4GC01-0AA0 [See More]

  • Features: Momentary; DustProof; Weather resistant or waterproof
  • Positions per Pole: 2
Key Switch Heads -- 1812822 [3SU1050-4BN01-0AA0 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1050-4BN01-0AA0 [See More]

  • Features: Momentary; DustProof; Weather resistant or waterproof
  • Positions per Pole: 3
  • Angle of Throw: 45
Key Switch Heads -- 1812823 [3SU1050-4BN51-0AA0 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1050-4BN51-0AA0 [See More]

  • Features: Momentary; DustProof; Weather resistant or waterproof
  • Positions per Pole: 3
  • Angle of Throw: 45
Key Switch Heads -- 1837268 [3SU1000-5BM01-0AA0 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1000-5BM01-0AA0 [See More]

  • Features: Momentary; DustProof; Weather resistant or waterproof
  • Positions per Pole: 3
  • Angle of Throw: 45
Key Switch Heads -- 1933112 [3SU1000-4HC01-0AA0 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1000-4HC01-0AA0 [See More]

  • Features: Momentary; DustProof; Weather resistant or waterproof
  • Positions per Pole: 2
Key Switch Heads -- 1933122 [3SU1000-4CC01-0AA0 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1000-4CC01-0AA0 [See More]

  • Features: Momentary; DustProof; Weather resistant or waterproof
  • Positions per Pole: 2
Key Switch Heads -- 1933521 [3SU1050-5PP01-0AA0 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1050-5PP01-0AA0 [See More]

  • Features: Momentary; DustProof; Weather resistant or waterproof
  • Positions per Pole: 3
  • Angle of Throw: 45
Key Switch Heads -- 1933536 [3SU1050-4JC01-0AA0 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1050-4JC01-0AA0 [See More]

  • Features: Momentary; DustProof; Weather resistant or waterproof
  • Positions per Pole: 2
Key Switch Heads -- 1933572 [3SU1050-4CC01-0AA0 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1050-4CC01-0AA0 [See More]

  • Features: Momentary; DustProof; Weather resistant or waterproof
  • Positions per Pole: 2
Key Switch Heads -- 1934234 [3SU1050-4BP01-0AA0 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1050-4BP01-0AA0 [See More]

  • Features: Momentary; DustProof; Weather resistant or waterproof
  • Positions per Pole: 3
  • Angle of Throw: 45
Key Switch Heads -- 1935176 [3SU1000-4FC01-0AA0 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1000-4FC01-0AA0 [See More]

  • Features: Momentary; DustProof; Weather resistant or waterproof
  • Positions per Pole: 2
Key Switch Heads -- 1935240 [3SU1050-5BP31-0AA0 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1050-5BP31-0AA0 [See More]

  • Features: Momentary; DustProof; Weather resistant or waterproof
  • Positions per Pole: 3
  • Angle of Throw: 45
Key Switch Heads -- 1935324 [3SU1000-5BP01-0AA0 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3SU1000-5BP01-0AA0 [See More]

  • Features: Momentary; DustProof; Weather resistant or waterproof
  • Positions per Pole: 3
  • Angle of Throw: 45
Key Switch Heads -- 2004097 [704.122.0 from EAO Switch Corporation]
from RS Components, Ltd.

EAO 704.122.0 Key Switch Head [See More]

  • Features: Momentary; DustProof; Weather resistant or waterproof
  • Positions per Pole: 2
  • Angle of Throw: 90
Explosionproof Non Illuminated Selector Switch -- NESS22KSH
from O-Z/Gedney

KEY TYPE. 3/4 INCH NPSM SIZE. 1NO CONTACT CONFIGURATION. MAINTAINED/MOMENTARY OPERATION TYPE. 600 VAC CONTACT RATING. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE. 2 POSITION(S). LEFT-RIGHT THROW [See More]

  • Features: Momentary
  • AC Voltage Rating: 600
  • Positions per Pole: 2
  • Dimensions: 3/4 INCH NPSM
Non Illuminated Selector Switch -- 10250T15812-1
from Eaton Corporation

KEY REMOVE LEFT TYPE. 30.5 MM SIZE. 1NO-1NC CONTACT CONFIGURATION. MAINTAINED/MOMENTARY OPERATION TYPE. 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING. UL 508, CSA C22.2, CE APPROVAL. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 2 POSITION(S). [See More]

  • Features: Momentary
  • Current Rating: 10.0
  • Angle of Throw: 60
  • AC Voltage Rating: 600
Key Switch - Momentary -- RC-18
from Progressive Automations

The RC-18 rocker switch is an ideal control option for controlling linear actuators. This model is a key switch, just insert the key and turn the switch to extend the actuator and turn it the other way to retract it. The key can only be removed when the switch is in the Neutral position. The keys... [See More]

  • Features: Momentary
  • DC Voltage Rating: 12
  • Current Rating: 10.0
  • Stop Style: Fixed Stop
Diesel Ignition and Start Switch -- 956-9100
from Littelfuse, Inc.

Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition Switches, providing reliable... [See More]

  • Features: Momentary
  • Current Rating: 10.0
  • Construction: Single
  • Terminal Type: Screw Terminals; 5 screw
Explosionproof Non Illuminated Selector Switch -- NESS22KSHL
from O-Z/Gedney

KEY, LONG TYPE. 3/4 INCH NPSM SIZE. 1NO CONTACT CONFIGURATION. MAINTAINED/MOMENTARY OPERATION TYPE. 600 VAC CONTACT RATING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE. 2 POSITION(S). [See More]

  • Features: Momentary
  • AC Voltage Rating: 600
  • Positions per Pole: 2
  • Dimensions: 3/4 INCH NPSM
Non Illuminated Selector Switch Operator -- 10250T15324
from Eaton Corporation

KEY REMOVE CENTER TYPE. 30.5 MM SIZE. MOMENTARY/MAINTAINED/MAINTAINED OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). LEFT-CENTER-RIGHT 60 DEG THROW. 2 CAM CODE. LOCK NUMBER H661. VERTICAL MOUNT. 10250T MODEL [See More]

  • Features: Momentary
  • Base Material: Metallic
  • Angle of Throw: 60
Reversing Switch -- 75705-01
from Littelfuse, Inc.

Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. Reverse Rotary Switches enable motors to operate in both forward and reverse, permitting end... [See More]

  • Features: Momentary
  • DC Voltage Rating: 12
  • Construction: Single
  • Terminal Type: Screw Terminals; 3 Screw
Non Illuminated Selector Switch Operator -- 10250T15331
from Eaton Corporation

KEY REMOVE RIGHT TYPE. 30.5 MM SIZE. MOMENTARY/MAINTAINED/MAINTAINED OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). LEFT-CENTER-RIGHT 60 DEG THROW. 3 CAM CODE. VERTICAL MOUNT. 10250T MODEL [See More]

  • Features: Momentary
  • Base Material: Metallic
  • Angle of Throw: 60
Sealed Key Switches with Integral Connector -- 95060-43
from Littelfuse, Inc.

An extensive series of ignition switches that can also be used as rotary switches. Suitable for a broad range of voltages: 10A at 12V, 5A at 24V, 3A at 36V and 2A at 48V DC. Made of rugged engineering grade plastic, these switches stand up to mechanical shock and vibration, and will not corrode or... [See More]

  • Features: Momentary
  • Current Rating: 10.0
  • Construction: Single
  • Terminal Type: ACCEPTS DEUTSCH DT06-6S CONNECTOR OR EQUIVALENT.
Non Illuminated Selector Switch Operator -- 10250T15334
from Eaton Corporation

KEY REMOVE CENTER TYPE. 30.5 MM SIZE. MOMENTARY/MAINTAINED/MAINTAINED OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). LEFT-CENTER-RIGHT 60 DEG THROW. 3 CAM CODE. VERTICAL MOUNT. 10250T MODEL [See More]

  • Features: Momentary
  • Base Material: Metallic
  • Angle of Throw: 60
Switches & Connectors - Control Switches - Rotary Switches - Series: Universal Rotary Switches - 90005-09 -- 90005-09
from Littelfuse, Inc.

Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. Our Universal Rotary Switches are designed to provide circuit control to a multitude of power and... [See More]

  • Features: Momentary
  • DC Voltage Rating: 12
  • Construction: Single
  • Terminal Type: Screw Terminals; 6 Screw
Non Illuminated Selector Switch Operator -- 10250T15424
from Eaton Corporation

KEY REMOVE CENTER TYPE. 30.5 MM SIZE. MOMENTARY/MAINTAINED/MOMENTARY OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). LEFT-CENTER-RIGHT 60 DEG THROW. 2 CAM CODE. LOCK NUMBER H661. VERTICAL MOUNT. 10250T MODEL [See More]

  • Features: Momentary
  • Base Material: Metallic
  • Angle of Throw: 60
Non Illuminated Selector Switch Operator -- 10250T15434
from Eaton Corporation

KEY REMOVE CENTER TYPE. 30.5 MM SIZE. MOMENTARY/MAINTAINED/MOMENTARY OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). LEFT-CENTER-RIGHT 60 DEG THROW. 3 CAM CODE. LOCK NUMBER H661. VERTICAL MOUNT. 10250T MODEL [See More]

  • Features: Momentary
  • Base Material: Metallic
  • Angle of Throw: 60
Non Illuminated Selector Switch Operator -- 10250T15712
from Eaton Corporation

KEY REMOVE LEFT TYPE. 30.5 MM SIZE. MAINTAINED/MOMENTARY OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 2 POSITION(S). LEFT-RIGHT 60 DEG THROW. 1 CAM CODE. LOCK NUMBER H661. VERTICAL MOUNT. 10250T MODEL [See More]

  • Features: Momentary
  • Base Material: Metallic
  • Angle of Throw: 60
Non Illuminated Selector Switch Operator -- 10250T16324
from Eaton Corporation

KEY REMOVE CENTER TYPE. 30.5 MM SIZE. MOMENTARY/MAINTAINED/MAINTAINED OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). LEFT-CENTER-RIGHT 60 DEG THROW. 2 CAM CODE. HORIZONTAL MOUNT. LOCK NUMBER H661. 10250T MODEL [See More]

  • Features: Momentary
  • Base Material: Metallic
  • Angle of Throw: 60
Non Illuminated Selector Switch Operator -- 10250T16331
from Eaton Corporation

KEY REMOVE RIGHT TYPE. 30.5 MM SIZE. MOMENTARY/MAINTAINED/MAINTAINED OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). LEFT-CENTER-RIGHT 60 DEG THROW. 3 CAM CODE. HORIZONTAL MOUNT. LOCK NUMBER H661. 10250T MODEL [See More]

  • Features: Momentary
  • Base Material: Metallic
  • Angle of Throw: 60
Non Illuminated Selector Switch Operator -- 10250T16424
from Eaton Corporation

KEY REMOVE CENTER TYPE. 30.5 MM SIZE. MOMENTARY/MAINTAINED/MOMENTARY OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). LEFT-CENTER-RIGHT 60 DEG THROW. 2 CAM CODE. HORIZONTAL MOUNT. LOCK NUMBER H661. 10250T MODEL [See More]

  • Features: Momentary
  • Base Material: Metallic
  • Angle of Throw: 60
Non Illuminated Selector Switch Operator -- 10250T16532
from Eaton Corporation

KEY REMOVE LEFT TYPE. 30.5 MM SIZE. MAINTAINED/MAINTAINED/MOMENTARY OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). LEFT-CENTER-RIGHT 60 DEG THROW. 3 CAM CODE. LOCK NUMBER H661. VERTICAL MOUNT. 10250T MODEL [See More]

  • Features: Momentary
  • Base Material: Metallic
  • Angle of Throw: 60
Non Illuminated Selector Switch Operator -- 10250T16622
from Eaton Corporation

KEY REMOVE LEFT TYPE. 30.5 MM SIZE. MAINTAINED/MAINTAINED/MOMENTARY OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. CHROME PLATED DIE CAST ZINC BODY MATERIAL. 3 POSITION(S). LEFT-CENTER-RIGHT 60 DEG THROW. 2 CAM CODE. HORIZONTAL MOUNT. LOCK NUMBER H661. 10250T MODEL [See More]

  • Features: Momentary
  • Base Material: Metallic
  • Angle of Throw: 60
Non Illuminated Selector Switch Operator -- E22K62
from Eaton Corporation

KEY REMOVE LEFT TYPE. 22.5 MM SIZE. MAINTAINED/MOMENTARY OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. GLASS FILLED NYLON BODY MATERIAL. 2 POSITION(S). CHROME PLATED BRASS BEZEL MATERIAL. LEFT-RIGHT 45 DEG THROW. 2 CAM CODE. E22 MODEL [See More]

  • Features: Momentary
  • Base Material: Thermoplastic / Plastic
  • Angle of Throw: 45
Non Illuminated Selector Switch Operator -- E22KB62
from Eaton Corporation

KEY REMOVE LEFT TYPE. 22.5 MM SIZE. MAINTAINED/MOMENTARY OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. GLASS FILLED NYLON BODY MATERIAL. 2 POSITION(S). GLASS FILLED BLACK NYLON BEZEL MATERIAL. LEFT-RIGHT 45 DEG THROW. 2 CAM CODE. E22 MODEL [See More]

  • Features: Momentary
  • Base Material: Thermoplastic / Plastic
  • Angle of Throw: 45
Non Illuminated Selector Switch Operator -- E34KEB2
from Eaton Corporation

KEY REMOVE LEFT TYPE. 30.5 MM SIZE. MAINTAINED/MOMENTARY OPERATION TYPE. NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE. EPOXY COATED DIE CAST ZINC BODY MATERIAL. 2 POSITION(S). LEFT-RIGHT 60 DEG THROW. 1 CAM CODE. APPLICABLE STANDARD IEC 947-1. VERTICAL MOUNT. E34 MODEL [See More]

  • Features: Momentary
  • Base Material: Metallic
  • Angle of Throw: 60