Panel / Chassis Mount Vibration and Acceleration Signal Conditioners
from Campbell Scientific, Inc.
The AVW1 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much more accurate and feature a high degree of noise immunity for your vibrating wire measurements. The AVW1... [See More]
- Form Factor: Panel / Chassis Mount
- Outputs: Frequency or Pulse Output
- Analog Channels: 1
- User Interface: None
from Columbia Research Labs, Inc.
Columbia Model 5624 Charge Amplifier has been designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. It features small package size and extremely low power consumption. The Model 5624 Charge Amplifier provides both... [See More]
- Form Factor: Panel / Chassis Mount
- Accuracy: 1
- Analog Channels: 1
- Outputs: Analog Voltage Output
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Sampling Frequency: 122880
- Analog Channels: 6
- Resolution: 16
from Campbell Scientific, Inc.
The AVW100 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much more accurate and feature a high degree of noise immunity for your vibrating wire measurements. The... [See More]
- Form Factor: Panel / Chassis Mount
- Outputs: Frequency or Pulse Output
- Analog Channels: 1
- User Interface: None
from Columbia Research Labs, Inc.
Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package size and extremely low power consumption. The Model 5840... [See More]
- Form Factor: Panel / Chassis Mount
- Accuracy: 1
- Analog Channels: 1
- Outputs: Analog Voltage Output
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Sampling Frequency: 122880
- Analog Channels: 6
- Resolution: 16
from Campbell Scientific, Inc.
The AVW4 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much more accurate and feature a high degree of noise immunity for your vibrating wire measurements. The AVW4... [See More]
- Form Factor: Panel / Chassis Mount
- Outputs: Frequency or Pulse Output
- Analog Channels: 4
- User Interface: None
from Columbia Research Labs, Inc.
The Columbia Model 5648-X Single Channel Power Supply / Signal Conditioner provides a ruggedized unity gain interface between Columbia's 8000 or 900 Series Sensors or any competitors Acceleration, Pressure or Acoustic Sensors ith built in constant current powered electronics. The 5648-X provides a... [See More]
- Form Factor: Panel / Chassis Mount
- User Interface: None
- Analog Channels: 1
- Application: General Lab & Industrial; Aerospace / Military
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Sampling Frequency: 250000
- Analog Channels: 6
- Resolution: 12
from Campbell Scientific, Inc.
The AVW200 interface module applies a new method for measuring a sensor's frequency. The AVW200 eliminates the problem of incorrect readings due to noise sources. The noise problems are overcome by an advancement in technology and mathematical processing, resulting in frequency-based measurements... [See More]
- Form Factor: Panel / Chassis Mount
- Outputs: Analog Voltage Output; Frequency or Pulse Output
- Resolution: 24
- User Interface: None
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Sampling Frequency: 250000
- Analog Channels: 6
- Resolution: 12
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Sampling Frequency: 125000
- Analog Channels: 8
- Resolution: 14
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Sampling Frequency: 125000
- Analog Channels: 6
- Accuracy: 0.2000
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Sampling Frequency: 125000
- Analog Channels: 6
- Accuracy: 0.2000
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Sampling Frequency: 125000
- Analog Channels: 6
- Accuracy: 0.2000