USB Vibration and Acceleration Signal Conditioners

15 Results
Expandable Dynamic Signal Analyzer System -- VIBbox Series
from Measurement Computing

KEY HIGHLIGHTS. The VIBbox dynamic signal analyzer system is designed for highly accurate and portable sound, vibration, and force response measurements. Features include an A/D per channel, up to eight analog outputs, up to four tachometers, and IEPE signal conditioning for direct sensor... [See More]

  • Host Connection: USB
  • Sampling Frequency: 105
  • Analog Channels: 64
  • Resolution: 24
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Sampling Frequency: 122880
  • Analog Channels: 6
  • Resolution: 16
High-Channel USB Dynamic Signal Analyzer -- DT9857E-16
from Measurement Computing

USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer. KEY HIGHLIGHTS. The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration, and force... [See More]

  • Host Connection: USB
  • Sampling Frequency: 105
  • Analog Channels: 16
  • Resolution: 24
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Sampling Frequency: 122880
  • Analog Channels: 6
  • Resolution: 16
High-Speed USB Dynamic Signal Analyzer -- DT9847-2-2
from Measurement Computing

USB Dynamic Signal Analyzer; 24-bit, 216 kHz, 2 IEPE AI, 2 AO. KEY HIGHLIGHTS. The DT9847 Series of USB dynamic signal analyzers provide highly accurate measurements for sound and vibration measurements. Up to two analog outputs are available. Features include an A/D per channel, simultaneous analog... [See More]

  • Host Connection: USB
  • Sampling Frequency: 216
  • Analog Channels: 2
  • Resolution: 24
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Sampling Frequency: 250000
  • Analog Channels: 6
  • Resolution: 12
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Sampling Frequency: 250000
  • Analog Channels: 6
  • Resolution: 12
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Sampling Frequency: 125000
  • Analog Channels: 8
  • Resolution: 14
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Sampling Frequency: 125000
  • Analog Channels: 6
  • Accuracy: 0.2000
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Sampling Frequency: 125000
  • Analog Channels: 6
  • Accuracy: 0.2000
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Sampling Frequency: 125000
  • Analog Channels: 6
  • Accuracy: 0.2000
Data Acquisition Module -- STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Sampling Frequency: 125000
  • Analog Channels: 6
  • Accuracy: 0.2000
Data Acquisition Module -- STEMlab 125-14 ISO17025
from Red Pitaya, d.o.o.

Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]

  • Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Sampling Frequency: 125000
  • Analog Channels: 6
  • Accuracy: 0.2000
Data Acquisition Module -- STEMlab 125-14 Low Noise Bare OEM
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]

  • Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Sampling Frequency: 125000
  • Analog Channels: 6
  • Accuracy: 0.2000
Data Acquisition Module -- STEMlab 125-14 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Sampling Frequency: 125000
  • Analog Channels: 6
  • Accuracy: 0.2000