Ethernet Vibration and Acceleration Signal Conditioners

8 Results
Rack Adapter -- Model 5020-102
from Encore Electronics, Inc.

The Model 5020-102 rack adapter offers complete remote control of all signal conditioner settings through an industry-standard Ethernet interface and remote web browser. No additional software needs to be installed to operate the system. In addition, the rack can be controlled by other software... [See More]

  • Host Connection: Ethernet
  • User Interface: Computer Programmable
  • Form Factor: Rack Mount
  • Web Enabled: Web Enabled
Dynamic Signal Analyzer Ethernet Device -- DT8837
from Measurement Computing

Ethernet dynamic signal analyzer with four simultaneous 24-bit analog inputs, four IEPE sensor inputs with a 4 mA current source, up to 52.7 kS/s/ch sample rate, one tachometer input, one 24-bit analog output, and support for synchronous expansion. KEY HIGHLIGHTS. The DT8837 Ethernet dynamic signal... [See More]

  • Host Connection: Ethernet
  • Sampling Frequency: 52.73
  • Analog Channels: 4
  • Resolution: 24
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Sampling Frequency: 122880
  • Analog Channels: 6
  • Resolution: 16
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Sampling Frequency: 122880
  • Analog Channels: 6
  • Resolution: 16
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Sampling Frequency: 250000
  • Analog Channels: 6
  • Resolution: 12
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Sampling Frequency: 250000
  • Analog Channels: 6
  • Resolution: 12
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Sampling Frequency: 125000
  • Analog Channels: 8
  • Resolution: 14
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Sampling Frequency: 125000
  • Analog Channels: 6
  • Accuracy: 0.2000