Stand Alone Vibration and Acceleration Signal Conditioners

13 Results
Accelerometer Conditioner -- Model 144
from Encore Electronics, Inc.

The Model 144 is a compact vibration monitoring system with two single-channel modules mounted in a 6 ”H x 8 ”W x 12 ”D carry case. Constant current excitation is provided for an accelerometer charge converter, whose signal is tightly filtered and monitored for exceeding a... [See More]

  • Form Factor: Stand-alone
  • User Interface: Front Panel
  • Outputs: Analog Voltage Output
  • Application: General Lab & Industrial
Charge Amplifier -- 4601
from Columbia Research Labs, Inc.

The Columbia Model 4601 Charge Amplifier is a Low Cost, High Performance instrument for general purpose use with piezoelectric transducers for the measurement of acceleration, force and dynamic pressure. The Model 4601 features wide bandwidth, low noise, low output offset and a gain control... [See More]

  • Form Factor: Stand-alone
  • Accuracy: 2
  • Analog Channels: 1
  • Outputs: Analog Voltage Output; Analog Current Output
Dynamic Signal Analyzer Ethernet Device -- DT8837
from Measurement Computing

Ethernet dynamic signal analyzer with four simultaneous 24-bit analog inputs, four IEPE sensor inputs with a 4 mA current source, up to 52.7 kS/s/ch sample rate, one tachometer input, one 24-bit analog output, and support for synchronous expansion. KEY HIGHLIGHTS. The DT8837 Ethernet dynamic signal... [See More]

  • Form Factor: Stand-alone
  • Sampling Frequency: 52.73
  • Analog Channels: 4
  • Resolution: 24
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Sampling Frequency: 122880
  • Analog Channels: 6
  • Resolution: 16
Single Axis In-Line Charge Converter -- 5814
from Columbia Research Labs, Inc.

5814. Single Axis In-Line Charge Converters. Choice of Three Conversion Gains. 10-32 Coaxial Input. Self-Contained Signal Conditioners. Utilizes Standard DC Power Supply. The Columbia Series 5814 In-Line Charge Converters are specifically designed to convert the charge signals from a high impedance... [See More]

  • Form Factor: Stand-alone
  • Outputs: Analog Voltage Output
  • Analog Channels: 1
  • User Interface: None
Expandable Dynamic Signal Analyzer System -- VIBbox Series
from Measurement Computing

KEY HIGHLIGHTS. The VIBbox dynamic signal analyzer system is designed for highly accurate and portable sound, vibration, and force response measurements. Features include an A/D per channel, up to eight analog outputs, up to four tachometers, and IEPE signal conditioning for direct sensor... [See More]

  • Form Factor: Stand-alone
  • Sampling Frequency: 105
  • Analog Channels: 64
  • Resolution: 24
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Sampling Frequency: 122880
  • Analog Channels: 6
  • Resolution: 16
High-Channel USB Dynamic Signal Analyzer -- DT9857E-16
from Measurement Computing

USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer. KEY HIGHLIGHTS. The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration, and force... [See More]

  • Form Factor: Stand-alone
  • Sampling Frequency: 105
  • Analog Channels: 16
  • Resolution: 24
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Sampling Frequency: 250000
  • Analog Channels: 6
  • Resolution: 12
High-Speed USB Dynamic Signal Analyzer -- DT9847-2-2
from Measurement Computing

USB Dynamic Signal Analyzer; 24-bit, 216 kHz, 2 IEPE AI, 2 AO. KEY HIGHLIGHTS. The DT9847 Series of USB dynamic signal analyzers provide highly accurate measurements for sound and vibration measurements. Up to two analog outputs are available. Features include an A/D per channel, simultaneous analog... [See More]

  • Form Factor: Stand-alone
  • Sampling Frequency: 216
  • Analog Channels: 2
  • Resolution: 24
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Sampling Frequency: 250000
  • Analog Channels: 6
  • Resolution: 12
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Sampling Frequency: 125000
  • Analog Channels: 8
  • Resolution: 14
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Sampling Frequency: 125000
  • Analog Channels: 6
  • Accuracy: 0.2000