Computer Programmable Vibration and Acceleration Signal Conditioners
from Prosig USA, Inc.
The Prosig NVH Starter System is a complete hardware and software bundle that provides a test engineer with everything needed to capture and analyze noise and vibration data. The Prosig P8004 unit has four 24-bit analog inputs and a dedicated tacho input. Capture speeds of up to 400k samples per... [See More]
- User Interface: Computer Programmable
- Application: Vehicular; Aerospace / Military
from Measurement Computing
Ethernet dynamic signal analyzer with four simultaneous 24-bit analog inputs, four IEPE sensor inputs with a 4 mA current source, up to 52.7 kS/s/ch sample rate, one tachometer input, one 24-bit analog output, and support for synchronous expansion. KEY HIGHLIGHTS. The DT8837 Ethernet dynamic signal... [See More]
- User Interface: Computer Programmable
- Sampling Frequency: 52.73
- Analog Channels: 4
- Resolution: 24
from Encore Electronics, Inc.
The Model 5020-102 rack adapter offers complete remote control of all signal conditioner settings through an industry-standard Ethernet interface and remote web browser. No additional software needs to be installed to operate the system. In addition, the rack can be controlled by other software... [See More]
- User Interface: Computer Programmable
- Host Connection: Ethernet
- Form Factor: Rack Mount
- Web Enabled: Web Enabled
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Sampling Frequency: 122880
- Analog Channels: 6
- Resolution: 16
from Measurement Computing
KEY HIGHLIGHTS. The VIBbox dynamic signal analyzer system is designed for highly accurate and portable sound, vibration, and force response measurements. Features include an A/D per channel, up to eight analog outputs, up to four tachometers, and IEPE signal conditioning for direct sensor... [See More]
- User Interface: Computer Programmable
- Sampling Frequency: 105
- Analog Channels: 64
- Resolution: 24
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Sampling Frequency: 122880
- Analog Channels: 6
- Resolution: 16
from Measurement Computing
USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer. KEY HIGHLIGHTS. The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration, and force... [See More]
- User Interface: Computer Programmable
- Sampling Frequency: 105
- Analog Channels: 16
- Resolution: 24
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Sampling Frequency: 250000
- Analog Channels: 6
- Resolution: 12
from Measurement Computing
USB Dynamic Signal Analyzer; 24-bit, 216 kHz, 2 IEPE AI, 2 AO. KEY HIGHLIGHTS. The DT9847 Series of USB dynamic signal analyzers provide highly accurate measurements for sound and vibration measurements. Up to two analog outputs are available. Features include an A/D per channel, simultaneous analog... [See More]
- User Interface: Computer Programmable
- Sampling Frequency: 216
- Analog Channels: 2
- Resolution: 24
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Sampling Frequency: 250000
- Analog Channels: 6
- Resolution: 12
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Sampling Frequency: 125000
- Analog Channels: 8
- Resolution: 14
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Sampling Frequency: 125000
- Analog Channels: 6
- Accuracy: 0.2000
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Sampling Frequency: 125000
- Analog Channels: 6
- Accuracy: 0.2000