User Interface: None Vibration and Acceleration Signal Conditioners
from LORD MicroStrain Sensing Systems
LORD MicroStrain ® Displacement Variable Reluctance Transducer (DVRT ®) systems enable precise micro-position measurement for a wide variety of applications. From slow, slight movements over time to high frequency vibration, the DVRT ® system provides accurate, repeatable measurement. [See More]
- User Interface: None
- Agency Approval: CE, ROHS
- Outputs: Analog Voltage Output
- Application: General Lab & Industrial
from Columbia Research Labs, Inc.
Columbia Model 5624 Charge Amplifier has been designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. It features small package size and extremely low power consumption. The Model 5624 Charge Amplifier provides both... [See More]
- User Interface: None
- Accuracy: 1
- Analog Channels: 1
- Outputs: Analog Voltage Output
from Campbell Scientific, Inc.
The AVW1 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much more accurate and feature a high degree of noise immunity for your vibrating wire measurements. The AVW1... [See More]
- User Interface: None
- Outputs: Frequency or Pulse Output
- Analog Channels: 1
- Form Factor: Panel / Chassis Mount
from Columbia Research Labs, Inc.
Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package size and extremely low power consumption. The Model 5840... [See More]
- User Interface: None
- Accuracy: 1
- Analog Channels: 1
- Outputs: Analog Voltage Output
from Campbell Scientific, Inc.
The AVW100 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much more accurate and feature a high degree of noise immunity for your vibrating wire measurements. The... [See More]
- User Interface: None
- Outputs: Frequency or Pulse Output
- Analog Channels: 1
- Form Factor: Panel / Chassis Mount
from Columbia Research Labs, Inc.
5814. Single Axis In-Line Charge Converters. Choice of Three Conversion Gains. 10-32 Coaxial Input. Self-Contained Signal Conditioners. Utilizes Standard DC Power Supply. The Columbia Series 5814 In-Line Charge Converters are specifically designed to convert the charge signals from a high impedance... [See More]
- User Interface: None
- Outputs: Analog Voltage Output
- Analog Channels: 1
- Form Factor: Stand-alone
from Campbell Scientific, Inc.
The AVW200 interface module applies a new method for measuring a sensor's frequency. The AVW200 eliminates the problem of incorrect readings due to noise sources. The noise problems are overcome by an advancement in technology and mathematical processing, resulting in frequency-based measurements... [See More]
- User Interface: None
- Outputs: Analog Voltage Output; Frequency or Pulse Output
- Resolution: 24
- Form Factor: Panel / Chassis Mount