Voltage Output Vibration and Acceleration Signal Conditioners
from Columbia Research Labs, Inc.
The Columbia Model 4601 Charge Amplifier is a Low Cost, High Performance instrument for general purpose use with piezoelectric transducers for the measurement of acceleration, force and dynamic pressure. The Model 4601 features wide bandwidth, low noise, low output offset and a gain control... [See More]
- Outputs: Analog Voltage Output; Analog Current Output
- Accuracy: 2
- Analog Channels: 1
- Form Factor: Stand-alone
from Campbell Scientific, Inc.
The AVW200 interface module applies a new method for measuring a sensor's frequency. The AVW200 eliminates the problem of incorrect readings due to noise sources. The noise problems are overcome by an advancement in technology and mathematical processing, resulting in frequency-based measurements... [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output
- Form Factor: Panel / Chassis Mount
- Resolution: 24
- User Interface: None
from LORD MicroStrain Sensing Systems
LORD MicroStrain ® Displacement Variable Reluctance Transducer (DVRT ®) systems enable precise micro-position measurement for a wide variety of applications. From slow, slight movements over time to high frequency vibration, the DVRT ® system provides accurate, repeatable measurement. [See More]
- Outputs: Analog Voltage Output
- Agency Approval: CE, ROHS
- User Interface: None
- Application: General Lab & Industrial
from Measurement Computing
Ethernet dynamic signal analyzer with four simultaneous 24-bit analog inputs, four IEPE sensor inputs with a 4 mA current source, up to 52.7 kS/s/ch sample rate, one tachometer input, one 24-bit analog output, and support for synchronous expansion. KEY HIGHLIGHTS. The DT8837 Ethernet dynamic signal... [See More]
- Outputs: Analog Voltage Output
- Sampling Frequency: 52.73
- Analog Channels: 4
- Resolution: 24
from Encore Electronics, Inc.
The Model 144 is a compact vibration monitoring system with two single-channel modules mounted in a 6 ”H x 8 ”W x 12 ”D carry case. Constant current excitation is provided for an accelerometer charge converter, whose signal is tightly filtered and monitored for exceeding a... [See More]
- Outputs: Analog Voltage Output
- User Interface: Front Panel
- Form Factor: Stand-alone
- Application: General Lab & Industrial
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output
- Sampling Frequency: 122880
- Analog Channels: 6
- Resolution: 16
from Columbia Research Labs, Inc.
Columbia Model 5624 Charge Amplifier has been designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. It features small package size and extremely low power consumption. The Model 5624 Charge Amplifier provides both... [See More]
- Outputs: Analog Voltage Output
- Accuracy: 1
- Analog Channels: 1
- Form Factor: Panel / Chassis Mount
from Measurement Computing
KEY HIGHLIGHTS. The VIBbox dynamic signal analyzer system is designed for highly accurate and portable sound, vibration, and force response measurements. Features include an A/D per channel, up to eight analog outputs, up to four tachometers, and IEPE signal conditioning for direct sensor... [See More]
- Outputs: Analog Voltage Output
- Sampling Frequency: 105
- Analog Channels: 64
- Resolution: 24
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output
- Sampling Frequency: 122880
- Analog Channels: 6
- Resolution: 16
from Columbia Research Labs, Inc.
Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package size and extremely low power consumption. The Model 5840... [See More]
- Outputs: Analog Voltage Output
- Accuracy: 1
- Analog Channels: 1
- Form Factor: Panel / Chassis Mount
from Measurement Computing
USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer. KEY HIGHLIGHTS. The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration, and force... [See More]
- Outputs: Analog Voltage Output
- Sampling Frequency: 105
- Analog Channels: 16
- Resolution: 24
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output
- Sampling Frequency: 250000
- Analog Channels: 6
- Resolution: 12
from Columbia Research Labs, Inc.
5814. Single Axis In-Line Charge Converters. Choice of Three Conversion Gains. 10-32 Coaxial Input. Self-Contained Signal Conditioners. Utilizes Standard DC Power Supply. The Columbia Series 5814 In-Line Charge Converters are specifically designed to convert the charge signals from a high impedance... [See More]
- Outputs: Analog Voltage Output
- Form Factor: Stand-alone
- Analog Channels: 1
- User Interface: None
from Measurement Computing
USB Dynamic Signal Analyzer; 24-bit, 216 kHz, 2 IEPE AI, 2 AO. KEY HIGHLIGHTS. The DT9847 Series of USB dynamic signal analyzers provide highly accurate measurements for sound and vibration measurements. Up to two analog outputs are available. Features include an A/D per channel, simultaneous analog... [See More]
- Outputs: Analog Voltage Output
- Sampling Frequency: 216
- Analog Channels: 2
- Resolution: 24
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output
- Sampling Frequency: 250000
- Analog Channels: 6
- Resolution: 12
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output
- Sampling Frequency: 125000
- Analog Channels: 6
- Accuracy: 0.2000