General Lab and Industrial Vibration and Acceleration Signal Conditioners

20 Results
Charge Amplifier -- 4601
from Columbia Research Labs, Inc.

The Columbia Model 4601 Charge Amplifier is a Low Cost, High Performance instrument for general purpose use with piezoelectric transducers for the measurement of acceleration, force and dynamic pressure. The Model 4601 features wide bandwidth, low noise, low output offset and a gain control... [See More]

  • Application: General Lab & Industrial
  • Accuracy: 2
  • Analog Channels: 1
  • Outputs: Analog Voltage Output; Analog Current Output
Interface for Vibrating Wire Sensors -- AVW1
from Campbell Scientific, Inc.

The AVW1 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much more accurate and feature a high degree of noise immunity for your vibrating wire measurements. The AVW1... [See More]

  • Application: General Lab & Industrial
  • Outputs: Frequency or Pulse Output
  • Analog Channels: 1
  • Form Factor: Panel / Chassis Mount
LORD MicroStrain® -- DEMOD - DVRT®-2
from LORD MicroStrain Sensing Systems

LORD MicroStrain ® Displacement Variable Reluctance Transducer (DVRT ®) systems enable precise micro-position measurement for a wide variety of applications. From slow, slight movements over time to high frequency vibration, the DVRT ® system provides accurate, repeatable measurement. [See More]

  • Application: General Lab & Industrial
  • User Interface: None
  • Outputs: Analog Voltage Output
  • Agency Approval: CE, ROHS
Dynamic Signal Analyzer Ethernet Device -- DT8837
from Measurement Computing

Ethernet dynamic signal analyzer with four simultaneous 24-bit analog inputs, four IEPE sensor inputs with a 4 mA current source, up to 52.7 kS/s/ch sample rate, one tachometer input, one 24-bit analog output, and support for synchronous expansion. KEY HIGHLIGHTS. The DT8837 Ethernet dynamic signal... [See More]

  • Application: General Lab & Industrial
  • Sampling Frequency: 52.73
  • Analog Channels: 4
  • Resolution: 24
Accelerometer Conditioner -- Model 144
from Encore Electronics, Inc.

The Model 144 is a compact vibration monitoring system with two single-channel modules mounted in a 6 ”H x 8 ”W x 12 ”D carry case. Constant current excitation is provided for an accelerometer charge converter, whose signal is tightly filtered and monitored for exceeding a... [See More]

  • Application: General Lab & Industrial
  • Form Factor: Stand-alone
  • Outputs: Analog Voltage Output
  • User Interface: Front Panel
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical; SATCOM
  • Sampling Frequency: 122880
  • Analog Channels: 6
  • Resolution: 16
Single Axis In-Line Charge Converter -- 5814
from Columbia Research Labs, Inc.

5814. Single Axis In-Line Charge Converters. Choice of Three Conversion Gains. 10-32 Coaxial Input. Self-Contained Signal Conditioners. Utilizes Standard DC Power Supply. The Columbia Series 5814 In-Line Charge Converters are specifically designed to convert the charge signals from a high impedance... [See More]

  • Application: General Lab & Industrial
  • Outputs: Analog Voltage Output
  • Analog Channels: 1
  • Form Factor: Stand-alone
Interface for Vibrating Wire Sensors -- AVW100
from Campbell Scientific, Inc.

The AVW100 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much more accurate and feature a high degree of noise immunity for your vibrating wire measurements. The... [See More]

  • Application: General Lab & Industrial
  • Outputs: Frequency or Pulse Output
  • Analog Channels: 1
  • Form Factor: Panel / Chassis Mount
Expandable Dynamic Signal Analyzer System -- VIBbox Series
from Measurement Computing

KEY HIGHLIGHTS. The VIBbox dynamic signal analyzer system is designed for highly accurate and portable sound, vibration, and force response measurements. Features include an A/D per channel, up to eight analog outputs, up to four tachometers, and IEPE signal conditioning for direct sensor... [See More]

  • Application: General Lab & Industrial
  • Sampling Frequency: 105
  • Analog Channels: 64
  • Resolution: 24
Rack Adapter -- Model 5020-102
from Encore Electronics, Inc.

The Model 5020-102 rack adapter offers complete remote control of all signal conditioner settings through an industry-standard Ethernet interface and remote web browser. No additional software needs to be installed to operate the system. In addition, the rack can be controlled by other software... [See More]

  • Application: General Lab & Industrial
  • User Interface: Computer Programmable
  • Form Factor: Rack Mount
  • Host Connection: Ethernet
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical; SATCOM
  • Sampling Frequency: 122880
  • Analog Channels: 6
  • Resolution: 16
Single Channel Power Supply / Signal Conditioner -- 5648-X
from Columbia Research Labs, Inc.

The Columbia Model 5648-X Single Channel Power Supply / Signal Conditioner provides a ruggedized unity gain interface between Columbia's 8000 or 900 Series Sensors or any competitors Acceleration, Pressure or Acoustic Sensors ith built in constant current powered electronics. The 5648-X provides a... [See More]

  • Application: General Lab & Industrial; Aerospace / Military
  • Form Factor: Panel / Chassis Mount
  • Analog Channels: 1
  • User Interface: None
Interface for Vibrating Wire Sensors -- AVW4
from Campbell Scientific, Inc.

The AVW4 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much more accurate and feature a high degree of noise immunity for your vibrating wire measurements. The AVW4... [See More]

  • Application: General Lab & Industrial
  • Outputs: Frequency or Pulse Output
  • Analog Channels: 4
  • Form Factor: Panel / Chassis Mount
High-Channel USB Dynamic Signal Analyzer -- DT9857E-16
from Measurement Computing

USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer. KEY HIGHLIGHTS. The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration, and force... [See More]

  • Application: General Lab & Industrial
  • Sampling Frequency: 105
  • Analog Channels: 16
  • Resolution: 24
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical; SATCOM
  • Sampling Frequency: 250000
  • Analog Channels: 6
  • Resolution: 12
Vibrating-Wire Spectrum Analyzer -- AVW200
from Campbell Scientific, Inc.

The AVW200 interface module applies a new method for measuring a sensor's frequency. The AVW200 eliminates the problem of incorrect readings due to noise sources. The noise problems are overcome by an advancement in technology and mathematical processing, resulting in frequency-based measurements... [See More]

  • Application: General Lab & Industrial
  • Outputs: Analog Voltage Output; Frequency or Pulse Output
  • Resolution: 24
  • Form Factor: Panel / Chassis Mount
High-Speed USB Dynamic Signal Analyzer -- DT9847-2-2
from Measurement Computing

USB Dynamic Signal Analyzer; 24-bit, 216 kHz, 2 IEPE AI, 2 AO. KEY HIGHLIGHTS. The DT9847 Series of USB dynamic signal analyzers provide highly accurate measurements for sound and vibration measurements. Up to two analog outputs are available. Features include an A/D per channel, simultaneous analog... [See More]

  • Application: General Lab & Industrial
  • Sampling Frequency: 216
  • Analog Channels: 2
  • Resolution: 24
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical; SATCOM
  • Sampling Frequency: 250000
  • Analog Channels: 6
  • Resolution: 12
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical; SATCOM
  • Sampling Frequency: 125000
  • Analog Channels: 8
  • Resolution: 14
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical; SATCOM
  • Sampling Frequency: 125000
  • Analog Channels: 6
  • Accuracy: 0.2000