Frequency Output Vibration and Acceleration Signal Conditioners
from Campbell Scientific, Inc.
The AVW1 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much more accurate and feature a high degree of noise immunity for your vibrating wire measurements. The AVW1... [See More]
- Outputs: Frequency or Pulse Output
- Form Factor: Panel / Chassis Mount
- Analog Channels: 1
- User Interface: None
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output
- Sampling Frequency: 122880
- Analog Channels: 6
- Resolution: 16
from Campbell Scientific, Inc.
The AVW100 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much more accurate and feature a high degree of noise immunity for your vibrating wire measurements. The... [See More]
- Outputs: Frequency or Pulse Output
- Form Factor: Panel / Chassis Mount
- Analog Channels: 1
- User Interface: None
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output
- Sampling Frequency: 122880
- Analog Channels: 6
- Resolution: 16
from Campbell Scientific, Inc.
The AVW4 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much more accurate and feature a high degree of noise immunity for your vibrating wire measurements. The AVW4... [See More]
- Outputs: Frequency or Pulse Output
- Form Factor: Panel / Chassis Mount
- Analog Channels: 4
- User Interface: None
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output
- Sampling Frequency: 250000
- Analog Channels: 6
- Resolution: 12
from Campbell Scientific, Inc.
The AVW200 interface module applies a new method for measuring a sensor's frequency. The AVW200 eliminates the problem of incorrect readings due to noise sources. The noise problems are overcome by an advancement in technology and mathematical processing, resulting in frequency-based measurements... [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output
- Form Factor: Panel / Chassis Mount
- Resolution: 24
- User Interface: None
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output
- Sampling Frequency: 250000
- Analog Channels: 6
- Resolution: 12
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output
- Sampling Frequency: 125000
- Analog Channels: 6
- Accuracy: 0.2000
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output
- Sampling Frequency: 125000
- Analog Channels: 6
- Accuracy: 0.2000
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output
- Sampling Frequency: 125000
- Analog Channels: 6
- Accuracy: 0.2000
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output
- Sampling Frequency: 125000
- Analog Channels: 6
- Accuracy: 0.2000
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output
- Sampling Frequency: 125000
- Analog Channels: 6
- Accuracy: 0.2000
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output
- Sampling Frequency: 125000
- Analog Channels: 6
- Accuracy: 0.2000