Printed Circuit Board (PCB) Sensor Multiplexers
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Digital I/O Channels: 16
- Analog Channels: 6
- Accuracy: 0.2000
from ACCES I/O Products, Inc.
Features. Supports mixed Sensors: Thermocouples, RTDs, strain gages, voltage and current inputs. Multiplexes 16 differential inputs to one analog single-ended output. Cold junction compensation and break detect for thermocouple inputs. Gain programmable (0.5 to 1000) channel-by-channel. Screw... [See More]
- Form Factor: PC Board
- Inputs: Thermocouple Input; RTD Input; Bridge Input
- Analog Channels: 16
- Outputs: Analog Voltage Output; Analog Current Output
from OMEGA Engineering, Inc.
The OME-DB-889D is an expansion multiplexer/amplifier board for use with OME-PCI-1800 series families. Each OME-DB-889D multiplexes 16 differential analog input channels into one analog input of the DAS board. The high grade instrumentation amplifier provides software programmable gains of 0.5 , 1,... [See More]
- Form Factor: PC Board
- Inputs: Thermocouple Input
- Analog Channels: 16
- Features: Prog
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Digital I/O Channels: 16
- Analog Channels: 6
- Accuracy: 0.2000
from ACCES I/O Products, Inc.
Features. Designed to pair with an A/D board to increase channel count and signal conditioning capabilities. 32 single-ended or 16 differential inputs. 6 software programmable ranges: ±25mV, ±50mV, ±0.1V, ±2.5V, ±5V, ±10V. Up to 7 104-AIM-32s can be stacked... [See More]
- Form Factor: PC Board
- DC Voltage: ±25mV, ±50mV, ±100mV, ±2.5V, ±5V, ±10V
- Analog Channels: 32
- Outputs: Analog Voltage Output
from OMEGA Engineering, Inc.
The CIO-EXP16 and CIO-EXP32, respectively, are 16 and 32 channel analog signal multiplexers. These accessory boards, designed for the CIO-DAS08 and CIO-DAS16 cards, can also be used with virtually any A/D board in a variety of multiplexing applications. The CIO-EXP16 multiplexers 16 inputs into a... [See More]
- Form Factor: PC Board
- Accuracy: 0.0100
- Analog Channels: 16
- Inputs: Thermocouple Input
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Digital I/O Channels: 16
- Analog Channels: 6
- Accuracy: 0.2000
from OMEGA Engineering, Inc.
The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional modules... [See More]
- Form Factor: PC Board; Modular Bay or Slot System
- Digital I/O Channels: 4
- Analog Channels: 16
- DC Voltage: +/-10V..+/-10mV
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Digital I/O Channels: 16
- Analog Channels: 6
- Accuracy: 0.2000
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Digital I/O Channels: 20
- Analog Channels: 8
- Accuracy: 0.2000
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Digital I/O Channels: 16
- Analog Channels: 6
- Accuracy: 0.2000
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Digital I/O Channels: 16
- Analog Channels: 6
- Accuracy: 0.2000
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Digital I/O Channels: 16
- Analog Channels: 6
- Accuracy: 0.2000