Front Panel and Display Sensor Multiplexers
from FiberSensing, SA
High-power single mode laser scanning, broadband tuning [See More]
- User Interface: Front Panel; Touch Screen; Computer Programmable
- Outputs: Optical
- Form Factor: Modular Bay or Slot System
- Application: General Lab & Industrial
from OMEGA Engineering, Inc.
The OM-LGR-5320 Series are highspeed, standalone data loggers for analog and digital signals. Each module offers 16 analog inputs, 16 digital inputs, one single Form C relay (0.5A) digital output for triggering/alarming, and four counter/encoder inputs. These devices allow users to collect... [See More]
- User Interface: Front Panel; Computer Programmable
- Analog Channels: 16
- Form Factor: Portable
- Digital I/O Channels: 16
from Piezosystem Jena, Inc.
Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1by1 series (1 input and 1 output channel) and FSM-1by2 series (1 input and 2 output channels) multimode optical fiber switches were... [See More]
- User Interface: Front Panel; Computer Programmable
- Digital I/O Channels: 1
- Form Factor: Rack Mount
- DC Voltage: 5V
from Piezosystem Jena, Inc.
Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1x3, FSM-1x4, FSM-1x6 and FSM-1x9 series multimode optical fiber switches were developed mainly for applications in the field of... [See More]
- User Interface: Front Panel; Computer Programmable
- Digital I/O Channels: 1
- Form Factor: Rack Mount
- DC Voltage: 5V
from Piezosystem Jena, Inc.
Customized fiber optic switches are an important part of the product range offered by piezosystem jena. Individually manufactured, the optical switches are designed and developed in close collaboration with the end user. The customer receives a custom tailored solution which guarantees the best... [See More]
- User Interface: Front Panel; Computer Programmable
- Digital I/O Channels: 4
- Form Factor: Rack Mount
- DC Voltage: 5V