Current Output Sensor Multiplexers
from Dataforth Corporation
Each SCM5B39 current output module provides a single channel of analog output. The track-and-hold circuit in the input stage can be operated in a hold mode where one DAC can supply many output modules, or a track mode where one DAC is dedicated to each module. In addition to the track-and-hold... [See More]
- Outputs: Analog Current Output
- Analog Channels: 1
- Form Factor: DIN Rail; Rack Mount
- Accuracy: 0.0500
from Knick Interface LLC
Signal doublers with two switchable calibrated outputs in a 6 mm housing, also for applications with high output loads. Safety in the smallest space. 4-port isolation in 6 mm modularhousing. Signal doubling. combined with signal conversion. Load increase. up to 1000 ohms possible for inputs with... [See More]
- Outputs: Analog Current Output; 0 ... 20 mA , 4 ... 20 mA
- DC Current: 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
- DC Voltage: 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
- Application: General Lab & Industrial
from Knick Interface LLC
Signal multiplier with four calibrated outputs, also for applications with high output loads. Safety in the smallest space. 6-port isolation in 22.5 mm modular housing. Signal multiplication. combined with signal conversion. Load increase. up to 1000 ohms possible for inputs with high input... [See More]
- Outputs: Analog Current Output; 0 ... 20 mA , 4 ... 20 mA
- Application: General Lab & Industrial
- DC Current: 0 ... 20 mA , 4 ... 20 mA
- Operating Temperature: 32 to 131
from ACCES I/O Products, Inc.
Features. Supports mixed Sensors: Thermocouples, RTDs, strain gages, voltage and current inputs. Multiplexes 16 differential inputs to one analog single-ended output. Cold junction compensation and break detect for thermocouple inputs. Gain programmable (0.5 to 1000) channel-by-channel. Screw... [See More]
- Outputs: Analog Voltage Output; Analog Current Output
- Analog Channels: 16
- Form Factor: PC Board
- Inputs: Thermocouple Input; RTD Input; Bridge Input
from Acromag, Inc.
One 4 to 20mA DC input. Two 4 to 20mA DC outputs. 15-36V DC SELV, 90-250V AC. Provides two identical outputs from one input signal. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others to... [See More]
- Outputs: Analog Current Output
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- User Interface: None
from OMEGA Engineering, Inc.
The DRA-RTM-8 is a 16 channel analog multiplexer. Eight channels accept 3-wire 100 Ohm Pt RTD inputs, and the other eight channels accept 4-20 mA process inputs. All 16 inputs are multiplexed into a single 4-20 mA current loop output. The selection function is performed via four binary control lines... [See More]
- Outputs: Analog Current Output
- Analog Channels: 16
- Form Factor: DIN Rail
- Accuracy: 0.1000
from Acromag, Inc.
4 to 20mA DC input. 4 to 20mA DC output. 15-36V DC SELV, 90-250V AC power. Single or dual I/O with a dual output model and full isolation. These units convert a 4-20mA process current input into two identical isolated 4-20mA output signals. Power is obtained from the output loop (sinks current). [See More]
- Outputs: Analog Current Output
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- User Interface: None
from OMEGA Engineering, Inc.
The DRA-MDM-11 is a mux/demux system which transfers analog information accurately via a single pair of wires. The multiplexer unit (DRA-M-11) accepts up to sixteen 4-20 mA process current inputs. The multiplexed inputs are transferred to the demultiplexer unit (DRA-DM-11) at a scan rate of up to... [See More]
- Outputs: Analog Current Output; Relay Output
- Analog Channels: 16
- Form Factor: DIN Rail
- DC Current: 4-20 mA