Thermocouple Input Sensor Multiplexers
from OMEGA Engineering, Inc.
The OME-DB-889D is an expansion multiplexer/amplifier board for use with OME-PCI-1800 series families. Each OME-DB-889D multiplexes 16 differential analog input channels into one analog input of the DAS board. The high grade instrumentation amplifier provides software programmable gains of 0.5 , 1,... [See More]
- Inputs: Thermocouple Input
- Analog Channels: 16
- Form Factor: PC Board
- Features: Prog
from ACCES I/O Products, Inc.
Features. Supports mixed Sensors: Thermocouples, RTDs, strain gages, voltage and current inputs. Multiplexes 16 differential inputs to one analog single-ended output. Cold junction compensation and break detect for thermocouple inputs. Gain programmable (0.5 to 1000) channel-by-channel. Screw... [See More]
- Inputs: Thermocouple Input; RTD Input; Bridge Input
- Analog Channels: 16
- Form Factor: PC Board
- Outputs: Analog Voltage Output; Analog Current Output
from Acromag, Inc.
One 4 to 20mA DC input. Two 4 to 20mA DC outputs. 15-36V DC SELV, 90-250V AC. Provides two identical outputs from one input signal. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others to... [See More]
- Inputs: Thermocouple Input
- Outputs: Analog Current Output
- Form Factor: DIN Rail
- User Interface: None
from OMEGA Engineering, Inc.
The CIO-EXP16 and CIO-EXP32, respectively, are 16 and 32 channel analog signal multiplexers. These accessory boards, designed for the CIO-DAS08 and CIO-DAS16 cards, can also be used with virtually any A/D board in a variety of multiplexing applications. The CIO-EXP16 multiplexers 16 inputs into a... [See More]
- Inputs: Thermocouple Input
- Analog Channels: 16
- Form Factor: PC Board
- Accuracy: 0.0100
from Acromag, Inc.
4 to 20mA DC input. 4 to 20mA DC output. 15-36V DC SELV, 90-250V AC power. Single or dual I/O with a dual output model and full isolation. These units convert a 4-20mA process current input into two identical isolated 4-20mA output signals. Power is obtained from the output loop (sinks current). [See More]
- Inputs: Thermocouple Input
- Outputs: Analog Current Output
- Form Factor: DIN Rail
- User Interface: None
from OMEGA Engineering, Inc.
The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional modules... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; potentiomete
- Analog Channels: 16
- Form Factor: PC Board; Modular Bay or Slot System
- Digital I/O Channels: 4