DC Current Input Sensor Multiplexers
from Knick Interface LLC
Signal doublers with two switchable calibrated outputs in a 6 mm housing, also for applications with high output loads. Safety in the smallest space. 4-port isolation in 6 mm modularhousing. Signal doubling. combined with signal conversion. Load increase. up to 1000 ohms possible for inputs with... [See More]
- DC Voltage: 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
- Outputs: Analog Current Output; 0 ... 20 mA , 4 ... 20 mA
- DC Current: 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
- Application: General Lab & Industrial
from Knick Interface LLC
Signal multiplier with four calibrated outputs, also for applications with high output loads. Safety in the smallest space. 6-port isolation in 22.5 mm modular housing. Signal multiplication. combined with signal conversion. Load increase. up to 1000 ohms possible for inputs with high input... [See More]
- DC Current: 0 ... 20 mA , 4 ... 20 mA
- Application: General Lab & Industrial
- Outputs: Analog Current Output; 0 ... 20 mA , 4 ... 20 mA
- Operating Temperature: 32 to 131
from Knick Interface LLC
Doubling, Conversion, and Isolation of Speed Sensor Signals. Doubling of speed signals and thus simplification of system integration in rolling stock. Optional conversion of the speed signal and thus increased compatibility of speed sensors. Galvanic isolation of the speed signal and thus protection... [See More]
- Form Factor: Panel / Chassis Mount; DIN Rail
- DC Current: Speed sensor signals: 6/7-14/20mA (max 200mA) Low<8.5mA/High>12.5mA; or 10-33.6VDC (max 35V) Low<30%/High>70%
- DC Voltage: Speed sensor signals: 6/7-14/20mA (max 200mA) Low<8.5mA/High>12.5mA; or 10-33.6VDC (max 35V) Low<30%/High>70%
- Outputs: Analog Voltage Output; Analog Current Output; Direction of travel (DOT) – only one output , Low: , min. 6 mA, max.: 14 or 20 mA
from ACCES I/O Products, Inc.
Features. Supports mixed Sensors: Thermocouples, RTDs, strain gages, voltage and current inputs. Multiplexes 16 differential inputs to one analog single-ended output. Cold junction compensation and break detect for thermocouple inputs. Gain programmable (0.5 to 1000) channel-by-channel. Screw... [See More]
- Form Factor: PC Board
- Inputs: Thermocouple Input; RTD Input; Bridge Input
- Analog Channels: 16
- Outputs: Analog Voltage Output; Analog Current Output
from OMEGA Engineering, Inc.
The DRA-RTM-8 is a 16 channel analog multiplexer. Eight channels accept 3-wire 100 Ohm Pt RTD inputs, and the other eight channels accept 4-20 mA process inputs. All 16 inputs are multiplexed into a single 4-20 mA current loop output. The selection function is performed via four binary control lines... [See More]
- Form Factor: DIN Rail
- Accuracy: 0.1000
- Analog Channels: 16
- DC Current: 4-20 mA
from OMEGA Engineering, Inc.
The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional modules... [See More]
- Form Factor: PC Board; Modular Bay or Slot System
- Digital I/O Channels: 4
- Analog Channels: 16
- DC Voltage: +/-10V..+/-10mV
from OMEGA Engineering, Inc.
The DRA-MDM-11 is a mux/demux system which transfers analog information accurately via a single pair of wires. The multiplexer unit (DRA-M-11) accepts up to sixteen 4-20 mA process current inputs. The multiplexed inputs are transferred to the demultiplexer unit (DRA-DM-11) at a scan rate of up to... [See More]
- Form Factor: DIN Rail
- DC Current: 4-20 mA
- Analog Channels: 16
- Outputs: Analog Current Output; Relay Output
from OMEGA Engineering, Inc.
The DRA-CSM-1 Current Multiplexer is a solid state multiplexer capable of transferring the selected 4-20 mA input current signal to the output terminals in less than 10 microseconds at an accuracy better than 0.01%. The DRA-CSM-1 is typically controlled by a PLC thereby obtaining full data... [See More]
- Form Factor: Stand-alone
- Accuracy: 0.0100
- Analog Channels: 16
- DC Current: 4-20 mA