User Interface: None Sensor Multiplexers
from SICK
Supported products. IO-Link Devices. Actuators. Binary switching sensors. Further functions. Logic editor is available for easy configuration of logic functions, webserver available, USB connection for easy configuration of the SIG200 Sensor Integration Gateway with SOPAS ET, the engineering tool... [See More]
- User Interface: None
- Operating Temperature: -40 to 131
- DC Voltage: 10 -30 VDC
from SICK
Supported products. IO-Link Devices. Actuators. Binary switching sensors. Further functions. Logic editor is available for easy configuration of logic functions, webserver available, USB connection for easy configuration of the SIG200 Sensor Integration Gateway with SOPAS ET, the engineering tool... [See More]
- User Interface: None
- Operating Temperature: -40 to 131
- DC Voltage: 10 -30 VDC
from Campbell Scientific, Inc.
The AM16/32B has replaced the AM16/32A. The AM16/32B supports two clocking modes: Mode A works like the AM16/32A and sequentially advances through each channel. Mode B uses a relay address to go directly to a specific channel —reducing power consumption and wear on the relay switches. The new... [See More]
- User Interface: None
- Analog Channels: 32
- Form Factor: Panel / Chassis Mount
- Excitation: Voltage
from OMEGA Engineering, Inc.
The CIO-EXP16 and CIO-EXP32, respectively, are 16 and 32 channel analog signal multiplexers. These accessory boards, designed for the CIO-DAS08 and CIO-DAS16 cards, can also be used with virtually any A/D board in a variety of multiplexing applications. The CIO-EXP16 multiplexers 16 inputs into a... [See More]
- User Interface: None
- Analog Channels: 16
- Form Factor: PC Board
- Accuracy: 0.0100
from Ultra Energy
Fiber Optic Module: CC-I -2-Channel, 850 nm, input module, EOTec Multi-Channel Contact Closure (MCCC) [See More]
- User Interface: None
- DC Voltage: 5VDC
- Analog Channels: 2
- Inputs: Dry Contact Closure
from Acromag, Inc.
One 4 to 20mA DC input. Two 4 to 20mA DC outputs. 15-36V DC SELV, 90-250V AC. Provides two identical outputs from one input signal. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others to... [See More]
- User Interface: None
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- Outputs: Analog Current Output
from Weidmuller
Passive M12 distributors are available in all conceivable forms and configurations. Furthermore, a number of special versions, e.g. SAI distributors for EX zones or the ergonomic M8, are available only from Weidm üller. These innovative products are backed up by numerous proprietary rights. [See More]
- User Interface: None
- Analog Channels: 4
- Form Factor: Stand-alone
- Application: General Lab & Industrial
from SOCOMEC
DATALOG H40 and H60 dataloggers associated with Socomec wireless interfaces enable you to create a smart energy data communication network in order to : • Remotely and automatically read multi-fluid energy meters and multi-function meters, isolated or not. • Centralise, secure and make... [See More]
- User Interface: None
- Network Options: Ethernet
- Form Factor: Stand-alone
- Operating Temperature: 23 to 122
from Campbell Scientific, Inc.
The AM25T sequentially connects up to 25 thermocouples or other low-level voltage output sensors to a common differential channel. The output from this channel is wired to a differential input channel on the datalogger. As the AM25T sequentially changes channels, the datalogger measures the output... [See More]
- User Interface: None
- Analog Channels: 25
- Form Factor: Panel / Chassis Mount
- Excitation: Current
from OMEGA Engineering, Inc.
The DRA-RTM-8 is a 16 channel analog multiplexer. Eight channels accept 3-wire 100 Ohm Pt RTD inputs, and the other eight channels accept 4-20 mA process inputs. All 16 inputs are multiplexed into a single 4-20 mA current loop output. The selection function is performed via four binary control lines... [See More]
- User Interface: None
- Analog Channels: 16
- Form Factor: DIN Rail
- Accuracy: 0.1000
from Acromag, Inc.
4 to 20mA DC input. 4 to 20mA DC output. 15-36V DC SELV, 90-250V AC power. Single or dual I/O with a dual output model and full isolation. These units convert a 4-20mA process current input into two identical isolated 4-20mA output signals. Power is obtained from the output loop (sinks current). [See More]
- User Interface: None
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- Outputs: Analog Current Output
from Weidmuller
Passive M12 distributors are available in all conceivable forms and configurations. Furthermore, a number of special versions, e.g. SAI distributors for EX zones or the ergonomic M8, are available only from Weidm üller. These innovative products are backed up by numerous proprietary rights. [See More]
- User Interface: None
- Analog Channels: 4
- Form Factor: Stand-alone
- Application: General Lab & Industrial
from OMEGA Engineering, Inc.
The DRA-MDM-11 is a mux/demux system which transfers analog information accurately via a single pair of wires. The multiplexer unit (DRA-M-11) accepts up to sixteen 4-20 mA process current inputs. The multiplexed inputs are transferred to the demultiplexer unit (DRA-DM-11) at a scan rate of up to... [See More]
- User Interface: None
- Analog Channels: 16
- Form Factor: DIN Rail
- DC Current: 4-20 mA
from Weidmuller
Passive M12 distributors are available in all conceivable forms and configurations. Furthermore, a number of special versions, e.g. SAI distributors for EX zones or the ergonomic M8, are available only from Weidm üller. These innovative products are backed up by numerous proprietary rights. [See More]
- User Interface: None
- Analog Channels: 4
- Form Factor: Stand-alone
- Application: General Lab & Industrial
from OMEGA Engineering, Inc.
The DRA-CSM-1 Current Multiplexer is a solid state multiplexer capable of transferring the selected 4-20 mA input current signal to the output terminals in less than 10 microseconds at an accuracy better than 0.01%. The DRA-CSM-1 is typically controlled by a PLC thereby obtaining full data... [See More]
- User Interface: None
- Analog Channels: 16
- Form Factor: Stand-alone
- Accuracy: 0.0100
from Weidmuller
Passive M12 distributors are available in all conceivable forms and configurations. Furthermore, a number of special versions, e.g. SAI distributors for EX zones or the ergonomic M8, are available only from Weidm üller. These innovative products are backed up by numerous proprietary rights. [See More]
- User Interface: None
- Analog Channels: 4
- Form Factor: Stand-alone
- Application: General Lab & Industrial
from Weidmuller
Passive M12 distributors are available in all conceivable forms and configurations. Furthermore, a number of special versions, e.g. SAI distributors for EX zones or the ergonomic M8, are available only from Weidm üller. These innovative products are backed up by numerous proprietary rights. [See More]
- User Interface: None
- Analog Channels: 4
- Form Factor: Stand-alone
- Application: General Lab & Industrial
from Weidmuller
Passive M12 distributors are available in all conceivable forms and configurations. Furthermore, a number of special versions, e.g. SAI distributors for EX zones or the ergonomic M8, are available only from Weidm üller. These innovative products are backed up by numerous proprietary rights. [See More]
- User Interface: None
- Analog Channels: 4
- Form Factor: Stand-alone
- Application: General Lab & Industrial
from Weidmuller
Passive M12 distributors are available in all conceivable forms and configurations. Furthermore, a number of special versions, e.g. SAI distributors for EX zones or the ergonomic M8, are available only from Weidm üller. These innovative products are backed up by numerous proprietary rights. [See More]
- User Interface: None
- Analog Channels: 6
- Form Factor: Stand-alone
- Application: General Lab & Industrial
from Weidmuller
Passive M12 distributors are available in all conceivable forms and configurations. Furthermore, a number of special versions, e.g. SAI distributors for EX zones or the ergonomic M8, are available only from Weidm üller. These innovative products are backed up by numerous proprietary rights. [See More]
- User Interface: None
- Analog Channels: 8
- Form Factor: Stand-alone
- Application: General Lab & Industrial
from Weidmuller
Passive M12 distributors are available in all conceivable forms and configurations. Furthermore, a number of special versions, e.g. SAI distributors for EX zones or the ergonomic M8, are available only from Weidm üller. These innovative products are backed up by numerous proprietary rights. [See More]
- User Interface: None
- Analog Channels: 8
- Form Factor: Stand-alone
- Application: General Lab & Industrial
from Weidmuller
Passive M12 distributors are available in all conceivable forms and configurations. Furthermore, a number of special versions, e.g. SAI distributors for EX zones or the ergonomic M8, are available only from Weidm üller. These innovative products are backed up by numerous proprietary rights. [See More]
- User Interface: None
- Analog Channels: 8
- Form Factor: Stand-alone
- Application: General Lab & Industrial