Voltage Output Sensor Multiplexers

20 Results
P16000 Pulse Frequency Conditioner | SIL 3 Non-interacting Extraction of RPM/Speed Sensor Signals -- P16000
from Knick Interface LLC

The P16000 receives signals from speed sensors and transmits and converts them into electrically isolated analog standard signals. Pulse frequency measurement, e.g., of speed sensors / rotary encoders for safe detection of the train ’s speed or standstill; galvanic isolation and. conversion... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
  • Application: General Lab & Industrial
  • Frequency: 0 ... 0.5 kHz , 0 ... 1 kHz , 0 ... 2 kHz , 0 ... 5 kHz , 0 ... 10 kHz , 0 ... 20 kHz , Speed sensor signal
  • Operating Temperature: -40 to 158
P16800 Universal Speed Signal Doubler/Converter | SIL 4 Non-interacting Extraction of RPM/Speed Sensor Signals | SIL 2 Safe Transmission -- P16800
from Knick Interface LLC

Doubling, Conversion, and Isolation of Speed Sensor Signals. Doubling of speed signals and thus simplification of system integration in rolling stock. Optional conversion of the speed signal and thus increased compatibility of speed sensors. Galvanic isolation of the speed signal and thus protection... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output; Direction of travel (DOT) – only one output , Low: , min. 6 mA, max.: 14 or 20 mA
  • DC Voltage: Speed sensor signals: 6/7-14/20mA (max 200mA) Low<8.5mA/High>12.5mA; or 10-33.6VDC (max 35V) Low<30%/High>70%
  • Form Factor: Panel / Chassis Mount; DIN Rail
  • DC Current: Speed sensor signals: 6/7-14/20mA (max 200mA) Low<8.5mA/High>12.5mA; or 10-33.6VDC (max 35V) Low<30%/High>70%
16-Channel Analog Multiplexer & Signal Conditioning Card -- AIM-16
from ACCES I/O Products, Inc.

Features. Supports mixed Sensors: Thermocouples, RTDs, strain gages, voltage and current inputs. Multiplexes 16 differential inputs to one analog single-ended output. Cold junction compensation and break detect for thermocouple inputs. Gain programmable (0.5 to 1000) channel-by-channel. Screw... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output
  • Analog Channels: 16
  • Form Factor: PC Board
  • Inputs: Thermocouple Input; RTD Input; Bridge Input
16 Channel Multiplexer -- CIO-EXP16
from OMEGA Engineering, Inc.

The CIO-EXP16 and CIO-EXP32, respectively, are 16 and 32 channel analog signal multiplexers. These accessory boards, designed for the CIO-DAS08 and CIO-DAS16 cards, can also be used with virtually any A/D board in a variety of multiplexing applications. The CIO-EXP16 multiplexers 16 inputs into a... [See More]

  • Outputs: Analog Voltage Output
  • Analog Channels: 16
  • Form Factor: PC Board
  • Accuracy: 0.0100
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 16
Analog Multiplexer -- 104-AIM-32
from ACCES I/O Products, Inc.

Features. Designed to pair with an A/D board to increase channel count and signal conditioning capabilities. 32 single-ended or 16 differential inputs. 6 software programmable ranges: ±25mV, ±50mV, ±0.1V, ±2.5V, ±5V, ±10V. Up to 7 104-AIM-32s can be stacked... [See More]

  • Outputs: Analog Voltage Output
  • Analog Channels: 32
  • Form Factor: PC Board
  • DC Voltage: ±25mV, ±50mV, ±100mV, ±2.5V, ±5V, ±10V
A/D Module -- iNET-430
from OMEGA Engineering, Inc.

The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional modules... [See More]

  • Outputs: Analog Voltage Output
  • Analog Channels: 16
  • Form Factor: PC Board; Modular Bay or Slot System
  • Digital I/O Channels: 4
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 16
Stand Alone, High-Speed, Multifunction Data Loggers -- OM-LGR-5320
from OMEGA Engineering, Inc.

The OM-LGR-5320 Series are highspeed, standalone data loggers for analog and digital signals. Each module offers 16 analog inputs, 16 digital inputs, one single Form C relay (0.5A) digital output for triggering/alarming, and four counter/encoder inputs. These devices allow users to collect... [See More]

  • Outputs: Analog Voltage Output; Analog Current Output; Relay Output
  • Analog Channels: 16
  • Form Factor: Portable
  • Digital I/O Channels: 16
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 16
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 16
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 16
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 16
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 16
Data Acquisition Module -- STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 16
Data Acquisition Module -- STEMlab 125-14 ISO17025
from Red Pitaya, d.o.o.

Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]

  • Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 16
Data Acquisition Module -- STEMlab 125-14 Low Noise Bare OEM
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]

  • Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 16
Data Acquisition Module -- STEMlab 125-14 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 16
Data Acquisition Module -- STEMlab 125-14 OEM
from Red Pitaya, d.o.o.

We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations. [See More]

  • Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 16
Data Acquisition Module -- STEMlab 125-14 Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 16